- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Pbfree Code | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Approval Agency | Mating Information | Contact Gender | Switch Function | Panel Cutout Dimensions | Body/Shell Style | Inductance | Termination Type | Coupling Type | Connector Style | Shell Size, MIL | Cable Opening | Switch Type | Filter Type | Product Type | Accomodates a Fuse | Fuse Size | Fuse Holder, Drawer | Switch Features | Product | Mains Connector Rating | Features | Product Category | IP Rating | Height | Length | Width | Contact Finish Thickness - Mating | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-131-465 Schurter | 164 | - | - | Panel Mount | - | - | Thermoplastic (TP) | - | - | - | Straight | - | - | - | - | - | Not Filtered | Yes | - | - | - | + 85 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | 250 V | - | * | - | Obsolete | - | IEC C14 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | Quick Connect | - | - | - | Switched | - | - | - | - | - | - | - | - | 2-Pole Switch | - | AC Power Entry Modules | - | 17.8 x 11.1mm | - | - | Modules | - | - | - | IP40 | - | 56 mm | 46 mm | - | 8 mm | - | UL 94 V-0 | ||
![]() 4719.5300 Schurter | In Stock | - | - | PANEL | - | POLYETHYLENE | Thermoplastic (TP) | - | - | - | - | Schurter | NOT SPECIFIED | NOT SPECIFIED | - | 100 | Not Filtered | Yes | SCHURTER AG | Schurter | 4719.5300 | + 70 C | - | - 25 C | Panel Mount | - | ROHS COMPLIANT | Active | - | - | 2.39 | Details | Yes | - | 1 oz | 250VAC | - | 4917 | Yes | - | - | IEC-320 F | - | - | - | - | STANDARD: IEC/EN 60320-2-2, UL 94V-0;UL 498, CSA C22.2, VDE | - | Power Entry | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | compliant | 10A | - | - | Solder Terminal | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Not Switched | - | SOCKET | - | SOLDER | SNAP | - | - | - | - | - | AC Power Entry Modules | - | - | - | - | Outlets | 10A, 250VAC | - | AC Power Entry Modules | - | - | - | - | - | - | - | - | ||
![]() DF11.4016.0010.01 Schurter | 7 |
| - | Free Hanging (In-Line) | - | Composite | Thermoplastic (TP) | Thermoplastic | - | ACT96 | - | Schurter | Gold | Copper Alloy | - | 20 | Not Filtered | No | - | Schurter | - | + 55 C | TE Connectivity Deutsch Connectors | - 10 C | - | Bulk | - | - | Composite | Discontinued at Digi-Key | - | - | - | - | 2 oz | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, ACT | - | - | Crimp | Plug, Female Sockets | 26 | Olive Drab | Aerospace, Military | - | - | Threaded | Power Entry | - | - | - | - | 7.5A | - | C | Shielded | Environment Resistant | 41.7 mm | - | - | Olive Drab Cadmium | 17-26 | Quick Connect | - | - | - | Switched | - | - | - | - | - | - | E | - | - | - | AC Power Entry Modules | - | - | - | - | Inlets | - | - | AC Power Entry Modules | - | - | 91.5 mm | 32.5 mm | 50.0µin (1.27µm) | - | - | UL 94 V-0 | ||
![]() 4700.0019.H Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | Schurter | - | - | - | 1 | - | - | - | Schurter | - | - | Panduit Corp | - | - | Bulk | - | - | - | Obsolete | - | Compliant | - | - | 0.292774 oz | - | - | * | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Power Plugs & Receptacles | - | - | - | - | Accessories | - | - | AC Power Plugs & Receptacles | - | - | - | - | - | - | - | - | ||
![]() 3-109-561 Schurter | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 10 | Filtered | No | SCHURTER AG | - | 3-109-561 | + 60 C | - | - 25 C | Panel Mount | - | - | Active | - | - | 2.22 | Details | Yes | - | - | - | - | - | - | - | - | IEC-320 C-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 8 A | - | - | Quick Connect | - | - | - | Switched | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-108-463 Schurter | 276 |
| - | Panel Mount | - | - | Plastic | - | - | - | - | - | - | - | - | 10 | Filtered | No | - | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | Details | - | Quick Connect | 2.378422 oz | 250 VAC | - | DG11 | - | - | - | IEC | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | Quick Connect | - | - | - | Switched | - | - | - | - | - | - | - | - | 2-Pole Switch | - | - | - | - | - | - | Modules | - | - | - | IP67 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-105-326 Schurter | 55 | - | - | Screw Mount | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | 51 x 65.9 x 47mm | 10 | Filtered | Yes | SCHURTER AG | - | 3-105-326 | + 85 C | - | - 25 C | Panel Mount | - | - | Active | - | - | 2.37 | Details | Yes | - | 4.738328 oz | 250 VAC | - | DD14 | - | - | - | IEC-320 C-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 10 A | - | - | Quick Connect | - | - | - | Switched | - | - | - | - | - | - | - | - | - | Dual-Stage Filter | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 4301.6013.01 Schurter | 13 |
| - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 10 | Filtered | Yes | - | - | - | - | SCHURTER Inc. | - | - | Bulk | - | - | - | Active | - | - | - | - | 2.328081 oz | - | - | KFA | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | CCC, cULus, ENEC | - | - | Switched | Rectangular - 30.30mm x 34.30mm | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Drawer Included | - | Inlets | - | - | - | - | - | - | - | - | 0.031 ~ 0.118 (0.79mm ~ 3.00mm) | UL94 V-0 | - | ||
![]() CDC4.4101.151.21 Schurter | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 10 | Filtered | No | - | - | - | + 85 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | 2.892465 oz | 250 VAC | - | - | - | - | - | IEC C14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 mm | - | 4 A | - | - | Quick Connect | - | - | - | Switched | - | - | 1.5 mH | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | - | 83.5 mm | 30 mm | - | - | - | UL 94 V-0 | ||
![]() 4301.1014.54 Schurter | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | No | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | Compliant | - | - | 0.126986 oz | 120 V, 220 V, 230 V, 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() DC12.1102.101.21 Schurter | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 10 | Filtered | No | - | - | - | + 85 C | - | - 25 C | Snap-In | - | - | - | - | - | - | Non-Compliant | - | - | 2.257534 oz | 250 VAC | - | - | - | - | - | IEC C-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46 mm | - | 1 A | - | - | Quick Connect | - | - | - | Switched | - | - | 10 mH | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | 36.5 mm | 32.5 mm | - | - | - | - | UL 94 V-0 | ||
![]() DF12.3877.5110.1 Schurter | 10 |
| - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 20 | Filtered | No | - | - | - | + 55 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | Non-Compliant | - | - | 3.174657 oz | 250 VAC | -10 to 55 °C | - | - | - | - | IEC C14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | Quick Connect | - | - | - | Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 4312.0015 Schurter | In Stock | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 1 | Not Filtered | No | - | - | - | + 120 C | - | - 25 C | Free Hanging | - | - | - | - | - | - | Details | - | - | 3 oz | 250 VAC | - | - | - | - | - | IEC-320 S-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mm | - | 10 A | - | - | Quick Connect | - | - | - | Not Switched | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | - | - | 41.95 mm | 33.95 mm | - | - | - | UL 94 V-0 | ||
![]() 3-104-412 Schurter | In Stock | - | - | Panel Mount, Snap-In | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 VAC | - | 91 | - | - | Solder | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | - | - | Solder Pin | CCC, cULus, VDE | - | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | - | 34.2 mm | 99.2 mm | 35 mm | - | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-296 Schurter | 74 | - | - | Panel Mount, Snap-In | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 32 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 VAC | - | 99 | - | - | Quick Connect - 0.189 (4.8mm) | IEC | 3 per connection (7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | - | - | Solder Pin | CCC, cULus, VDE | - | - | Not Switched | Rectangular - 32.50mm x 168.40mm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 171.2 mm | 35 mm | - | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-157 Schurter | 146 |
| - | Panel Mount, Snap-In | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 120 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 VAC | - | 88 | - | - | Solder | IEC | 3 per connection (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | - | - | Solder Pin | CCC, cULus, VDE | - | - | Not Switched | Rectangular - 32.50mm x 48.30mm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | - | 31.3 mm | 51.2 mm | 35 mm | - | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-292 Schurter | 86 | - | - | Panel Mount, Snap-In | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 40 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 VAC | - | 99 | - | - | Quick Connect - 0.189 (4.8mm) | IEC | 3 per connection (5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | - | - | Solder Pin | CCC, cULus, VDE | - | - | Not Switched | Rectangular - 32.50mm x 120.30mm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 123.2 mm | 35 mm | - | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-540 Schurter | 7241633 |
| - | Panel Mount, Snap-In | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 VAC | - | 93 | - | - | Quick Connect - 0.189 (4.8mm) | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | - | - | Solder Pin | CCC, cULus, VDE | - | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 99.2 mm | 35 mm | - | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-104-370 Schurter | 56 |
| - | Panel Mount, Snap-In | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 VAC | - | 99 | - | - | Solder | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | - | - | Solder Pin | CCC, cULus, VDE | - | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | - | 34.2 mm | 99.2 mm | 35 mm | - | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-541 Schurter | 106 | - | - | Panel Mount, Snap-In | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 60 | Not Filtered | No | - | - | - | + 70 C | SCHURTER Inc. | - 25 C | Panel Mount | Box | - | - | - | Active | - | Details | - | - | - | 250 VAC | - | 93 | - | - | Quick Connect - 0.189 (4.8mm) | IEC | 3 per connection (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 15 A | - | - | Solder Pin | CCC, cULus, VDE | - | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Outlets | - | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 99.2 mm | 35 mm | - | 1.5 mm | UL94 V-0 | UL 94 V-0 |