- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Additional Hardware | Base/Housing Material | Body Orientation | Dimensions | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Gender | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Switch Function | Panel Cutout Dimensions | Inductance | Connector Style | Number of Ports | Switch Type | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Product Length | IP Rating | Height | Length | Width | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-105-326 Schurter | 55 | - | - | Screw Mount | Thermoplastic (TP) | - | - | - | 51 x 65.9 x 47mm | 10 | Filtered | Yes | SCHURTER AG | 3-105-326 | + 85 C | - | - | - 25 C | - | Panel Mount | - | Active | - | 2.37 | Details | Yes | - | 4.738328 oz | 250 VAC | - | DD14 | - | IEC-320 C-14 | - | - | - | - | - | unknown | 10 A | Quick Connect | - | - | Switched | - | - | - | - | - | Dual-Stage Filter | - | - | - | Inlets | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 4301.6013.01 Schurter | 13 |
| - | Panel Mount, Snap-In | - | - | - | - | - | 10 | Filtered | Yes | - | - | - | - | SCHURTER Inc. | - | - | - | Bulk | - | Active | - | - | - | - | 2.328081 oz | - | - | KFA | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | - | 3 | - | IP40 | - | - | - | - | CCC, cULus, ENEC | - | Switched | Rectangular - 30.30mm x 34.30mm | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Drawer Included | - | Inlets | - | - | - | - | - | - | 0.031 ~ 0.118 (0.79mm ~ 3.00mm) | UL94 V-0 | - | ||
![]() CDC4.4101.151.21 Schurter | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | 10 | Filtered | No | - | - | + 85 C | - | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | 2.892465 oz | 250 VAC | - | - | - | IEC C14 | - | - | - | - | 56 mm | - | 4 A | Quick Connect | - | - | Switched | - | 1.5 mH | - | - | - | - | - | - | - | Inlets | - | - | - | - | 83.5 mm | 30 mm | - | - | UL 94 V-0 | ||
![]() 3-109-716 Schurter | 23 |
| - | - | Thermoplastic (TP) | - | - | - | - | 10 | Not Filtered | No | - | - | + 60 C | - | - | - 25 C | - | Snap-In | - | - | - | - | Details | - | Quick Connect | 2.491841 oz | 250 VAC | - | DG11 | - | IEC C14, C18 | - | - | Female | - | 51.6 mm | - | 15 A | Quick Connect | - | - | Switched | - | - | - | - | 2-Pole Switch | - | - | - | - | Inlets | - | - | IP67 | - | 63 mm | 35 mm | - | - | UL 94 V-0 | ||
![]() 3-109-718 Schurter | 23 |
| - | - | Thermoplastic (TP) | - | - | - | - | 10 | Filtered | No | - | - | + 60 C | - | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | 250 VAC | - | - | - | IEC C14, C18 | - | - | - | - | 51.6 mm | - | 15 A | Quick Connect | - | - | Switched | - | - | - | - | 2-Pole Switch | - | - | - | - | Inlets | - | - | IP67 | - | 76 mm | 35 mm | - | - | UL 94 V-0 | ||
![]() 4312.0015 Schurter | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | 1 | Not Filtered | No | - | - | + 120 C | - | - | - 25 C | - | Free Hanging | - | - | - | - | Details | - | - | 3 oz | 250 VAC | - | - | - | IEC-320 S-16 | - | - | - | - | 26 mm | - | 10 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | - | 41.95 mm | 33.95 mm | - | - | UL 94 V-0 | ||
![]() 4301.1014.54 Schurter | 10 |
| - | - | - | - | - | - | - | 10 | - | No | - | - | - | - | - | - | - | Snap-In | - | - | - | - | Compliant | - | - | 0.126986 oz | 120 V, 220 V, 230 V, 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() DC12.1102.101.21 Schurter | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | 10 | Filtered | No | - | - | + 85 C | - | - | - 25 C | - | Snap-In | - | - | - | - | Non-Compliant | - | - | 2.257534 oz | 250 VAC | - | - | - | IEC C-14 | - | - | - | - | 46 mm | - | 1 A | Quick Connect | - | - | Switched | - | 10 mH | - | - | - | - | - | - | - | Inlets | - | - | - | 36.5 mm | 32.5 mm | - | - | - | UL 94 V-0 | ||
![]() DF12.3877.5110.1 Schurter | 10 |
| - | - | Thermoplastic (TP) | - | - | - | - | 20 | Filtered | No | - | - | + 55 C | - | - | - 10 C | - | Panel Mount | - | - | - | - | Non-Compliant | - | - | 3.174657 oz | 250 VAC | -10 to 55 °C | - | - | IEC C14 | - | - | - | - | - | - | 6 A | Quick Connect | - | - | Switched | - | - | - | - | - | - | - | - | - | Inlets | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-104-412 Schurter | In Stock | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 60 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 91 | Solder | IEC | - | 3 per connection (4) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 34.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-296 Schurter | 74 | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 32 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 99 | Quick Connect - 0.189 (4.8mm) | IEC | - | 3 per connection (7) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 168.40mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 171.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-157 Schurter | 146 |
| - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 120 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 88 | Solder | IEC | - | 3 per connection (2) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 48.30mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 31.3 mm | 51.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-292 Schurter | 86 | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 40 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 99 | Quick Connect - 0.189 (4.8mm) | IEC | - | 3 per connection (5) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 120.30mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 123.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-540 Schurter | 7241633 |
| - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 60 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 93 | Quick Connect - 0.189 (4.8mm) | IEC | - | 3 per connection (4) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-104-370 Schurter | 56 |
| - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 60 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 99 | Solder | IEC | - | 3 per connection (4) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 34.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-541 Schurter | 106 | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 60 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 93 | Quick Connect - 0.189 (4.8mm) | IEC | - | 3 per connection (4) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 96.30mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 99.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-104-402 Schurter | 21 |
| - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 40 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 77 | Solder | IEC | - | 3 per connection (6) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 144.40mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 31.3 mm | 147.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-135-295 Schurter | 78 | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 32 | Not Filtered | No | - | - | + 70 C | - | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | 99 | Quick Connect - 0.189 (4.8mm) | IEC | - | 3 per connection (7) | - | IP20 | - | - | 15 A | Solder Pin | CCC, cULus, VDE | - | Not Switched | Rectangular - 32.50mm x 168.40mm | - | - | - | - | - | No | - | - | Outlets | Compact Solution For Intelligent PDU | - | - | 35.2 mm | 171.2 mm | 35 mm | 1.5 mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3-103-780 Schurter | 289 |
| - | Screw Mount | Thermoplastic (TP) | - | - | - | 66 x 65.9 x 31.5mm | 10 | Filtered | Yes | SCHURTER AG | 3-103-780 | + 85 C | - | - | - 25 C | - | Panel Mount | - | Active | - | 2.36 | Details | Yes | - | 4.851360 oz | 250 VAC | - | DD14 | - | IEC-320 C-14 | - | - | - | - | - | unknown | 10 A | Quick Connect | - | - | Switched | - | - | - | - | - | Dual-Stage Filter | - | - | - | Inlets | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-109-717 Schurter | 25 |
| - | Panel Mount | Thermoplastic (TP) | Switch | Thermoplastic | Straight | - | 10 | Not Filtered | No | - | - | + 60 C | 250 Vac | - | - 25 C | Panel Mount | Panel Mount | - | - | - | - | Details | - | Quick Connect | - | 250 VAC | -25 to 60 °C | DG11 | - | IEC 60320-1/C14 | Unfiltered | - | Plug | - | 51.6 mm | - | 15 A | Quick Connect | - | 3 | Switched | - | - | - | 1 | 2-Pole Switch | - | - | - | - | Inlets | - | 48 mm | IP67 | - | 63 mm | 48 mm | - | - | UL 94 V-0 |