- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Number of Terminals | Base/Housing Material | Body Orientation | Dimensions | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Gender | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Switch Function | Panel Cutout Dimensions | Inductance | Connector Style | Number of Ports | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Product Length | Height | Length | Width | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-103-026 Schurter | 42 | - | - | - | Thermoplastic (TP) | 3 | Thermoplastic | Straight | - | 50 | Not Filtered | No | SCHURTER AG | 3-103-026 | + 70 C | - | - 25 C | Panel Mount | Panel Mount | - | Active | - | 2.37 | Details | Yes | IDT | - | 250 VAC | -25 to 70 °C | - | - | - | Power Outlet | - | Receptacle | - | - | unknown | 20 A | IDC | - | 3 | Not Switched | - | - | - | 1 | - | - | - | - | Outlets | - | 42 mm | 15 mm | 37 mm | 26 mm | 1 mm to 2 mm | - | UL 94 V-0 | ||
![]() 3-110-020 Schurter | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | 50 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Panel Mount | - | - | - | - | Details | - | - | 1.348665 oz | 250 VAC | - | - | - | NEMA Type J | - | - | - | - | - | - | 20 A | IDC | - | - | Not Switched | - | - | - | - | - | - | - | - | Outlets | - | - | 15 mm | 37 mm | 26 mm | 1 mm to 2 mm | - | UL 94 V-0 | ||
![]() 3-103-841 Schurter | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | 60 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Panel Mount | - | - | - | - | Details | - | - | - | 250 VAC | - | 87 | - | IEC-320 F | - | - | - | - | - | - | 15 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | Outlets | - | - | 51 mm | 25 mm | 69.5 mm | - | - | UL 94 V-0 | ||
![]() 3-103-873 Schurter | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | 30 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Panel Mount | - | - | - | - | Details | - | - | - | 250 VAC | - | 86 | - | IEC-320 F | - | - | - | - | - | - | 15 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | Outlets | - | - | 51 mm | 25 mm | 101.5 mm | - | - | UL 94 V-0 | ||
![]() 3-103-840 Schurter | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | 60 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Panel Mount | - | - | - | - | Details | - | - | - | 250 VAC | - | 86 | - | IEC-320 F | - | - | - | - | - | - | 15 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | Outlets | - | - | 51 mm | 25 mm | 69.5 mm | - | - | UL 94 V-0 | ||
![]() 6100.3300.32 Schurter | 12 |
| - | - | Thermoplastic (TP) | - | - | - | - | 50 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Panel Mount | - | - | - | - | Details | - | - | - | 250 VAC | - | - | - | IEC-320 C-14 | - | - | - | - | - | - | 10 A, 15 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | Inlets | - | - | - | 48 mm | 23 mm | - | - | UL 94 V-0 | ||
![]() 3-102-857 Schurter | 24041641 |
| - | Screw Mount | - | - | - | - | 51 x 60.9 x 47mm | 10 | Filtered | Yes | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | Details | - | - | 3.851564 oz | 250 VAC | - | DD12 | - | IEC-320 C-14 | - | - | - | - | - | - | 6 A | Quick Connect | - | - | Switched | - | - | - | - | Standard | - | - | - | Inlets | - | - | - | - | - | - | - | - | ||
![]() 3-103-872 Schurter | 492 |
| - | Panel Mount | Polyamide (PA) | - | - | - | - | 30 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Panel Mount | - | - | - | - | Details | - | - | - | 250 VAC | - | 87 | - | IEC-320 F | - | - | Female | - | - | - | 15 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | Outlets | - | - | 51 mm | 25 mm | 101.5 mm | - | - | UL 94 V-0 | ||
![]() 3-109-559 Schurter | 45 |
| - | - | Thermoplastic (TP) | - | - | - | - | 10 | Filtered | No | SCHURTER AG | 3-109-559 | + 60 C | - | - 25 C | - | Panel Mount | - | Active | - | 2.26 | Details | Yes | - | - | - | - | - | - | IEC-320 C-14 | - | - | - | - | - | unknown | 4 A | Quick Connect | - | - | Switched | - | - | - | - | Standard | - | - | - | Inlets | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-109-557 Schurter | 58 |
| - | - | Thermoplastic (TP) | - | - | - | - | 10 | Filtered | No | SCHURTER AG | 3-109-557 | + 60 C | - | - 25 C | - | Panel Mount | - | Active | - | 2.26 | Details | Yes | - | - | - | - | - | - | IEC-320 C-14 | - | - | - | - | - | unknown | 2 A | Quick Connect | - | - | Switched | - | - | - | - | Standard | - | - | - | Inlets | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-103-778 Schurter | 19 | - | - | Screw Mount | Thermoplastic (TP) | - | - | - | 66 x 65.9 x 31.5mm | 10 | Filtered | Yes | SCHURTER AG | 3-103-778 | + 85 C | - | - 25 C | - | Panel Mount | - | Active | - | 2.36 | Details | Yes | - | - | 250VAC | - | DD14 | - | - | - | - | - | - | - | unknown | 4 A | Quick Connect | - | - | Switched | - | - | - | - | Dual-Stage Filter | - | - | - | Inlets | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-102-850 Schurter | 90 | - | - | Screw Mount | Thermoplastic (TP) | - | - | - | 66 x 65.9 x 31.5mm | 10 | Filtered | Yes | SCHURTER AG | 3-102-850 | + 85 C | - | - 25 C | - | Panel Mount | - | Active | - | 2.34 | Details | Yes | - | 4.525252 oz | 250 VAC | - | DD14 | - | IEC-320 C-14 | - | - | - | - | - | unknown | 6 A | Quick Connect | - | - | Switched | - | - | - | - | Dual-Stage Filter | - | - | - | Inlets | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-103-779 Schurter | 24 | - | - | Screw Mount | Thermoplastic (TP) | - | - | - | 66 x 65.9 x 31.5mm | 10 | Filtered | Yes | SCHURTER AG | 3-103-779 | + 85 C | - | - 25 C | - | Panel Mount | - | Active | - | 2.37 | Details | Yes | - | 4.343812 oz | 250 VAC | - | DD14 | - | IEC-320 C-14 | - | - | - | - | - | unknown | 8 A | Quick Connect | - | - | Switched | - | - | - | - | Dual-Stage Filter | - | - | - | Inlets | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 3-102-852 Schurter | 42 |
| - | Screw Mount | Thermoplastic (TP) | - | - | - | 51 x 65.9 x 47mm | 10 | Filtered | Yes | SCHURTER AG | 3-102-852 | + 85 C | - | - 25 C | - | Panel Mount | - | Active | - | 2.36 | Details | Yes | - | 4.205318 oz | 250 VAC | - | DD14 | - | IEC-320 C-14 | - | - | - | - | - | unknown | 6 A | Quick Connect | - | - | Switched | - | - | - | - | Dual-Stage Filter | - | - | - | Inlets | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() EC11.1.301.21 Schurter | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | 25 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Snap-In | - | - | - | - | - | - | - | - | 250 VAC | - | - | - | - | - | - | - | - | 31.6 mm | - | 16 A, 20 A | Quick Connect | - | - | Switched | - | - | - | - | - | - | - | - | Inlets | - | - | - | 50 mm | 36 mm | 2 mm | - | UL 94 V-0 | ||
![]() 6135.91.0411.21 Schurter | In Stock | - | - | - | Thermoplastic (TP) | - | - | - | - | 40 | Not Filtered | No | - | - | + 60 C | - | - 25 C | - | Snap-In | - | - | - | - | - | - | - | - | 250 VAC | - | - | - | IEC C14 | - | - | - | - | 31.8 mm | - | - | Quick Connect | - | - | Switched | - | - | - | - | - | - | - | - | Inlets | - | - | - | 65.3 mm | 30 mm | - | - | UL 94 V-0 | ||
![]() 6162.0120 Schurter | 5 |
| - | - | Polyamide (PA) | - | - | - | - | 50 | Not Filtered | No | - | - | + 70 C | - | - 25 C | - | Snap-In | - | - | - | - | - | - | - | 0.335103 oz | 250 VAC | - | - | - | - | - | - | - | - | 18.2 mm | - | 10 A | Quick Connect | - | - | Not Switched | - | - | - | - | - | - | - | - | Inlets | - | - | 23 mm | 34.6 mm | - | - | - | UL 94 V-0 | ||
![]() 3-124-273 Schurter | 96 |
| - | - | Thermoplastic (TP) | - | - | - | - | 20 | Filtered | No | - | - | + 85 C | - | - 25 C | - | Screw | - | - | - | - | Details | - | - | - | 250 VAC | - | - | - | IEC-320 C-20 | - | - | - | - | 68.5 mm | - | 16 A, 20 A | Quick Connect | - | - | Not Switched | - | - | - | - | Standard | - | - | - | Inlets | Ground Line Choke | - | - | 53 mm | 30 mm | - | - | UL 94 V-0 | ||
![]() 3-136-814 Schurter | 53 |
| - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 20 | Filtered | No | - | - | + 85 C | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | EC12 | Quick Connect - 0.250 (6.3mm) | IEC | - | 3 | - | IP40 | - | - | 16 A | Quick Connect | CQC, cURus, ENEC 10 | - | Switched | Rectangular - 33.90mm x 48.00mm | - | IEC 320-C20 | - | IEC Inlet | No | - | Switch On-Off | Inlets | Bleed Resistor, Shielded | - | 68 mm | 64.8 mm | 37 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | UL94 V-0 | UL 94 V-0 | ||
![]() 3-136-812 Schurter | 63 | - | - | Panel Mount, Snap-In | Thermoplastic (TP) | - | - | - | - | 20 | Filtered | No | - | - | + 85 C | SCHURTER Inc. | - 25 C | - | Panel Mount | Box | - | Active | - | Details | - | - | - | 250 VAC | - | EC12 | Quick Connect - 0.250 (6.3mm) | IEC | - | 3 | - | IP40 | - | - | 20 A | Quick Connect | CQC, cURus, ENEC 10 | - | Switched | Rectangular - 33.90mm x 48.00mm | 600 uH | IEC 320-C20 | - | IEC Inlet | No | - | Switch On-Off | Inlets | Bleed Resistor, Shielded | - | 68 mm | 64.8 mm | 37 mm | 0.039 ~ 0.118 (1.00mm ~ 3.00mm) | UL94 V-0 | UL 94 V-0 |