- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6136.0138.0310 Schurter Inc. | 26 |
| Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 38.000013g | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 6136 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6160.0018 Schurter Inc. | 178 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 5.709991g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 2573 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | 2 | 70°C | -25°C | - | Male | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | IP20 | - | 2.5A | - | - | 250V | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.40mm x 11.60mm | - | - | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.0000 Schurter Inc. | 342 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 85.048569g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 79.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 35.00mm x 27.00mm | - | - | 600 μH | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | 50.6mm | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6220.5120 Schurter Inc. | 102 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 15.300011g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 27.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 30mm | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CMF3.1012.12 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | - | - | 12.500013g | - | - | - | 2.5A | 6A | - | 250VAC | - | Bulk | - | CMF3 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | Right Angle | IP40 | 24.3mm | 2.5A | - | - | 250V | CCC, cULus, VDE | 3 | - | - | - | - | - | 250V | 2.5A | - | IEC 320-C6 | 1 | 6A | - | SPST | Unfiltered - Commercial | No | No | - | Switch On-Off | - | - | 57.9mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6200.4315 Schurter Inc. | 111 | - | - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 12.000013g | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 28.5mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | - | 10A | 1 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | 30mm | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC22.9121.111 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 10A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6110.4112 Schurter Inc. | 7 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 7.200013g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 120°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | 250V | 15A | - | IEC 320-C16 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6110.4312 Schurter Inc. | 33 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 7.800003g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | IEC 320-C16 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3-101-141 Schurter Inc. | 48 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 2016 | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | 100nF | 250V | - | - | - | - | - | - | - | IP40 | - | 2A | - | - | - | CQC, cURus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6432.0153.15 Schurter Inc. | 14 |
| - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 49.999997g | - | TIN | - | - | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | Male, Female | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | Straight | - | - | 10A | - | - | 500mV | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 90.60mm | PLUG | - | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.5064 Schurter Inc. | 264 |
| - | 10 Weeks | - | Flanges | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 161.000004g | - | - | - | - | - | - | 250VAC | - | Bulk | - | FKID | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | IP40 | 67mm | 6A | - | - | - | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 40.00mm x 29.50mm | SOCKET | - | 800 μH | 250V | 6A | SNAP | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | 0.315 8.00mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() KD14.1101.151.21 Schurter Inc. | In Stock | - | Datasheet | - | - | - | Panel Mount, Flange | - | - | - | Thermoplastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | 125VAC | Bulk | - | KD | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | 250V | CCC, CSA, ENEC, UR | - | - | Rectangular - 75.50mm x 27.50mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Sold Separate | Switch On-Off | Terminating Cover | - | - | - | 0.315 8.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 5120.1307.1 Schurter Inc. | 53 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | - | - | - | Male | - | 0F | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9213.13 Schurter Inc. | 104 |
| - | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 11.800007g | Thermoplastic | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 31.45mm | 15A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | SOCKET | 250V | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | 32.9mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5003.2111.1 Schurter Inc. | 17 |
| Datasheet | 9 Weeks | - | - | - | 125 | - | - | - | 41.999989g | - | - | - | 15A | - | 125V | 125VDC | - | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Pins | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 61mm | 3A | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | Custom Connection | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.3212 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 17.300013g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KEA-Print | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight/Right Angle | IP40 | 41.4mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 36mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0201.413 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | Metal | 95.760011g | - | - | - | 2A | 2A | 250V | 250VAC | - | Bulk | - | 5707 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 2 | 85°C | -25°C | - | - | - | - | 250V | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | 2A | - | - | - | cULus, ENEC | - | - | Rectangular - 36.00mm x 33.50mm | - | - | - | - | - | - | IEC 320-C18 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() DC22.1111.111 Schurter Inc. | 30 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 1A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 10 mH | 250V | - | SNAP | IEC 320-C14 | - | 1A | 1 | SPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0016 Schurter Inc. | 64 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |