- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6422.0053.15 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 24.999999g | - | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 46.70mm | PLUG | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6423.0251.30 Schurter Inc. | 17 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 37.899996g | - | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4312.0007 Schurter Inc. | 44 |
| Datasheet | 9 Weeks | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | 4761 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | White | - | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | cURus, ENEC | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Gasket | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.2023 Schurter Inc. | 27 | - | - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 17.300013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | KEA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1201.51 Schurter Inc. | 115 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.70mm x 19.70mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6421.0051.10 Schurter Inc. | 32 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 25.499999g | - | TIN | - | - | - | - | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 53.60mm | PLUG | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6422.0053.25 Schurter Inc. | 40 |
| Datasheet | 21 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | PLASTIC | - | 24.999999g | - | - | - | - | - | - | 250VAC | Bulk | FELCOM 64 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 46.70mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | 10A, 250V | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD12.9121.111 Schurter Inc. | 100 | - | Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | DD12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | 10A | ENEC, CSA | 250V | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.80mm x 49.30mm | - | 300 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.1011 Schurter Inc. | 78 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.300012g | - | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 15A | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.031 0.79mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.2017 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.499989g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 15A | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6424.0153.10 Schurter Inc. | 36 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 35.000009g | - | TIN | - | - | - | 250V | 250VAC | Bulk | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 57.00mm | PLUG | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0603.313.01 Schurter Inc. | 48 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 5707 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 125V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 33.50mm | - | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() CD21.4599.151 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | - | Bulk | CD | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | 2A, 125/250VAC | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.7204 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 65.999986g | - | - | - | - | - | - | 250VAC | Bulk | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 2A | - | - | CCC, cULus, ENEC | - | - | Rectangular - 30.30mm x 34.30mm | PLUG | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 36.5mm | - | 44.3mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2201.61 Schurter Inc. | 33 |
| Datasheet | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | - | 250VAC | Bulk | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.70mm x 19.70mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.1182 Schurter Inc. | 120 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 250V | 250VAC | Bulk | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.4102.201 Schurter Inc. | 7 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Metal | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | 250VAC | Bulk | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 6A | - | 250V | CQC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.0221.31 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Through Hole | - | Module | - | POLYETHYLENE | - | 14.94g | - | - | - | - | - | 250V | 250VAC | Bulk | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CDE4.4199.151 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | 250VAC | Bulk | CD | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CD41.4599.151 Schurter Inc. | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | - | Bulk | CD | - | yes | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 67.50mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | 6A, 125/250VAC | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |