- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Coupling Type | Connector Style | Current | Throw Configuration | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4302.2104 Schurter Inc. | 37 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 18.600009g | - | 10A | - | 250V | 250VAC | Bulk | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | Black | Male | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 42.00mm | SOCKET | 250V | - | IEC 320-C14 | 15A | DPST | Unfiltered - Commercial | Red | No | - | - | Switch On-Off, Illuminated | - | - | - | 2.5mm | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6145.2831.000 Schurter Inc. | 30 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | 15A | DPST | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6145.2770.000 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | 15A | DPST | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KD14.4101.307 Schurter Inc. | 30 |
| - | 13 Weeks | - | - | Module | - | - | - | 38.899997g | - | 10A | 10A | - | 250VAC | Bulk | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD14.4301.151 Schurter Inc. | 30 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 39.699992g | - | 10A | 10A | - | 250VAC | Bulk | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD13.1132.105 Schurter Inc. | 37 |
| - | 13 Weeks | - | - | - | - | - | - | 37.000012g | - | 10A | 10A | - | 250VAC | Bulk | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD24.1101.151 Schurter Inc. | 37 |
| Datasheet | 13 Weeks | - | - | Module | - | - | - | 37.000012g | - | 10A | 10A | - | 250VAC | Bulk | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | IEC 320-C14 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.0885.0010.01 Schurter Inc. | In Stock | - | - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 62.00001g | - | 16A | 20A | - | 250VAC | Bulk | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | IEC 320-C20 | 20A | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() CE36.5100.151 Schurter Inc. | 33 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | 250VAC | Bulk | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | SOCKET | 250V | SNAP | IEC 320-C14 | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.0022.731 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | 10A | 10A | - | 250VAC | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0882.211 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | 2A | 2A | - | 250VAC | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | 125V | - | IEC 320-C14 | 2A | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0861.830 Schurter Inc. | 50 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | - | 15A | - | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.1153.151 Schurter Inc. | In Stock | - | - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 81.000002g | TIN/TIN COPPER | - | - | 250V | 250VAC | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | - | Male | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 111.3mm | 1A | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | 250V | - | IEC 320-C14 | 1A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.1034.811 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 80.000001g | - | - | 15A | - | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | IEC 320-C14 | 15A | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4303.5203 Schurter Inc. | 33 |
| - | 10 Weeks | - | - | Module | - | - | Thermoplastic | 66.300009g | - | - | - | 250V | - | - | KFC | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | 69.2mm | 2A | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | No | Yes | - | - | - | 58.3mm | 30mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF11.3714.0013.01 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 56.699046g | - | 10A | 7A | - | 250VAC | Bulk | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | IEC 320-C14 | 7A | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.0470.7110.1 Schurter Inc. | 33 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 90.000012g | - | 10A | 15A | - | 250VAC | Bulk | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | 3 | - | Rectangular - 30.80mm x 75.50mm | - | 250V | - | IEC 320-C14 | 15A | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.4253.153 Schurter Inc. | 7 |
| - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 80.000001g | TIN/TIN COPPER | - | - | 250V | 250VAC | Bulk | FELCOM 54 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | 111.3mm | 4A | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | 250V | - | IEC 320-C14 | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5432.6253.301 Schurter Inc. | In Stock | - | - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 99.999994g | TIN/TIN COPPER | - | - | 250V | 250VAC | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | Male, Female | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 143.5mm | 6A | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 121.60mm | - | 250V | - | IEC 320-2-2/F; IEC 320-C14 | 6A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | 30mm | - | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC11.0021.206 Schurter Inc. | 128 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 18.499992g | - | 10A | - | - | 250VAC | Bulk | DC11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | 250V | - | IEC 320-C14 | 15A | - | Unfiltered - Commercial | - | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - |