- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Current
- Filter Type
- Flammability Rating
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
Attribute column
Manufacturer
Schurter Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Body Depth | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6163.0007 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | 18.799986g | - | 16A | - | - | - | - | 250VAC | Bulk | - | 1621 | - | - | Active | Vendor Undefined | Screw | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Rectangular - 32.40mm x 24.40mm | - | - | - | - | SNAP | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6162.0158 Schurter Inc. | 63 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 0158 | - | PA6 | - | Polyamide | 10.399994g | - | 10A | - | - | - | 250V | 250VAC | Bulk | - | 6061 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 27.60mm x 19.90mm | - | 250V | - | 15A | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.3100 Schurter Inc. | 293 | - | - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | Thermoplastic | - | 12.000013g | - | 10A | - | - | - | - | 250VAC | Bulk | - | 6600-3 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 70°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | - | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 50mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3-100-776 Schurter Inc. | 120 | - | Datasheet | 12 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 15A | - | - | - | 250VAC | Bulk | 2016 | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | 100nF | 250V | - | - | - | - | - | - | IP40 | - | 10A | - | - | - | CQC, cURus, ENEC | - | - | - | - | - | - | Rectangular - 29.00mm x 21.50mm | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6110.4310 Schurter Inc. | 116 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | THERMOPLASTIC | - | - | 7.800003g | - | 10A | - | - | - | 250V | 250VAC | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 120°C | -25°C | - | Male | - | - | - | - | - | - | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | CCC,CUL,UL | - | CCC, cULus, ENEC | 1.181 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.906 inch | - | 1.122 inch | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | 15A | - | IEC 320-C16 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.5333 Schurter Inc. | 42 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | 53g | - | 2A | 2A | - | - | - | 250VAC | Bulk | - | KFB2 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | - | 2A | - | - | - | CCC, cULus, ENEC | - | 3 | - | - | - | - | Rectangular - 28.50mm x 43.00mm | - | 250V | - | - | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Switch On-Off | - | Shielded | 59mm | - | 30.5mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4310.0030 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Polyamide | 21.799989g | - | 10A | - | 120°C | -25°C | 250V | 250VAC | Bulk | - | 8101 | - | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | 3 | - | - | Grey | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | CSA, VDE | - | cCSAus, PSE, TUV, VDE | 1.161 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.866 inch | - | 2.165 inch | - | - | - | - | - | SNAP | IEC 320-C15 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5008.2001 Schurter Inc. | 30 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 17.290006g | - | - | - | - | - | - | 250VAC | Bulk | - | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 2 | 85°C | -25°C | - | Receptacle | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | 1A | - | - | 250V | cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 27.20mm x 18.00mm | - | 250V | - | - | - | IEC 320-C8, Non-Polarized | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | 18mm | - | 27.2mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1506.0 Schurter Inc. | 46 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | - | 41.999989g | - | - | 10A | - | - | 250V | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | 3 | - | - | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5120.1503.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | - | 41.999989g | - | - | 4A | - | - | 250V | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | 3 | - | - | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 4A | - | - | - | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6163.0009 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | POLYAMIDE | - | - | 18.729991g | - | 16A | - | - | - | - | 250VAC | Bulk | - | 1621 | e3 | - | Active | Vendor Undefined | Screw | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 32.40mm x 24.40mm | - | - | - | - | SNAP | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0036 Schurter Inc. | 30 |
| - | 13 Weeks | - | Panel | Panel Mount, Snap-In | - | - | PA6 | - | - | - | - | 2.5A | 7A | - | - | 250V | 250VAC | Bulk | - | 2578 | e3 | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | 2 | - | - | - | Male | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | ENEC, VDE | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() KP01.1452.01 Schurter Inc. | 37 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | Thermoplastic | 28.349523g | - | - | - | - | - | - | 250VAC | Bulk | - | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 31.2mm | 10A | 60Hz | - | 250V | CCC, CSA, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Variable Size | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Terminating Cover | 36mm | 56.1mm | 56.1mm | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.5337 Schurter Inc. | 44 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | THRMOPLASTIC | - | Thermoplastic | 79g | - | - | - | - | - | - | 250VAC | Bulk | - | KFB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 6A | - | - | 250V | CCC, cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 28.50mm x 43.00mm | - | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded | 59mm | 59mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2212.51 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | BOARD AND PANEL | - | - | PBTB | - | - | 18.100008g | - | - | - | - | - | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | TIN/TIN COPPER | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | 10A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4710.5014 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | - | - | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | 3 | - | - | Black | Receptacle | - | - | 250V | - | - | - | - | - | - | - | - | 16A | - | - | - | CCC, cURus, ENEC | - | - | - | - | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8843.8923.1 Schurter Inc. | 2644 |
| Datasheet | 20 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | PLASTIC | - | - | 99.999994g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 8843-8 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Female | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | Straight | - | 73.5mm | 10A | 60Hz | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | - | - | - | - | - | Square - 33.30mm x 33.30mm | SOCKET | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate, Twin Fused | - | - | Shielded | 37.5mm | - | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DF11.1089.0010.01 Schurter Inc. | 3560 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | Thermoplastic | 56.699046g | - | 10A | 15A | - | - | 250V | 250VAC | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | - | 10A | - | - | 250V | cULus, ENEC | - | - | - | - | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5411.4253.103 Schurter Inc. | 24 |
| - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | - | 69.99999g | TIN/TIN COPPER | - | - | - | - | 250V | 250VAC | Bulk | - | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | - | Male | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 86.2mm | 4A | - | - | - | cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Rectangular - 27.60mm x 63.00mm | - | 250V | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 28.5mm | - | 30mm | 0.039 1.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6220.5230 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 15.349991g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |