- Filter Type
- Termination Style
- Length
- Mounting Type
- Factory Lead Time
- Mount
- Termination
- Applications
- Approval Agency
- Configuration
- Operating Temperature
- Series
Attribute column
Manufacturer
Schurter Power Line Filter Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Leakage Current-Max | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Additional Feature | Capacitance | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Frequency | Number of Conductors | Termination Style | Voltage - Rated AC | Approval Agency | Physical Dimension | Operating Frequency | Configuration | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Current | Filter Type | Rated Current | Rated Voltage | Leakage Current (Max) | Frequency - Operating | High Pot | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5500.2014 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Through Hole | Through Hole | - | 32.000006g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | FPP-02 | e3 | yes | Active | Vendor Undefined | PC Pins | - | Tin (Sn) | - | - | General Purpose | - | INDUCTANCE 40 MILLIHENRY | - | - | 45mm | - | 500mA | 60Hz | - | PC Pins | 125V 250V | cURus, ENEC, VDE | L45.0XB24.0XH17.5 (mm)/L1.772XB0.945XH0.689 (inch) | - | Single Stage | 40mH | 250μA | 250V | 500mA | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 24mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2030 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | 65.000013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMLB-41 | - | yes | Active | Vendor Undefined | Quick Connect | - | TIN COPPER/TIN | - | - | General Purpose | - | INDUCTANCE 0.3 MILLIHENRY | 68nF | 125V | 67mm | - | 10A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L42.0XB29.0XH25.0 (mm)/L1.654XB1.142XH0.984 (inch) | - | Single Stage | 300μH | 250μA | 250V | 10A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 46mm | 29mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2029 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | 65.000013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -25°C~100°C | Bulk | - | FMLB-41 | - | yes | Active | Vendor Undefined | Quick Connect | - | TIN COPPER/TIN | - | - | General Purpose | - | INDUCTANCE 0.8 MILLIHENRY | - | - | 67mm | - | 6A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L42.0XB29.0XH25.0 (mm)/L1.654XB1.142XH0.984 (inch) | - | Single Stage | 800μH | 250μA | 250V | 6A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 46mm | 29mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2025 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | PCB, Through Hole | Through Hole | - | 115.000011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMAB-72 | e3/e2 | yes | Active | Vendor Undefined | PCB | - | TIN/TIN COPPER | - | - | General Purpose | - | INDUCTANCE 0.65 MILLIHENRY | - | 250V | 34.5mm | - | 16A | 60Hz | - | PC Pins | 125V 250V | cURus, ENEC, VDE | L70.0XB34.5XH25.5 (mm)/L2.756XB1.358XH1.004 (inch) | - | Single Stage | 650μH | 500μA | 250V | 16A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | 25.5mm | 70mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2094 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Flanges | Chassis Mount | Aluminum | 212.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMLB-51 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | - | Medical | - | INDUCTANCE 14 MILLIHENRY | - | - | - | - | 2A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L66.0XB51.0XH32.0 (mm)/L2.598XB2.008XH1.26 (inch) | - | Single Stage | 14mH | 500μA | 250V | 6A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 51mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5500.2083 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | 212.000002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMLB-51 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect | 1MOhm | TIN/TIN COPPER | - | - | Medical | - | INDUCTANCE 5 MILLIHENRY | - | - | - | - | 10A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L66.0XB51.0XH32.0 (mm)/L2.598XB2.008XH1.26 (inch) | - | Single Stage | 5mH | 5μA | 250V | 10A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 51mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2065 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | 929.864358g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMAB | - | - | Active | Vendor Undefined | Terminal Block | - | - | 100°C | -25°C | General Purpose | - | - | - | 125V | 106mm | - | 20A | 60Hz | - | Terminal Block | 125V 250V | cURus, ENEC, VDE | - | - | Single Stage | 3.5mH | 5.2mA | 250V | 20A | 20A | Single Phase | - | - | - | 50/60Hz | - | 58mm | 137mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2003 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis, Through Hole | Through Hole | - | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | FPP-01 | e3/e2 | yes | Active | Vendor Undefined | PC Pins | - | TIN/TIN COPPER | - | - | General Purpose | - | INDUCTANCE 1.5 MILLIHENRY | 15nF | 250V | 25mm | - | 4A | 60Hz | - | PC Pins | 125V 250V | cURus, ENEC, VDE | L25.0XB25.0XH25.0 (mm)/L0.984XB0.984XH0.984 (inch) | - | Single Stage | 1.5mH | 250μA | 250V | 4A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 25mm | 25mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() FMAC-091F-8010 Schurter | In Stock | - | - | - | Chassis, Chassis Mount | Chassis Mount | - | 4.750019 kg | UL, VDE, IEC/EN | 2 | - | - | - | - | SCHURTER Inc. | - | Chassis Mount | - | - | Bulk | - | Active | - | Compliant | - | 10.472 lbs | - | 480 V | 480 VAC | -25°C ~ 100°C | - | - | FMAC ECO | - | - | - | - | - | - | - | - | - | Inverters, Power Drive Systems | - | - | - | - | - | - | - | - | - | Screw | 480V | ENEC | - | 50 Hz, 60 Hz | Single Stage | 550µH | 0 mA to 15 mA | - | - | 80 A | 3-Phase Single-Stage Filter | - | - | - | 50 ~ 60Hz | - | - | - | - | - | - | - | - | - | ||
![]() 5500.2604.01 Schurter | In Stock | - | - | 10 Weeks, 3 Days | - | PANEL MOUNT | - | - | UL; ENEC-10 | 10 | SCHURTER AG | 0.5 mA | 5500.2604.01 | + 100 C | - | - 40 C | Screw Mounts | 100 °C | -25 °C | - | Active | - | 5.69 | - | Yes | 7.054792 oz | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 12 A | - | - | Quick Connect | - | - | L66.0XB51.0XH31.0 (mm)/L2.598XB2.008XH1.22 (inch) | 60Hz Hz | - | 580 uH | - | - | - | - | 1-Phase Two-Stage Filter | 12 A | 250 V | - | - | - | 31 mm | 66 mm | 51 mm | - | - | - | - | - | ||
![]() 5500.2067 Schurter | In Stock | - | - | 7 Weeks | - | PANEL MOUNT | - | - | UL; CUL; VDE; ENEC-10 | 1 | SCHURTER AG | 5.6 mA | 5500.2067 | + 100 C | - | - 25 C | - | 100 °C | -25 °C | - | Active | - | 5.69 | - | Yes | 2.138 lbs | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE 1.5 MILLIHENRY | 2200 pF | - | - | compliant | 50 A | - | - | Screw | - | - | L151.0XB101.0XH56.0 (mm)/L5.945XB3.976XH2.205 (inch) | 60Hz Hz | - | 1.5 mH | 5.6 mA | - | - | - | 1-Phase Single-Stage Filter | 50 A | 250 V | - | - | - | 56 mm | 151 mm | 101 mm | - | - | - | - | - | ||
![]() 5500.2624.01 Schurter | In Stock | - | - | 10 Weeks, 3 Days | Flanges | PANEL MOUNT | - | - | UL; ENEC-10 | 4 | SCHURTER AG | 0.5 mA | 5500.2624.01 | + 100 C | - | - 40 C | Screw Mounts | 100 °C | -25 °C | - | Active | - | 5.69 | Compliant | Yes | 1.532 lbs | - | - | 250 VAC | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | Male | - | - | - | 156 mm | compliant | 12 A | - | - | Quick Connect | - | - | L131.0XB58.0XH46.0 (mm)/L5.157XB2.283XH1.811 (inch) | 60Hz Hz | - | 3.25 mH | - | 250 V | - | - | 1-Phase Two-Stage Filter | 12 A | 250 V | - | - | - | 46 mm | 131 mm | 58 mm | - | - | - | - | - | ||
![]() 5500.2620.01 Schurter | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | + 100 C | - | - 40 C | Screw Mounts | - | - | - | - | - | - | - | - | 6.349313 oz | - | - | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | Quick Connect | - | - | - | - | - | 22 mH | - | - | - | - | 1-Phase Two-Stage Filter | - | - | - | - | - | 31 mm | 66 mm | 51 mm | - | - | - | - | - | ||
![]() 5500.2622.01 Schurter | In Stock | - | - | 7 Weeks | - | PANEL MOUNT | - | - | UL; ENEC-10 | 5 | SCHURTER AG | 0.5 mA | 5500.2622.01 | - | - | - | - | 100 °C | -25 °C | - | Active | - | 2.26 | Details | Yes | 14.109585 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | L87.0XB52.0XH46.0 (mm)/L3.425XB2.047XH1.811 (inch) | 60Hz Hz | - | - | - | - | - | - | 1-Phase Two-Stage Filter | 6 A | 250 V | - | - | - | 46 mm | 87 mm | 52 mm | - | - | - | - | - | ||
![]() 5500.2220 Schurter | In Stock | - | - | - | Flanges | - | - | - | - | 4 | - | - | - | + 100 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | Compliant | - | 2.006 lbs | - | - | 250 VAC | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | Male | - | 4700 pF | - | 157 mm | - | 24 A | - | - | Quick Connect | - | - | - | - | - | 2 mH | 0.5 mA | 250 V | - | - | 1-Phase Two-Stage Filter | - | - | - | - | - | 48 mm | 130 mm | 58 mm | - | - | - | - | - | ||
![]() FMBC-0994-1000 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis, Chassis Mount, Screw | Chassis Mount | - | 1.050066kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Box | 2008 | FMBC ECO | e3 | - | Active | Vendor Undefined | Terminal Block | - | Tin (Sn) | - | - | Inverters, Power Drive Systems | - | - | - | 480V | 101mm | - | 10A | 60Hz | 3 | Terminal Block | 480V | cURus, ENEC, VDE | - | - | Two Stage | 2.3mH | - | 480V | 10A | - | Three Phase (Delta) | - | - | 5mA | 50/60Hz | - | 50mm | 255mm | - | No | No SVHC | ROHS3 Compliant | - | IP20 | ||
![]() 5500.2074 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMLB-09 | - | yes | Active | Vendor Undefined | Quick Connect | 1MOhm | TIN COPPER/TIN | - | - | Medical | - | INDUCTANCE 0.64 MILLIHENRY | - | - | - | - | 16A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L50.0XB45.0XH28.6 (mm)/L1.969XB1.772XH1.126 (inch) | - | Single Stage | 640μH | 5μA | 250V | 16A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 45mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2084 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis, Chassis Mount, Flanges | Chassis Mount | - | 207.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMLB-51 | - | yes | Active | Vendor Undefined | Quick Connect | 1MOhm | TIN COPPER/TIN | - | - | Medical | - | INDUCTANCE 2 MILLIHENRY | - | - | - | - | 16A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L66.0XB51.0XH32.0 (mm)/L2.598XB2.008XH1.26 (inch) | - | Single Stage | 2mH | 5μA | 250V | 16A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 51mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5500.2096 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Flanges | Chassis Mount | Aluminum | 207.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMLB-51 | - | - | Active | Vendor Undefined | Quick Connect | - | - | - | - | Medical | - | INDUCTANCE 2 MILLIHENRY | - | - | - | - | 2A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L66.0XB51.0XH32.0 (mm)/L2.598XB2.008XH1.26 (inch) | - | Single Stage | 2mH | 500μA | 250V | 16A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 51mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5500.2073 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 121.99999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Bulk | - | FMLB-09 | - | yes | Active | Vendor Undefined | Quick Connect | - | TIN COPPER/TIN | - | - | Medical | - | INDUCTANCE 0.82 MILLIHENRY | - | - | - | - | 10A | 60Hz | - | Quick Connect | 125V 250V | cURus, ENEC, VDE | L50.0XB45.0XH28.6 (mm)/L1.969XB1.772XH1.126 (inch) | - | Single Stage | 820μH | 5μA | 250V | 10A | - | Single Phase | - | - | - | 50/60Hz | 2700 V | - | 45mm | - | No | - | ROHS3 Compliant | Lead Free | - |