- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Base Product Number
- Composition
- Current - Gate Trigger (Igt) (Max)
- Current - Hold (Ih) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Current - On State (It (AV)) (Max)
Attribute column
Manufacturer
Schurter Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of SCRs/Diodes | Package | Product Status | RoHS | Voltage-Off State | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Structure | Current - On State (It (AV)) (Max) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 99.01 Schurter | In Stock | - | - | Chassis Mount | TO-200AF | - | - | Infineon Technologies | 1 SCR | Bulk | Obsolete | - | 7.5 kV | 125°C (TJ) | - | - | - | - | - | - | - | - | - | 2.5 V | 35000A @ 50Hz | 350 mA | 350 mA | 2600 A | Single | 1660 A | - | - | - | ||
![]() 40.1015 Schurter | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | RN73R2A | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±25ppm/°C | 120 kOhms | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | AEC-Q200 | ||
![]() 40.1011 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |