- Approvals
- Current Rating
- Factory Pack Quantity
- Filter Type
- Height
- Leakage Current
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Frequency
- RoHS
Attribute column
Manufacturer
Schurter Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Series | Current Rating | Termination Style | Operating Frequency | Leakage Current | Filter Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-150-008 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 32 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-012 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 6 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-002 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 6 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-001 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 3 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-003 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 10 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-014 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 12 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-016 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 20 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-004 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 12 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-017 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 25 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-013 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 10 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-011 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 3 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-006 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 20 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-007 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 25 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-015 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 16 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-005 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 16 A | Screw | 60 Hz | 1.31 mA | Standard version | 159.1 mm | 44 mm | 100.8 mm | ||
![]() 3-150-018 Schurter | In Stock | - | Datasheet | ENEC15, UL Recognized | 12 | + 100 C | - 40 C | DIN Rail | RoHS Compliant | 300 VAC, 520 VAC | FPAC | 32 A | Screw | 60 Hz | 1.31 mA | Standard version HP | 159.1 mm | 44 mm | 100.8 mm |