- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- ECCN Code
- HTS Code
- Number of Switches
- Switch Action
- Switch Function
- Switch Type
- Circuit Configuration
Attribute column
Manufacturer
Schurter Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Subcategory | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Product Type | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Legend | Switch Action | Number of Switches | Operating Force-Max | Contact Bounce Time-Max | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Circuit Configuration | Product Category | Height | Length | Body Height | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1068.1012.1110001 Schurter Inc. | In Stock | - | Datasheet | - | Front, Panel | Panel Mount, Front or Rear | - | - | - | 99.988768mg | Aluminium | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | - | Obsolete | Vendor Undefined | - | EAR99 | - | 8536.50.90.33 | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 78mm | - | 200mA | Pin Header | - | - | Matrix | SPST | - | 7.5Ohm | 0.2A | - | - | - | - | 200mA | Illuminated | 50V | Piezo | 200mA | 3 N | Illuminated, LED | - | .2A@50VDC | 0.02A @ 50VDC | Telephone Format | MOMENTARY | 12 | - | - | Metal | 3 x 4 | Fixed | 20,000,000 Cycles | Silver | Anti-Vandal | Black | - | - | 11.33mm | 97mm | - | - | ROHS3 Compliant | Dust Tight, IP69K, Water Resistant, Waterproof | ||
![]() 1068.1016.1110001 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, Front or Rear | Aluminum | - | - | 99.988768mg | Aluminium | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | - | Obsolete | Vendor Undefined | - | EAR99 | - | 8536.50.90.33 | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | 200mA | Pin Header | - | - | Matrix | SPST | - | 7.5Ohm | 0.2A | - | - | - | - | 200mA | Illuminated | 50V | Piezo | 200mA | 3 N | LED | - | .2A@50VDC | 0.02A @ 50VDC | Telephone Format, Function Keys | MOMENTARY | 16 | - | - | Metal | 4 x 4 | Fixed | 20,000,000 Cycles | Silver | Anti-Vandal | Black | - | - | 11.33mm | 97mm | - | - | ROHS3 Compliant | IP69K | ||
![]() 0868.0926 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | Schurter | - | 200 | - | Schurter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | ||
![]() 1301.9323.25 Schurter Electronic Components | In Stock | - | Datasheet | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | 100000 Cycle(s) | - | SCHURTER AG | - | 1301 | - | - | 70 °C | -20 °C | Obsolete | - | - | - | - | - | EAR99 | - | 8536.50.90.40 | - | TAPE AND REEL | - | - | unknown | - | - | 6.2 mm | 6.2 mm | - | SPST | - | - | 0.05 A | IP40 | 12 V | - | SOLDER | - | - | - | KEYPAD SWITCH | - | - | - | - | .05A@12VDC | - | - | MOMENTARY | 1 | 1.6 N | 10 ms | - | - | - | - | - | - | - | 1X1 | - | - | - | 2 mm | - | - | - | ||
![]() 1041.3500 Schurter Inc. | In Stock | - | Datasheet | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | Obsolete | Vendor Undefined | Connector | EAR99 | LETTERING: NUMERIC KEYPAD | 8536.50.90.40 | - | - | IP65 - Dust Tight, Water Resistant | 66.7mm | - | - | Cable with Connector | - | - | Matrix | SPST | Rectangular - 100.50mm x 67.20mm | - | 0.05A | IK07; IP40; IP65 | - | - | - | - | Non-Illuminated | - | Conductive Rubber | - | 3 N | - | - | .05A@42VDC | 0.05A @ 30VAC/DC | Telephone Format | MOMENTARY-TACTILE | 12 | - | 5ms | Metal | 3 x 4 | Fixed | 1,000,000 Cycles | Silver | Anti-Vandal | Black | 4X3 | - | 15.58mm | 100mm | - | No | ROHS3 Compliant | Dust Tight, IP40, IP65, Water Resistant | ||
![]() 1054.5568 Schurter Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1041.6000 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Rear | - | NO | - | - | - | - | 2000000 Cycle(s) | - | - | - | - | - | - | - | - | - | -25°C~85°C | - | Obsolete | Vendor Undefined | - | EAR99 | LETTERING: GERMAN | 8536.50.90.40 | - | - | IP65 - Dust Tight, Water Resistant | 100.5mm | - | - | Cable with Connector | - | 100 mm | Matrix | SPST | Rectangular - 100.50mm x 100.50mm | - | 0.1A | - | - | 42V | - | 50mA | Non-Illuminated | 42V | Conductive Rubber | - | 3 N | - | - | .1A@42VDC | 0.05A @ 30VAC/DC | Telephone Format, Function Keys | MOMENTARY | 16 | - | 5ms | Metal | 4 x 4 | Fixed | 1,000,000 Cycles | Silver | Anti-Vandal | Black | 4X4 | - | 15.58mm | 100.5mm | - | No | ROHS3 Compliant | IP40 | ||
![]() 1041.3000.002 Schurter Inc. | In Stock | - | - | - | Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1041.6503 Schurter Inc. | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1041.3100 Schurter Inc. | In Stock | - | Datasheet | - | Front | Panel Mount, Front | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | Obsolete | Vendor Undefined | - | EAR99 | LETTERING: ENGLISH | 8536.50.90.40 | - | - | IP65 - Dust Tight, Water Resistant | 100.5mm | - | - | Cable with Connector | - | 100 mm | Matrix | SPST | Rectangular - 100.50mm x 100.50mm | - | 0.05A | - | - | - | - | - | Non-Illuminated | - | Conductive Rubber | - | 3 N | - | - | .05A@42VDC | 0.05A @ 30VAC/DC | Telephone Format, Function Keys | MOMENTARY-TACTILE | 16 | - | 5ms | Metal | 4 x 4 | Fixed | 1,000,000 Cycles | Silver | Anti-Vandal | Black | 4X4 | - | 15.58mm | 100.5mm | - | No | ROHS3 Compliant | IP40 | ||
![]() 1041.6500 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | 2000000 Cycle(s) | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | Obsolete | Vendor Undefined | Connector | EAR99 | LETTERING: GERMAN | 8536.50.90.40 | - | - | IP65 - Dust Tight, Water Resistant | 66.7mm | - | - | Cable with Connector | - | - | Matrix | SPST | Rectangular - 100.50mm x 67.20mm | - | 0.1A | IK07; IP40; IP65 | - | - | - | - | Non-Illuminated | - | Conductive Rubber | - | 3 N | - | - | .1A@42VDC | 0.05A @ 30VAC/DC | Telephone Format | MOMENTARY | 12 | - | 5ms | Metal | 3 x 4 | Fixed | 1,000,000 Cycles | Silver | Anti-Vandal | Black | 4X3 | - | 15.58mm | 100mm | - | No | ROHS3 Compliant | Dust Tight, IP40, IP65, Water Resistant | ||
![]() 1041.6100 Schurter Inc. | In Stock | - | - | - | - | Panel Mount, Rear | - | NO | - | - | - | - | 2000000 Cycle(s) | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | Obsolete | Vendor Undefined | - | EAR99 | LETTERING: ENGLISH | 8536.50.90.40 | - | - | IP65 - Dust Tight, Water Resistant | 100.5mm | - | - | Cable with Connector | - | 100 mm | Matrix | SPST | Rectangular - 100.50mm x 100.50mm | - | 0.1A | - | - | - | - | - | Non-Illuminated | - | Conductive Rubber | - | 3 N | - | - | .1A@42VDC | 0.05A @ 30VAC/DC | Telephone Format, Function Keys | MOMENTARY | 16 | - | 5ms | Metal | 4 x 4 | Fixed | 1,000,000 Cycles | Silver | Anti-Vandal | Black | 4X4 | - | 15.58mm | 100.5mm | - | No | ROHS3 Compliant | IP40 | ||
![]() 1041.7000 Schurter Inc. | In Stock | - | - | - | - | - | Metal | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 8536.50.90.40 | - | - | - | - | unknown | - | - | 86.7mm | 85 mm | - | SPST | - | - | 0.05A | IK07; IP40; IP65 | 42V | - | SOLDER | - | - | - | KEYBOARD | - | - | - | - | .05A@42VDC | - | - | MOMENTARY | 6 | 3 N | 5ms | - | - | - | - | - | - | - | 2X3 | - | - | - | 5.08mm | - | ROHS3 Compliant | - |