- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Actuator Type
- ElectricalLife
- Switch Function
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Mounting Type
Attribute column
Manufacturer
Schurter Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Center Contact Material | End Contact Material | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Lead Length | Operating Supply Voltage | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Function | Actuator Diameter | Actuator Travel | Switch Action | Outside Diameter | Operating Force-Max | Bushing Diameter | Contact Voltage Rating (AC) | Actuator Finish | Product | Contact Voltage Rating (DC) | Lamp Type | Features | IP Rating | Diameter | Height | Length | Width | Thickness | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.3046.7 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 5.000005g | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | PSE | - | - | Obsolete | Vendor Undefined | Wire Leads | EAR99 | - | Piezo | - | - | - | - | - | - | - | - | 48V | 1A AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Wire Leads | 32V | - | - | Round, Button, Flush | - | - | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.6621.1120000 Schurter Inc. | In Stock | - | Datasheet | 11 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | - | - | Stainless Steel | Stainless Steel | 18.143695g | Stainless Steel | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal | 2 | - | - | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | 5A AC | BOX | Vertical | IP40 | 22mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | UL | - | Round, Button, Flush | - | - | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100MOhm | - | - | - | - | - | - | 250V | - | 5A | - | - | - | - | 1,500,000 Cycles | - | 5A | - | 4.5 N | Illuminated | - | 5A | - | - | - | 15.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 22mm | 101.6mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | IP40, IP67 | ||
![]() 1241.7236.1121000 Schurter Inc. | In Stock | - | - | - | - | Front, Panel | Panel Mount, Front | Metal | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | MSM LA CS | - | - | Obsolete | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal, Illuminated | - | - | - | - | Red | - | - | - | 125V | 12A AC/DC | - | - | IP64 - Dust Tight, Water Resistant | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round, Button | - | - | DPST | Off-On | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Red | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | 12A | - | 10 N | LED | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP00, IP64, Water Resistant | ||
![]() 1241.7036.1131000 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | Ceramic | - | - | - | - | 31.751466g | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -25°C~85°C | Bulk | MSM CS | - | - | Obsolete | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal, Illuminated | - | - | - | - | Red | - | 8536.50.70.00 | - | - | 10A AC | BOX | - | IP40 | - | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | - | - | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Red | - | - | 250V | - | - | - | - | - | - | 1,500,000 Cycles | - | 10A | - | - | Illuminated, LED | - | - | - | - | - | - | - | - | - | 4.5 N | - | 250V | - | - | - | - | Ceramic Actuator | - | - | 25.4mm | 127mm | 76.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1241.2903.038 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | PSE HI 22 | - | - | Obsolete | Vendor Undefined | Wire Leads | - | - | Piezo, Anti-Vandal | - | - | 60°C | -20°C | - | - | - | - | 60V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 42V | - | - | Round, Button, Flush | - | - | SPST-NO | Off-Mom | Circular - 21.15mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | SPST | - | - | 20,000,000 Cycles | - | 100mA | - | 5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Embossed Actuator | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.6632.3120066 Schurter Inc. | In Stock | - | - | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | 18.300014g | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | MSM | - | yes | Active | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | 5A AC | - | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | - | - | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1241.2858 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | - | - | - | - | 13.607771g | Stainless Steel | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | MCS | e3 | yes | Active | Vendor Undefined | Solder | EAR99 | - | Anti-Vandal, Illuminated | 2 | Matte Tin (Sn) | - | - | Green, Red | VANDAL PROOF,RED/GREEN LED | - | - | 48V | 125mA DC | - | - | IP65 - Dust Tight, Water Resistant | 21.5mm | - | 125mA | Solder Lug | - | CE | - | Round, Button, Flush | - | - | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.15mOhm | 100000000Ohm | - | - | 2.0 2.2VDC | LED, Red/Green | - | - | - | - | 125mA | - | SPDT, SPST | - | 48V | 1,000,000 Cycles | - | 125mA | - | 3.7 N | Illuminated, LED | Green, Red | - | - | - | N.O.-N.C. | - | - | - | - | - | 0.748 inch | - | - | - | - | - | Tactile Feedback | - | - | 25.4mm | 21.5mm | 152.4mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1241.3058 Schurter Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | 57.000005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | PSE | - | - | Active | Vendor Undefined | - | EAR99 | Wire | - | - | - | 60°C | -20°C | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | IP67 | ||
![]() 1241.3006 Schurter Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | Aluminium | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | PSE | - | - | Active | Vendor Undefined | PC Pin | EAR99 | - | Piezo | - | - | - | - | - | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.33 | - | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | PC Pin | 42V | - | 26mm | Round, Button, Flush | - | - | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Green | 0.1A | - | - | IK02; IP67; IP69K | 60V | - | - | - | - | SPDT, SPST | - | - | - | - | 100mA | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.7036.1124000 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | Ceramic | - | - | - | Stainless Steel | 31.751466g | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MSM CS | - | - | Obsolete | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal, Illuminated | 2 | - | - | - | Blue | - | 8536.50.70.00 | - | - | 5A AC | BOX | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | - | - | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Blue | - | - | 250V | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | 4.5 N | Illuminated, LED | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Actuator | - | - | 38.1mm | 127mm | 76.2mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | IP40, IP65 | ||
![]() 1241.6624.1114000 Schurter | In Stock | - | - | 6 Weeks | - | - | - | - | NO | PANEL MOUNT | - | Stainless Steel | - | Stainless Steel | - | - | Round | - | 200000 Cycle(s) | 10 | SCHURTER AG | Illuminated | 1241.6624.1114000 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | - | Yes | 0.810596 oz | - | 30 VDC | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.50.90.31 | - | - | - | BOX | - | - | - | compliant | 100 mA | - | - | - | 19 mm | - | - | - | - | ON - OFF - ON | - | - | - | - | 0.1 A | - | - | IK07; IP40 | 30 V | - | QUICK CONNECT | - | - | - | BLUE LED | - | - | PUSHBUTTON SWITCH | - | SPDT | - | - | Blue | - | - | - | - | - | - | MOMENTARY | - | 4.5 N | - | - | - | Standard Switches | - | - | - | IP40 | 22 mm | - | - | - | - | 33.4 mm | - | - | - | - | - | - | ||
![]() 1241.7026.1181000 Schurter Inc. | In Stock | - | Datasheet | 7 Weeks | - | Front, Panel | Panel Mount, Front | Ceramic | - | - | - | STAINLESS STEEL | 31.751466g | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -25°C~85°C | Bulk | MSM CS | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal, Illuminated | - | - | - | - | Red | - | 8536.50.70.00 | - | - | 5A AC | BOX | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | - | - | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | Clear (White Filter/Diffuser) | - | 24VDC | LED, Red | IK07; IP65; IP67; IP69K | - | 250V | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | Illuminated, LED | - | 5A | - | - | - | - | 0.9906 mm | - | - | 4.5 N | - | 250V | - | - | - | - | Ceramic Actuator | - | - | 31.75mm | 76.2mm | 76.2mm | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP40, IP67, Waterproof | ||
![]() 1241.2807 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | ZINC DIE CAST | 10.000011g | ZINC DIE CAST | BRASS | BRASS | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | MCS | - | - | Active | Vendor Undefined | - | EAR99 | - | Anti-Vandal | - | - | - | - | - | - | 8536.50.90.31 | - | 48V | 125mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | 125mA | Connector | - | - | 19mm | Round, Button, Flush | - | - | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 100000000Ohm | Silver | 0.125A | - | - | IK05; IP40; IP65 | - | - | - | 125mA | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | A@VAC | .125A@48VDC | - | - | 0.4064 mm | - | - | 3.7 N | - | - | NICKEL | - | - | - | Tactile Feedback | - | - | - | - | - | - | 8.8mm | - | No | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1241.3003 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Aluminium, Anodized | - | 12.333006g | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | PSE | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | - | Piezo | - | - | - | - | Natural | - | 8536.50.90.33 | - | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Quick Connect - 0.250 (6.3mm) | 42V | CE | 20mm | Round, Button, Flush | 1mm | - | SPST-NO | Off-Mom | Circular - 16.20mm Dia | 20Ohm | 10MOhm | Silver | 0.1A | - | - | IK02; IP67; IP69K | 60V | - | - | - | - | SPST | - | - | - | - | 100mA | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | No | No SVHC | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.3257 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | - | Front, Panel | Panel Mount, Front | 100 | - | - | Aluminium, Anodized | Aluminium | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | PSE | - | - | Active | Vendor Undefined | Wire Leads | EAR99 | - | Piezo | 2 | - | - | - | Green, Natural | - | 8536.50.90.33 | 1W | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | Wire Leads | 42V | - | - | Round, Button, Flush | - | - | SPST-NO | Off-Mom | Circular - 22.10mm Dia | - | 10MOhm | Silver | 0.1A | 24VDC | LED, Green | - | 60V | - | - | - | - | SPDT, SPST | - | - | - | - | 100mA | - | 3 N | Illuminated, LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.6924.1124000 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | 125 | - | - | Stainless Steel | Stainless Steel | 30.899988g | Stainless Steel | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -25°C~85°C | Bulk | MSM DP | - | yes | Active | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal, Illuminated | - | - | - | - | Blue | - | 8536.50.70.00 | - | - | 5A AC | BOX | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | - | 24V | DPDT | On-Mom | Circular - 19.10mm Dia | 30mOhm | 100MOhm | - | - | 24VDC | LED, Blue | - | - | 250V | - | 5A | 2 | DP, DPDT | - | - | 1,500,000 Cycles | - | 5A | - | 5 N | LED | - | 5A | - | - | - | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | 25.8mm | 22mm | - | 37.4mm | - | No | No SVHC | ROHS3 Compliant | - | IP40, IP67 | ||
![]() 1241.7031.1120000 Schurter Inc. | In Stock | - | Datasheet | 7 Weeks | - | Front, Panel | Panel Mount, Front | Ceramic | - | - | - | Stainless Steel | 36.28739g | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -25°C~85°C | Bulk | MSM CS | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal | - | - | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | BOX | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button, Flush | - | - | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | - | - | - | - | - | 250V | - | - | - | - | - | - | 1,500,000 Cycles | - | - | - | - | Illuminated | White | 5A | - | - | - | - | - | - | - | 4.5 N | - | 250V | - | - | 125V | - | Ceramic Actuator | - | - | 38.1mm | 127mm | 88.9mm | - | - | - | - | - | ROHS3 Compliant | - | IP40, IP65 | ||
![]() 1241.6633.1111000 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Front, Panel, Snap in | Panel Mount, Front | 100 | - | - | - | - | 37.150009g | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | - | Anti-Vandal, Illuminated | - | - | - | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.90.31 | - | 30V | 100mA DC | BOX | - | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | - | - | 22mm | Round, Button, Flush | - | - | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Silver | 0.1A | 1.9VDC | LED, Red | - | - | - | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | LED | Red | - | - | .1A@30VDC | - | - | - | - | - | 4.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.4mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.6624.1114000E Schurter | In Stock | - | - | 12 Weeks | - | - | - | - | NO | PANEL MOUNT | - | Stainless Steel | - | Stainless Steel | - | - | Round | - | - | 10 | SCHURTER AG | Illuminated | 1241.6624.1114000E | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Compliant | Yes | 0.818003 oz | - | 30 VDC | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 100 mA | - | - | - | - | PUSHBUTTON | - | - | - | ON - OFF - ON | - | 0.05 mΩ | 100000000 Ω | - | 0.1 A | - | - | - | 30 V | - | SOLDER LUG | - | - | - | LED | - | - | PUSHBUTTON SWITCH | - | SPDT | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP40 | 22 mm | 10.5 mm | - | - | - | - | 0.492 inch | - | - | - | - | - | ||
![]() 1241.1113.8098 Schurter | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | 100 | - | Non-Illuminated | - | - | - | Panel Mount | - | - | - | - | - | Details | - | - | - | 48 VDC | - | - | MCS 18 (Ag) | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | Solder Terminal | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - |