- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Actuator Type
- ElectricalLife
- Switch Function
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Ingress Protection
- Mounting Type
Attribute column
Manufacturer
Schurter Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | Rohs Code | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Actuator Diameter | Actuator Travel | Body Color | Number of Switches | Operating Force-Max | Contact Configuration | Contact Bounce Time-Max | Actuator Finish | Product | Contact Voltage Rating (DC) | Features | IP Rating | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.2434.8 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.2802 Schurter Inc. | In Stock | - | - | 15 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | - | - | ZINC DIE CAST | 8.000009g | ZINC DIE CAST | - | BRASS | BRASS | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | MCS | - | Active | Vendor Undefined | - | - | EAR99 | Anti-Vandal | 2 | - | VANDAL PROOF | 8536.50.90.31 | 48V | 125mA DC | BOX | - | IP65 - Dust Tight, Water Resistant | 22mm | - | 125mA | Connector | - | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 100MOhm | - | - | - | - | IK05; IP40; IP65 | - | - | 125mA | SPDT, SPST | - | 48V | 1,000,000 Cycles | - | 125mA | - | 3.7 N | Illuminated | - | - | A@VAC | - | - | - | - | 0.4064 mm | - | - | - | - | - | NICKEL | - | - | Tactile Feedback | - | - | - | 22mm | 21.5mm | 8.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1241.6824.1115000 Schurter | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Stainless Steel | - | Stainless Steel | - | - | - | - | Round | - | - | 10 | SCHURTER AG | Illuminated | 1241.6824.1115000 | 1241 | + 85 C | - 20 C | PCB Mount | Active | 5.72 | Yes | 0.838109 oz | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | 12 A | - | - | - | - | - | - | - | (ON) - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPST | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.3005 Schurter Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Aluminium | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | PSE | - | Active | Vendor Undefined | - | PC Pin | EAR99 | Piezo | - | - | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.33 | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | PC Pin | 42V | - | 26mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | 10000000Ohm | Red | 0.1A | - | - | IK02; IP67; IP69K | 60V | - | - | SPDT, SPST | - | - | - | - | 100mA | - | - | Illuminated | - | 0.1A | 0.1A@42VAC | - | - | 2 | - | 0.0508 mm | RED | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 0.453 inch | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.3259 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | 4 | - | - | 15.999989g | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | PSE | - | Active | Vendor Undefined | - | - | EAR99 | Piezo | - | - | - | 8536.50.90.33 | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | Connector | 42V | - | 22mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.10mm Dia | - | - | Silver | 0.1A | 24VDC | LED, Red | IK02; IP69K | 60V | - | - | SPST | - | - | - | - | - | - | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.6632.1120000 Schurter Inc. | In Stock | - | Datasheet | 20 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | 18.300014g | Stainless Steel | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | MSM | - | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal | - | - | - | 8536.50.70.00 | - | 5A AC | BOX | - | IP40 | 25mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Silver | - | - | - | - | - | 125V | 5A | - | - | - | 1,500,000 Cycles | - | - | - | - | - | - | 5A | 5A@125VAC | - | - | - | - | - | - | - | 4.5 N | - | - | - | - | - | - | - | - | - | 25mm | - | 33.4mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.6623.1131000 Schurter Inc. | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | MSM | - | Obsolete | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | 10A AC | BOX | - | IP40 | - | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | - | 19mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | - | - | 1.9VDC | LED, Red | - | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | LED | Red | - | 10A@250VAC | - | - | - | - | - | - | - | 4.5 N | - | - | - | - | - | - | - | - | - | - | - | 33.4mm | - | 0.492 inch | No | - | ROHS3 Compliant | Lead Free | IP40, IP67 | ||
![]() 1241.6631.1120000 Schurter Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Front, Panel, Snap in | Panel Mount, Front | 125 | - | Stainless Steel | Stainless Steel | 37.450004g | Stainless Steel | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | MSM | - | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal | 2 | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | 5A AC | BOX | Vertical | IP40 | 27.6mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | UL | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | 100MOhm | - | - | - | - | IK07; IP67 | - | 250V | 5A | - | - | - | 1,500,000 Cycles | - | 5A | - | 4.5 N | - | Green | 5A | - | - | - | - | 18 mm | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 27.6mm | 88.9mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.1104.7091 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Plastic | - | - | - | - | - | - | - | - | Silver | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 48V | -25°C~60°C | Bulk | MCS18 | - | Active | Vendor Undefined | - | Solder | EAR99 | Standard | 2 | - | - | 8536.50.90.40 | 48V | 125mA DC | - | Straight | IP65 - Dust Tight, Water Resistant | 18mm | - | 125mA | Solder Lug | - | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 13.00mm Dia | - | - | Yellow | - | - | - | - | - | - | 125mA | SPST | - | 48V | 1,000,000 Cycles | - | 125mA | - | 3 N | Illuminated | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.1ms | - | - | 48V | Tactile Feedback | - | - | - | 18mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1241.6824.1112000 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Gold | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | MSM LA | - | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | - | 8536.50.90.33 | 30V | 12A AC/DC | - | - | IP64 - Dust Tight, Water Resistant | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | - | 22mm | 16.6 mm | Round, Button | SPST | Off-On | Circular - 19.10mm Dia | - | - | Silver | 0.5A | 24VDC | LED, Green | IK07; IP00; IP64 | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Illuminated, LED | Green | - | 12A@250VAC | - | - | - | - | - | - | - | 10 N | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() 1241.6823.1121000 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | 34.859991g | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | MSM LA | - | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | Red | - | 8536.50.90.33 | 30V | 12A AC/DC | - | - | IP64 - Dust Tight, Water Resistant | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | - | 22mm | 16.6 mm | Round, Button | DPST | Off-On | Circular - 19.10mm Dia | - | - | Silver | 0.5A | 1.9VDC | LED, Red | IK07; IP00; IP64 | 30V | - | - | - | - | - | 100,000 Cycles | - | 12A | - | - | LED | - | - | 12A@250VAC | - | - | - | - | - | - | - | 10 N | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() 1241.3255 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | 4 | - | - | 15.999989g | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | PSE | - | Active | Vendor Undefined | - | - | EAR99 | Piezo | - | - | - | - | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | Connector | 42V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.10mm Dia | - | - | Silver | - | 12VDC | LED, Red/Green | - | - | - | - | SPST | - | - | - | - | - | - | - | LED | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.2904.041 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | PSE HI 22 | - | Obsolete | Vendor Undefined | - | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | 60V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | Wire Leads | 42V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 21.15mm Dia | - | - | Green | - | - | - | - | - | - | - | SPST | - | - | 20,000,000 Cycles | - | - | - | 5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Embossed Actuator | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.6624.1121000 Schurter Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | - | Stainless Steel | - | 27.215542g | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | MSM | - | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | Red | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | 5A AC | BOX | Vertical | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100MOhm | - | - | 24VDC | LED, Red | - | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | 3.7 N | Illuminated, LED | - | 5A | - | - | - | - | 15.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 127mm | 88.9mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.6622.5120000 Schurter Inc. | In Stock | - | - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Aluminium | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | MSM | - | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | - | 5A AC | - | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | Green | - | - | - | - | - | - | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | Illuminated | - | 5A | 5A@125VAC | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 inch | No | - | ROHS3 Compliant | - | - | ||
![]() 1241.2859 Schurter Inc. | In Stock | - | - | 15 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | - | ZINC DIE CAST | - | ZINC DIE CAST | - | BRASS | BRASS | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | MCS | - | Active | Vendor Undefined | - | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | 8536.50.90.31 | 48V | 125mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | not_compliant | 125mA | Solder Lug | - | - | 19mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 100000000Ohm | Silver | 0.125A | 3.8VDC | LED, Blue | IK05; IP40; IP65 | - | - | 125mA | SPST | - | - | 1,000,000 Cycles | - | 125mA | - | - | Illuminated, LED | Blue | - | A@VAC | .125A@48VDC | - | - | - | 0.4064 mm | - | - | 3.7 N | - | - | NICKEL | - | - | Tactile Feedback | - | - | - | - | - | 8.8mm | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1241.2810 Schurter Inc. | In Stock | - | - | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | ZINC DIE CAST | - | ZINC DIE CAST | GOLD | BRASS | BRASS | GOLD | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | MCS | - | Active | Vendor Undefined | - | PC Pin | EAR99 | Anti-Vandal | - | - | - | 8536.50.90.31 | 24V | 80mA DC | BOX | - | IP65 - Dust Tight, Water Resistant | - | - | 80mA | PC Pin | - | - | 19mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 100000000Ohm | Silver | 0.08A | - | - | IK05; IP40; IP65 | - | - | - | SPST | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | A@VAC | .08A@24VDC | - | - | - | 0.4064 mm | - | - | 3.7 N | - | - | NICKEL | - | - | Tactile Feedback | - | - | - | - | - | 8.8mm | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() 1241.6632.3120057 Schurter Inc. | In Stock | - | - | 12 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | 18.300014g | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | MSM | yes | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | - | 5A AC | - | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Red | - | - | - | - | - | 250V | - | - | - | - | 1,500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1241.2611 Schurter Inc. | In Stock | - | Datasheet | 8 Weeks | - | Front, Panel, Through Hole | Panel Mount, Front | - | - | - | Stainless Steel | 8.000009g | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | PSE | - | Active | Vendor Undefined | 2 | PC Pin | EAR99 | Piezo | - | - | - | 8536.50.90.33 | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | PC Pin | 42V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | 10000000Ohm | Silver | 0.1A | - | - | - | - | 42V | 100mA | SPST | LED | 60V | - | - | - | - | 3 N | - | - | 0.1A | - | - | - | 2 | - | 0.0508 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | 0.433 inch | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, IP69K, Waterproof | ||
![]() 1241.6833.1124000 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | 34.859991g | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | MSM LA | - | Active | Vendor Undefined | - | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | Blue | - | 8536.50.90.33 | 30V | 12A AC/DC | - | - | IP64 - Dust Tight, Water Resistant | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | 16.6 mm | Round, Button | DPST | Off-On | Circular - 22.10mm Dia | - | - | Silver | 0.5A | 3.7VDC | LED, Blue | IK07; IP00; IP64 | 30V | - | - | - | - | - | 100,000 Cycles | - | 12A | - | 10 N | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Dust Tight, IP64, Water Resistant |