- Termination Style
- Series
- ECCN Code
- Switch Type
- Switch Function
- Body Height
- Contact (AC) Max Rating R Load
- HTS Code
- Packaging
- Actuator Style
- Current Rating
- Manufacturer
Attribute column
Manufacturer
Schurter Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | ECCN Code | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Switch Function | Sealing | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1301.9212 Schurter | In Stock | - | - | NO | PANEL MOUNT | 50000 Cycle(s) | SCHURTER AG | Schurter Electronic Components | 1301.9212 | 1301 | 120 °C | 55 °C | Active | 5.78 | Yes | EAR99 | 8536.50.90.65 | BOX | compliant | 18.5 mm | 21.9 mm | DPST | IP40 | QUICK CONNECT | ROCKER SWITCH | 10 A | - | 250 V | LATCHED | 13.2 mm |