- Number of Positions
- Part Status
- RoHS Status
- Switch Function
- Termination Style
- Current Rating
- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
Attribute column
Manufacturer
Schurter Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Max Current Rating | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.4502 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3.799998g | - | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | 6.3A AC | BULK | IP40 | 25.8mm | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | 1 | 23.50mm | Marking: 115-220 | - | 15.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3503 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 11.600001g | - | 250V | -40°C~85°C | Bulk | SWZ | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | IP40 | 24mm | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | 21.50mm | Marking: 115-230 | 47mm | 35mm | 14.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4032 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 7.599997g | - | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 23mm | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | 1 | 21.00mm | Marking: 4-8-16 | - | 24.5mm | 21mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1110 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | - | 250V | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | 1 | 22.00mm | Marking: 100V-115V-200V-220V-230V-240V | 47mm | 35mm | 22mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3555 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 11.830001g | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 24mm | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | - | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | 21.50mm | Marking: 120-240-100-220 | 47mm | 35mm | 14.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1133 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 16.499989g | - | 250V | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | 10A | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | 1 | 22.00mm | Marking: 4Ω-8Ω-16Ω | 47mm | 35mm | 22mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0033.4515 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3.799998g | - | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | 6.3A AC | BULK | IP40 | 25.8mm | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | 1 | 23.50mm | Marking: 120-230 | - | 15.2mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1112 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | 6 | 16.499989g | - | 250V | -40°C~85°C | - | SWP | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | 10A AC | - | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | SP6T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | 22.00mm | - | 47mm | 35mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4503 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3.799998g | - | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | 6.3A AC | BULK | IP40 | 25.8mm | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | 6.3A | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | 1 | 23.50mm | Marking: 120-240 | - | 15.2mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4603 Schurter Inc. | In Stock | - | - | 14 Weeks | PCB, Panel | Panel Mount | - | 3.399987g | Industrial grade | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | 6.3A AC | BULK | IP40 | 26.3mm | 6.3A | PC Pin | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | - | 6.3A | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | 1 | 19.50mm | Marking: 120-240 | - | 15.2mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1119 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 16.499989g | - | 250V | -40°C~85°C | Bulk | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | 1 | 22.00mm | Marking: 100V-110V-120V-200V-220V-240V | 47mm | 35mm | 22mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1109 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 16.499989g | - | 250V | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | 10A | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | 1 | 22.00mm | Marking: 100V-115V-120V-220V-240V | 47mm | 35mm | 22mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3501 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 11.830001g | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 24mm | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | 10A | - | 10A@250VAC | 10A@250VDC | 30 deg | 1 | 21.50mm | Marking: 150-220-130-260-110-240 | 47mm | 35mm | 14.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1124 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | 6 | 16.499989g | - | 250V | -40°C~85°C | - | SWP | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | 10A AC | - | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | SP6T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | 22.00mm | - | 47mm | 35mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3523 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | 6 | 11.600001g | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | 10A AC | - | IP40 | 24mm | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | 21.50mm | - | 47mm | 35mm | - | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4601 Schurter Inc. | In Stock | - | - | 14 Weeks | PCB, Panel, Through Hole | Panel Mount | - | 5.000005g | Industrial grade | - | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | 6.3A AC | BULK | IP40 | - | 6.3A | PC Pin | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | - | 6.3A | SP | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | 1 | 19.50mm | Marking: 110-220 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4003 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | 7.599997g | - | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 23mm | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | 1 | 21.00mm | Marking: 220-240 | - | 24.5mm | 21mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1104 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 16.499989g | - | 250V | -40°C~85°C | Bulk | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | 1 | 22.00mm | No Marking | 47mm | 35mm | 22mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1125 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | 6 | 16.499989g | - | 250V | -40°C~85°C | Bulk | SWP | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | 10A AC | - | IP40 | 28.7mm | 10A | Solder Lug | 250V | cURus, ENEC | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | SP6T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | 22.00mm | Marking: 110V-115V-130V-200V-230V | 47mm | 35mm | - | No | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4505 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3.799998g | - | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | 6.3A AC | BULK | IP40 | 25.8mm | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | Non-Illuminated | 300 Cycles | 6.3A | - | - | - | - | 1 | 23.50mm | Marking: 220-240 | - | 15.2mm | - | No | - | ROHS3 Compliant | Lead Free | - |