- Number of Positions
- Part Status
- RoHS Status
- Switch Function
- Termination Style
- Current Rating
- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
Attribute column
Manufacturer
Schurter Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Usage Level | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Number of Poles per Deck | Switch Action | Depth Behind Flange | Lamp Type | Features | Product Category | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.1118 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | BULK | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 22.00mm | - | Marking: 100V-115V-220V-240V | - | 47mm | 35mm | 22mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1134 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | - | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | SWP | e3/e2 | Active | Vendor Undefined | Lug | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | 250V | 10A AC | BULK | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | 10A | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 22.00mm | - | Marking: 110V-220V-230V | - | 47mm | 35mm | 22mm | No | ROHS3 Compliant | - | - | ||
![]() 0033.3510 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SWZ | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | 10A@250VAC | 10A@250VDC | - | 30 deg | 1 | - | - | 21.50mm | - | Marking: 127-200-115-240-100-220 | - | 47mm | 35mm | 14.5mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3522 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | 11.600001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | BULK | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | 10A@250VAC | 10A@250VDC | - | 30 deg | 1 | - | - | 21.50mm | - | Marking: 110-220 | - | 47mm | 35mm | 14.5mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.111 Schurter | In Stock | - | - | 10 Weeks | - | - | NO | PANEL MOUNT | - | - | Schurter | 25 | SCHURTER AG | Non-Illuminated | - | 0033.1110 | 0033 | 85 °C | -40 °C | Active | 2.37 | Non-Compliant | Yes | - | - | - | - | SWP | e3/e2 | - | - | - | EAR99 | - | 6 | TIN/TIN COPPER | - | - | 8536.50.90.25 | Switches | - | - | BULK | - | - | compliant | - | - | - | - | 29.5 mm | SCREW DRIVER/COIN TYPE | - | SP6T | - | 6.3 A | 250 V | SOLDER | - | - | - | - | ROTARY SWITCH | - | - | Rotary Switches | - | 6.3 A | - | - | 250 V | - | 1 | - | LATCHED | - | - | - | Rotary Switches | - | - | 22 mm | - | - | - | - | ||
![]() 0033.351 Schurter | In Stock | - | - | 10 Weeks | - | - | NO | PANEL MOUNT | 6 | - | - | - | SCHURTER AG | - | 30 deg | 0033.3510 | - | 85 °C | -40 °C | Active | 5.82 | Non-Compliant | Yes | - | - | - | - | - | e3/e2 | - | - | - | EAR99 | - | 6 | TIN/TIN COPPER | - | - | 8536.50.90.25 | - | - | - | BULK | - | - | compliant | - | - | - | - | 29.5 mm | SCREW DRIVER/COIN TYPE | - | SP6T | - | 10 A | 250 V | SOLDER/QUICK CONNECT | - | - | - | - | ROTARY SWITCH | - | - | - | - | 10 A | - | - | 250 V | - | 1 | - | LATCHED | - | - | - | - | - | - | 14.5 mm | - | - | - | - | ||
![]() 0033.3513 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | 6 | 11.830001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 21.50mm | - | - | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3843 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | - | - | 10.000011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | BULK | IP40 | 22.6mm | - | 10A | PC Pin | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | 10A@250VAC | 10A@250VDC | - | 30 deg | 1 | - | - | - | - | No Marking | - | - | 29.5mm | 18.1mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3517 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | 6 | 11.600001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 21.50mm | - | - | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4208 Schurter Inc. | In Stock | - | - | 14 Weeks | PCB, Panel, Through Hole | Panel Mount | - | - | - | 6.500007g | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | BULK | IP40 | 24mm | - | 10A | PC Pin | 250V | CSA, SEMKO, UR | 20mm | - | SP3T | On-On-On | - | - | - | - | 10A | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | 17.50mm | - | Marking: 100-115-230 | - | - | 24.5mm | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3849 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | 10.849986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | PC Pin | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 22.6mm | - | 10A | PC Pin | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4201 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Panel | Panel Mount | - | - | 4 | 6.500007g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | PC Pin | - | Line Voltage Selector | 3 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 24mm | - | 10A | PC Pin | 250V | CSA, SEMKO, UR | - | - | SP3T | On-On-On | - | - | - | - | - | SP3T | Non-Illuminated | 300 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 17.50mm | - | - | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.3557 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | 6 | 11.600001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWZ | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 24mm | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 21.50mm | - | - | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.1523 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | 20.400005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~70°C | Bulk | SWK | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 6.3A AC | - | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 28.50mm | - | Marking: 100V-120V-200V-220V-230V-240V | - | 47mm | 35mm | 28.5mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1120 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SWP | e3/e2 | Active | Vendor Undefined | Lug | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | SP4T, SP6T | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 22.00mm | - | Marking: 100V-110V-220V-240V | - | 47mm | 35mm | 22mm | No | ROHS3 Compliant | - | - | ||
![]() 0033.4614 Schurter Inc. | In Stock | - | - | 14 Weeks | PCB, Panel | Panel Mount | - | - | 4 | 3.399987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 2 | TIN/TIN COPPER | - | - | - | - | - | 6.3A AC | - | IP40 | 26.3mm | - | 6.3A | PC Pin | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | 19.50mm | - | No Marking | - | - | 15.2mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1509 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 6 | 20.400005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~70°C | - | SWK | - | Obsolete | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 70°C | -40°C | - | - | - | 6.3A AC | - | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | SP6T | Non-Illuminated | 300 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 28.50mm | - | - | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.1111 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | 6 | 16.499989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWP | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 85°C | -40°C | - | - | - | 10A AC | - | IP40 | 28.7mm | - | 10A | Solder Lug | 250V | cURus, ENEC | - | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | SP6T | Non-Illuminated | 300 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 22.00mm | - | - | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4608 Schurter Inc. | In Stock | - | - | 14 Weeks | PCB, Panel | Panel Mount | - | - | 2 | 3.399987g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | PC Pin | - | Line Voltage Selector | 2 | - | 85°C | -40°C | - | - | - | 6.3A AC | - | IP40 | 26.3mm | - | 6.3A | PC Pin | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On | - | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | 6.3A | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 19.50mm | - | - | - | - | 15.2mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.6004 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | 23.200002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~70°C | - | SWS | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | - | - | - | 10A AC | BULK | - | 37mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 31.00mm | - | Marking: 140-200-120-240-100-220 | - | 47mm | 35mm | 31mm | No | ROHS3 Compliant | Lead Free | - |