- Number of Positions
- Part Status
- RoHS Status
- Switch Function
- Termination Style
- Current Rating
- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
Attribute column
Manufacturer
Schurter Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Illumination | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Depth Behind Flange | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.4026 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3 | 7.599997g | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 3 | - | 85°C | -40°C | 10A AC | - | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | SP3T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 21.00mm | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4005 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3 | 7.599997g | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 3 | - | 85°C | -40°C | 10A AC | - | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | SP3T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 21.00mm | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.2514 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 20.400005g | - | -40°C~70°C | - | SWG | - | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | - | - | - | 6.3A AC | BULK | IP40 | - | unknown | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | 29.5mm | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 42.50mm | No Marking | - | - | 42.5mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4014 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | - | 7.599997g | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 3 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | 20mm | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 21.00mm | No Marking | - | 24.5mm | 21mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.6022 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 23.200002g | 250V | -40°C~70°C | Bulk | SWS | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | - | 37mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 31.00mm | Marking: 220-120-100-240 | 47mm | 35mm | 31mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4527 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 2 | 3.899987g | 250V | -40°C~85°C | - | SWA | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 2 | - | 85°C | -40°C | 6.3A AC | - | IP40 | 25.8mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On | Circular - 12.70mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | 6.3A | Non-Illuminated | - | - | - | - | - | - | 23.50mm | - | - | 15.2mm | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 0033.6001 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 23.200002g | 250V | -40°C~70°C | - | SWS | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | - | 37mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | 10A | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 31.00mm | Marking: 150-220-130-260-110-240 | 47mm | 35mm | 31mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.6014 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 23.200002g | 250V | -40°C~70°C | - | SWS | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | - | 37mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | - | 31.00mm | No Marking | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1513 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 20.400005g | 250V | -40°C~70°C | Bulk | SWK | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 6.3A AC | - | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 28.50mm | Marking: 200-208-220-230-240 | 47mm | 35mm | 28.5mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.6122 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 23.200002g | 250V | -40°C~70°C | - | SWS | e3/e2 | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | - | 37mm | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 31.00mm | Marking: 220-120-100-240 | 47mm | 35mm | 31mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.6127 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 23.200002g | 250V | -40°C~70°C | Bulk | SWS | e3/e2 | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | - | 37mm | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 31.00mm | Marking: 240-100-120-220 | 47mm | 35mm | 31mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.6101 Schurter Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | 23.200002g | 250V | -40°C~70°C | Bulk | SWS | e3/e2 | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | - | 37mm | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 31.00mm | Marking: 150-220-130-260-110-240 | 47mm | 35mm | 31mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3812 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | - | - | 9.800005g | 250V | -40°C~85°C | - | SWZ | e3/e2 | Active | Vendor Undefined | PC Pin | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | 22.6mm | - | 10A | PC Pin | 250V | CSA, UR, VDE | - | Series, Parallel Connections | On-On-On-On-On-On | - | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | 10A@250VAC | 10A@250VDC | - | 30 deg | 1 | - | Marking: 100-240-220-120 | - | 29.5mm | 18.1mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.4029 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3 | 7.599997g | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 3 | - | 85°C | -40°C | 10A AC | - | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | SP3T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 21.00mm | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.4022 Schurter Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | 3 | 7.599997g | 250V | -40°C~85°C | - | SWM | - | Active | Vendor Undefined | Solder | - | Line Voltage Selector | 3 | - | 85°C | -40°C | 10A AC | - | IP40 | 23mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP3T | On-On-On | Circular - 14.10mm Dia | - | - | - | SP3T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 21.00mm | - | - | 24.5mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.6015 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | - | 23.200002g | 250V | -40°C~70°C | Bulk | SWS | e3/e2 | Obsolete | Vendor Undefined | Solder | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | - | - | 37mm | - | 10A | Solder Lug | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | - | - | - | - | - | - | 1 | 31.00mm | Marking: 120-240-100-220 | 47mm | 35mm | 31mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.3518 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel Mount | NO | - | - | - | -40°C~85°C | Tube | SWZ | e3/e2 | Obsolete | Vendor Undefined | - | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | - | - | 10A AC | BULK | IP40 | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | CSA, UR, VDE | 29.5mm | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | 10A | 250V | - | - | Non-Illuminated | 300 Cycles | - | - | 10A | - | - | 250V | 30 deg | 1 | 21.50mm | Marking: 220-120-100-240 | - | - | 14.5mm | No | ROHS3 Compliant | - | - | ||
![]() 0033.6107 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | 6 | 23.200002g | 250V | -40°C~70°C | - | SWS | - | Obsolete | Vendor Undefined | Quick Connect | - | Line Voltage Selector | 6 | - | 70°C | -40°C | 10A AC | - | - | 37mm | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 31.00mm | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0033.1501 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | 6 | 20.400005g | 250V | -40°C~70°C | - | SWK | - | Obsolete | Vendor Undefined | Solder | - | Line Voltage Selector | 6 | - | 70°C | -40°C | 6.3A AC | - | IP40 | 32.5mm | - | 6.3A | Solder Lug | 250V | CSA, SEMKO, UR | - | SP6T | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | SP6T | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 28.50mm | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 0033.6116 Schurter Inc. | In Stock | - | - | - | Panel | Panel Mount | - | 6 | 23.200002g | 250V | -40°C~70°C | - | SWS | - | Obsolete | Vendor Undefined | Quick Connect | - | Line Voltage Selector | 6 | - | 70°C | -40°C | 10A AC | - | - | 37mm | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | CSA, SEMKO, UR | - | Series, Parallel Connections | On-On-On-On-On-On | Circular - 30.00mm Dia | - | - | - | - | Non-Illuminated | 300 Cycles | - | Non-Illuminated | - | - | - | - | - | - | 31.00mm | - | 47mm | 35mm | - | - | ROHS3 Compliant | Lead Free | - |