- Number of Positions
- Part Status
- RoHS Status
- Switch Function
- Termination Style
- Current Rating
- Series
- Approval Agency
- Circuit
- Current Rating (Amps)
- Illumination
- Mechanical Life
Attribute column
Manufacturer
Schurter Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Packing Method | Body Length or Diameter | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Switch Action | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0033.1508 Schurter Inc. | In Stock | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1510 Schurter Inc. | In Stock | - | - | NO | PANEL MOUNT | 70°C | -40°C | SWK | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | BULK | 29.5mm | SP6T | 6.3A | 250V | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | 1 | LATCHED | 28.5mm | Non-RoHS Compliant | ||
![]() 0033.1528 Schurter Inc. | In Stock | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1515 Schurter Inc. | In Stock | - | - | NO | PANEL MOUNT | 70°C | -40°C | SWK | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | BULK | 29.5mm | SP6T | 6.3A | 250V | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | 1 | LATCHED | 28.5mm | Non-RoHS Compliant | ||
![]() 0033.1529 Schurter Inc. | In Stock | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1524 Schurter Inc. | In Stock | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1527 Schurter Inc. | In Stock | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1525 Schurter Inc. | In Stock | - | - | NO | PANEL MOUNT | 70°C | -40°C | SWK | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | BULK | 29.5mm | SP6T | 6.3A | 250V | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | 1 | LATCHED | 28.5mm | Non-RoHS Compliant | ||
![]() 0033.1518 Schurter Inc. | In Stock | - | - | NO | PANEL MOUNT | 70°C | -40°C | SWK | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | BULK | 29.5mm | SP6T | 6.3A | 250V | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | 1 | LATCHED | 28.5mm | Non-RoHS Compliant | ||
![]() 0033.1505 Schurter Inc. | In Stock | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.1520 Schurter Inc. | In Stock | - | - | NO | PANEL MOUNT | 70°C | -40°C | SWK | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | BULK | 29.5mm | SP6T | 6.3A | 250V | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | 1 | LATCHED | 28.5mm | Non-RoHS Compliant | ||
![]() 0033.1522 Schurter Inc. | In Stock | - | - | - | - | - | - | SWK | - | Obsolete | Vendor Undefined | - | Line Voltage Selector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0033.6006 Schurter Inc. | In Stock | - | - | NO | PANEL MOUNT | 70°C | -40°C | SWS | e3/e2 | Obsolete | Vendor Undefined | EAR99 | Line Voltage Selector | 6 | TIN/TIN COPPER | 8536.50.90.25 | BULK | 29.5mm | SP6T | 6.3A | 250V | 6.3A | 6.3A@250VAC | 6.3A@250VDC | 250V | 1 | LATCHED | 31mm | Non-RoHS Compliant |