- Operating Force
- Throw Configuration
- Mount
- Contact Resistance
- Actuator Orientation
- Illumination
- Max Current Rating
- Part Status
- RoHS Status
- Termination
- Actuator Type
- Max Voltage Rating (DC)
Attribute column
Manufacturer
Schurter Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Voltage Rating (AC) | Contact Bounce Time-Max | Contact Voltage Rating (DC) | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1625.1 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | YELLOW COLOR BUTTON | 8536.50.90.40 | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 8.35mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1022 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | 670.01263mg | Polycarbonate (PC) | - | - | - | - | - | Gold | 1000000 Cycle(s) | - | 48V | -25°C~85°C | Bulk | MTG Green | - | Active | Vendor Undefined | PC Pin | EAR99 | 2 | - | - | 8536.50.90.40 | 48V | - | Straight | IP40 | 12.65mm | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.05A | - | 125mA | SPDT, SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 250gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 12.65mm x 12.65mm | 0.05A @ 24VDC | 4 | - | 0.45mm | - | 1 | - | 0.1ms | - | Tactile Feedback | 12.65mm | 12.65mm | - | - | 7.75mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1241.1624.1 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 1.010008g | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | YELLOW COLOR BUTTON | 8536.50.90.40 | 42V | - | Straight | IP40 | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 8.35mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1241.1624.41 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 1.350004g | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | - | Active | Vendor Undefined | PC Pins | EAR99 | - | - | BLUE COLOR BUTTON, ADD. CAP | 8536.50.90.40 | 42V | - | Straight | IP40 | 11.4mm | 50mA | PC Pin | 30V | - | - | Round Button | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 16.60mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1241.1612.23 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Polyamide | 2.000002g | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | - | - | -40°C~85°C | Tape & Reel (TR) | SMS | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | Tin (Sn) | TAPED & REELED PACKAGING | 8536.50.90.40 | 42V | TAPE AND REEL | Straight | IP40 | 15.9mm | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 7.75mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.65mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1241.1624.61 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | - | Active | Vendor Undefined | PC Pins | EAR99 | - | - | GREY COLOR BUTTON, ADD. CAP | 8536.50.90.40 | 42V | - | Straight | IP40 | 11.4mm | 50mA | PC Pin | 30V | - | - | Round Button | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 18.10mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1241.1625.6 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 1.400013g | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | GREY COLOR BUTTON | 8536.50.90.40 | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 12.10mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.5mm | - | 8.6mm | No | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1301.9307 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | 329.988449mg | - | - | - | - | - | - | Copper, Silver | 100000 Cycle(s) | - | 12V | -20°C~70°C | Bulk | LPH | - | Active | Vendor Undefined | PC Pins | EAR99 | 2 | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | 6.8mm | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | 12.50mm | 1 | - | 0.1ms | - | Tactile Feedback | 6mm | 6mm | 3.5mm | - | 9mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1241.1607.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | J-Lead | EAR99 | - | Tin (Sn) | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP67 - Dust Tight, Waterproof | 11.8mm | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 4.95mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | 11.4mm | 3.65mm | - | 1.3mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1241.1619.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | J-Lead | EAR99 | - | Tin (Sn) | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP67 - Dust Tight, Waterproof | 11.8mm | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 7.75mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | 11.4mm | 3.65mm | - | 1.3mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1600.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | STAINLESS STEEL | 1.700008g | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | Tin (Sn) | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP40 | 15.9mm | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 4.70mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | 15.9mm | 3.65mm | - | 1.05mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1241.1619.23 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | - | STAINLESS STEEL | 843.993653mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Tape & Reel (TR) | SMS | e3 | Active | Not Applicable | J-Lead | EAR99 | - | Tin (Sn) | TAPED & REELED PACKAGING | 8536.50.90.40 | 42V | TAPE AND REEL | Straight | IP67 - Dust Tight, Waterproof | 11.8mm | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | - | 0.05A | - | Top Actuated | - | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 7.75mm | 1 | 30V | 0.15ms | 42V | Tactile Feedback | 11.4mm | - | 3.65mm | - | 1.3mm | No | - | ROHS3 Compliant | - | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() 1241.1625.3 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | RED COLOR BUTTON | 8536.50.90.40 | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 9.85mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1624.7 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 1.400013g | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | BLACK COLOR BUTTON | 8536.50.90.40 | 42V | - | Straight | IP40 | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 12.85mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1241.1608 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | - | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | LOOSE IN BOXES | 8536.50.90.40 | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 4.80mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | 11.4mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1625.41 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | 1.400013g | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | - | Active | Vendor Undefined | PC Pin | EAR99 | - | - | BLUE COLOR BUTTON, ADD. CAP | 8536.50.90.40 | 42V | - | - | IP67 - Dust Tight, Waterproof | - | 50mA | PC Pin | 30V | 11.4mm | 11.4 mm | Round Button | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 16.60mm | 1 | - | 0.15ms | - | Tactile Feedback | - | - | 3.5mm | 0.157 inch | 0.516 inch | No | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1600.23 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | STAINLESS STEEL | 700.006425mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Tape & Reel (TR) | SMS | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | Tin (Sn) | TAPED & REELED PACKAGING | 8536.50.90.40 | 42V | TAPE AND REEL | Straight | IP40 | 15.9mm | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 4.70mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.65mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1301.9319.24 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | - | - | 99.988768mg | - | - | - | - | - | - | Copper, Silver | 100000 Cycle(s) | - | 12V | -20°C~70°C | Tape & Reel (TR) | LSH | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | Tin (Sn) | TAPE AND REEL PACKAGING | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | IP40 | 10mm | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 9.50mm | 1 | - | 0.1ms | - | Tactile Feedback | 6mm | 6mm | - | - | 5.9mm | No | - | ROHS3 Compliant | - | - | - | ||
![]() 1241.1607.23 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | 5.599995g | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Tape & Reel (TR) | SMS | e3 | Active | Vendor Undefined | J-Lead | EAR99 | - | Tin (Sn) | TAPED & REELED PACKAGING | 8536.50.90.40 | 42V | TAPE AND REEL | Straight | IP67 - Dust Tight, Waterproof | 11.8mm | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 4.95mm | 1 | - | 0.15ms | - | Tactile Feedback | 11.4mm | - | 3.65mm | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1624.2 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | 1.040002g | Polyphenylene Sulfide (PPS) | - | BRASS | BRASS | BRASS | - | - | 1000000 Cycle(s) | - | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pin | EAR99 | - | Tin (Sn) | ORANGE COLOR BUTTON | 8536.50.90.40 | 42V | - | - | IP40 | - | 50mA | PC Pin | 30V | 11.4mm | 11.4 mm | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | 9.10mm | 1 | - | 0.15ms | - | Tactile Feedback | - | - | 3.5mm | 0.157 inch | 0.22 inch | No | - | ROHS3 Compliant | - | - | - |