- Operating Force
- Throw Configuration
- Mount
- Contact Resistance
- Actuator Orientation
- Illumination
- Max Current Rating
- Part Status
- RoHS Status
- Termination
- Actuator Type
- Max Voltage Rating (DC)
Attribute column
Manufacturer
Schurter Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Orientation | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Operating Force | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Action | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Terminal Length | Circuit Configuration | Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1106.7050 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1104.7037 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | 48 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1104.2063 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | 48 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1104.7049 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | 48 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.7094 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1005.5050 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | 24 V | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1005.6030 Schurter | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | SCHURTER AG | Schurter Electronic Components | 1241.1005.6.030 | 85 °C | -25 °C | Active | 5.65 | Compliant | Yes | - | e3 | Yes | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | compliant | 12.65 mm | 12.65 mm | KEYPAD | SPST | 0.05 mΩ | 100000000 Ω | 0.05 A | IP40 | 24 V | SOLDER | 50 mA | SPST | 24 V | KEYPAD SWITCH | 2.3 N | - | 4 | MOMENTARY | 1 | - | 3 N | 0.1 ms | 0.126 inch | 1X1 | - | 3.8 mm | No | ||
![]() 1241.1106.6003 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.6005 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1005.3013 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | 24 V | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1104.8099 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | 48 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.3065 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1170.60001 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | PC Pins | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | 24 V | - | 2.5 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.1058 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.1065 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1104.2061 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | 48 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.5005 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.5001 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1241.1106.6094 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | 24 V | - | - | Solder | - | - | 60 °C | -25 °C | Straight | 18 mm | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | 18 mm | - | No | ||
![]() 1241.1005.5047 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | 24 V | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | No |