- Operating Force
- Throw Configuration
- Mount
- Contact Resistance
- Actuator Orientation
- Illumination
- Max Current Rating
- Part Status
- RoHS Status
- Termination
- Actuator Type
- Max Voltage Rating (DC)
Attribute column
Manufacturer
Schurter Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Operating Force | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Action | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Terminal Length | Circuit Configuration | Body Height | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1005.7034 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.05A | IP40 | - | - | 50mA | SPST | 24V | KEYPAD SWITCH | 2.3 N | 0.05A@24VDC | 4 | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1057.4049 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1241.1057.7097 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | SILVER | BRASS | BRASS | SILVER | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.125A | IP40 | - | - | 125mA | SPST | 48V | KEYPAD SWITCH | 2.3 N | 0.125A@48VDC | 4 | MOMENTARY | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1104.4018 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | 48 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1106.3097 Schurter | In Stock | - | - | Panel | NO | PANEL MOUNT | - | - | - | - | - | Gold | 1000000 Cycle(s) | SCHURTER AG | Schurter Electronic Components | 1241.1106.3097 | 1241 | - | - | 60 °C | -25 °C | Active | 5.69 | Compliant | - | e3 | - | - | - | Solder | EAR99 | TIN | 60 °C | -25 °C | 8536.50.90.40 | compliant | 18 mm | - | ROUND TYPE | SPST | - | - | 0.08 A | IP65 | 24 V | SOLDER | 80 mA | SPST | 24 V | KEYPAD SWITCH | 3 N | - | - | MOMENTARY-TACTILE | 1 | - | 4 N | 0.1 ms | - | 1X1 | 12 mm | - | - | - | ||
![]() 1241.1005.6033 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | 24 V | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1005.6028 Schurter | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | SCHURTER AG | Schurter Electronic Components | 1241.1005.6.028 | - | - | - | 85 °C | -25 °C | Active | 5.65 | Compliant | Yes | e3 | Yes | - | - | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | compliant | 12.65 mm | 12.65 mm | KEYPAD | SPST | 0.05 mΩ | 100000000 Ω | 0.05 A | IP40 | 24 V | SOLDER | 50 mA | SPST | 24 V | KEYPAD SWITCH | 2.3 N | - | 4 | MOMENTARY | 1 | - | 3 N | 0.1 ms | 0.126 inch | 1X1 | 3.8 mm | - | No | - | ||
![]() 1241.1005.6029 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | 24 V | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1007.7049 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.05A | IP40 | - | - | 50mA | SPST | 24V | KEYPAD SWITCH | 2.3 N | 0.05A@24VDC | 4 | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1007.7038 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.05A | IP40 | - | - | 50mA | SPST | 24V | KEYPAD SWITCH | 2.3 N | 0.05A@24VDC | 4 | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1055.6049 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | SILVER | BRASS | BRASS | SILVER | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.125A | IP40 | - | - | 125mA | SPST | 48V | KEYPAD SWITCH | 2.3 N | 0.125A@48VDC | 4 | MOMENTARY | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1057.7049 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | SILVER | BRASS | BRASS | SILVER | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.125A | IP40 | - | - | 125mA | SPST | 48V | KEYPAD SWITCH | 2.3 N | 0.125A@48VDC | 4 | MOMENTARY | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1067.7047 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1241.1007.7006 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.05A | IP40 | - | - | 50mA | SPST | 24V | KEYPAD SWITCH | 2.3 N | 0.05A@24VDC | 4 | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1040.6027 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.05A | IP65 | - | - | 50mA | SPST | 24V | KEYPAD SWITCH | 2 N | 0.05A@24VDC | 4 | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1040.6028 Schurter Inc. | In Stock | - | - | Through Hole | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | 0.05mOhm | 100000000Ohm | 0.05A | IP65 | - | - | 50mA | SPST | 24V | KEYPAD SWITCH | 2 N | 0.05A@24VDC | 4 | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | No | RoHS Compliant | ||
![]() 1241.1106.7044 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1106.5007 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1106.5008 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | 24 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1104.1045 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | 48 V | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | No | - |