- Operating Force
- Throw Configuration
- Mount
- Contact Resistance
- Actuator Orientation
- Illumination
- Max Current Rating
- Part Status
- RoHS Status
- Termination
- Actuator Type
- Max Voltage Rating (DC)
Attribute column
Manufacturer
Schurter Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Switch Action | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Terminal Length | Circuit Configuration | Body Height | Length - Termination | Actuator Length, Right Angle | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1055.6049 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | SILVER | BRASS | BRASS | SILVER | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.125A | - | - | IP40 | - | - | 125mA | SPST | - | 48V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.125A@48VDC | - | - | 4 | - | MOMENTARY | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1057.7049 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | SILVER | BRASS | BRASS | SILVER | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.125A | - | - | IP40 | - | - | 125mA | SPST | - | 48V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.125A@48VDC | - | - | 4 | - | MOMENTARY | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1067.7047 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1241.1007.7006 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP40 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1040.6027 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1040.6028 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1106.7044 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | - | 24 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1241.1104.1045 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | - | 48 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1241.1104.3093 Schurter | In Stock | - | - | Panel | - | NO | PANEL MOUNT | - | - | - | - | - | Silver | 1000000 Cycle(s) | SCHURTER AG | Schurter Electronic Components | 1241.1104.3093 | 1241 | - | - | 60 °C | -25 °C | Active | 5.69 | Compliant | - | - | - | - | e3 | - | - | - | Solder | EAR99 | TIN | 60 °C | -25 °C | 8536.50.90.40 | - | compliant | - | 18 mm | - | ROUND TYPE | - | SPST | - | - | 0.125 A | - | - | IP65 | 48 V | SOLDER | 125 mA | SPST | - | 48 V | - | KEYPAD SWITCH | 3 N | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | 1 | - | 4 N | 0.1 ms | - | 1X1 | 12 mm | - | - | - | - | - | ||
![]() 1241.1106.5013 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | - | 24 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1241.1104.3018 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | - | 48 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1241.1104.8003 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | - | 48 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1241.1005.6035 Schurter | In Stock | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | SCHURTER AG | Schurter Electronic Components | 1241.1005.6.035 | - | - | - | 85 °C | -25 °C | Active | 5.65 | Compliant | Yes | - | - | - | e3 | Yes | - | - | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | compliant | - | 12.65 mm | 12.65 mm | KEYPAD | - | SPST | 0.05 mΩ | 100000000 Ω | 0.05 A | - | - | IP40 | 24 V | SOLDER | 50 mA | SPST | - | 24 V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | - | - | - | 4 | - | MOMENTARY | 1 | - | 3 N | 0.1 ms | 0.126 inch | 1X1 | 3.8 mm | - | - | No | - | - | ||
![]() 1241.1005.6050 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | - | 24 V | - | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1241.1005.6031 Schurter | In Stock | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | SCHURTER AG | Schurter Electronic Components | 1241.1005.6.031 | - | - | - | 85 °C | -25 °C | Active | 5.65 | Compliant | Yes | - | - | - | e3 | Yes | - | - | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | compliant | - | 12.65 mm | 12.65 mm | KEYPAD | - | SPST | 0.05 mΩ | 100000000 Ω | 0.05 A | - | - | IP40 | 24 V | SOLDER | 50 mA | SPST | - | 24 V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | - | - | - | 4 | - | MOMENTARY | 1 | - | 3 N | 0.1 ms | 0.126 inch | 1X1 | 3.8 mm | - | - | No | - | - | ||
![]() 1241.1731.910 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole, Right Angle | - | - | Polyethersulfone (PES) | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | HDT | e2 | - | Obsolete | Vendor Undefined | PC Pin | EAR99 | TIN SILVER | - | - | 8536.50.90.31 | IP65 - Dust Tight, Water Resistant | - | PC Pin | 20.5mm | 7.5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.2A | 2VDC | LED, Red | - | - | - | - | SPST | Illuminated | - | 50,000 Cycles | PUSHBUTTON SWITCH | 250gf | Illuminated, LED | 0.2A | .2A@60VAC | Side Actuated | .2A@50VDC | 7.50mm x 20.50mm | 0.2A @ 50VDC | - | 1.20mm | - | - | - | - | - | - | - | 9.1mm | - | 15.40mm | - | ROHS3 Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 1241.1007.7037 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP40 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | MOMENTARY | 1 | 0.48VA@24VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1055.8047 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | SILVER | BRASS | BRASS | SILVER | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.125A | - | - | IP40 | - | - | 125mA | SPST | - | 48V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.125A@48VDC | - | - | 4 | - | MOMENTARY | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1057.7047 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | SILVER | BRASS | BRASS | SILVER | - | 1000000 Cycle(s) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.125A | - | - | IP40 | - | - | 125mA | SPST | - | 48V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.125A@48VDC | - | - | 4 | - | MOMENTARY | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | - | ||
![]() 1241.1082.9 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | PC Pins | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mA | SPST | - | 48V | - | - | 2.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |