- Operating Force
- Throw Configuration
- Mount
- Contact Resistance
- Actuator Orientation
- Illumination
- Max Current Rating
- Part Status
- RoHS Status
- Termination
- Actuator Type
- Max Voltage Rating (DC)
Attribute column
Manufacturer
Schurter Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Contact (DC) Max Power Rating R Load | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1620 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Plastic | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Gold | 1000000 Cycle(s) | - | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | - | Tin (Sn) | Black | LOOSE IN BOXES | 8536.50.90.40 | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | - | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 7.60mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 12.7mm | 3.5mm | - | 4.1mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1301.9317 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | 270.000858mg | - | - | - | - | - | - | Copper, Silver | 100000 Cycle(s) | - | 12V | -20°C~70°C | Bulk | LSH | - | Active | Vendor Undefined | Gull Wing | EAR99 | - | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | 10mm | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | - | 7.30mm | 1 | - | 0.1ms | Tactile Feedback | - | 6mm | 6mm | - | - | 3.7mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1618.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | 2 | Tin (Sn) | White | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP67 - Dust Tight, Waterproof | 15.9mm | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | - | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | - | 7.75mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 11.4mm | 3.65mm | - | 4.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1241.1082.3 Schurter Inc. | In Stock | - | - | 13 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | 900.012311mg | Polycarbonate (PC) | - | - | - | - | - | CuZn, Silver | 1000000 Cycle(s) | POLYSULFONE | 48V | -25°C~85°C | Bulk | MTG Green | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | 8536.50.90.40 | 24V | - | Straight | IP40 | 12.65mm | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | 125mA | 250gf | - | - | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | OFF-(ON) | 0.45mm | - | 10.00mm | 1 | 2.4VA@48VDC | 0.1ms | Tactile Feedback | - | 12.65mm | 12.65mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1241.1625.5 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | - | Tin (Sn) | - | GREEN COLOR BUTTON | 8536.50.90.40 | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 11.35mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.1613.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Gold, Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | 700.006425mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | J-Lead | EAR99 | - | - | Tin (Sn) | - | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP40 | 11.8mm | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | - | 7.75mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 11.4mm | 3.65mm | - | 4.1mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1624.71 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | 1.400013g | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | - | Active | Vendor Undefined | PC Pin | EAR99 | - | - | - | - | BLACK COLOR BUTTON, ADD. CAP | 8536.50.90.40 | 42V | - | - | IP40 | - | 50mA | PC Pin | 30V | 11.4mm | 11.4 mm | Round Button | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 18.85mm | 1 | - | 0.15ms | Tactile Feedback | - | - | - | 3.5mm | 0.157 inch | 0.604 inch | No | - | ROHS3 Compliant | - | - | ||
![]() 1241.1002 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 599.989307mg | Polycarbonate (PC) | - | - | - | - | GOLD OVER NICKEL | CuZn, Gold | 1000000 Cycle(s) | - | 48V | -25°C~85°C | Bulk | MTG Green | - | Active | Vendor Undefined | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | 48V | - | Straight | IP40 | 12.65mm | 125mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.05A | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 250gf | Illuminated, Non-Illuminated | - | - | Top Actuated | 0.05A@24VDC | 12.65mm x 12.65mm | 0.05A @ 24VDC | 4 | - | 0.45mm | - | 4.40mm | 1 | 0.48VA@24VDC | 0.1ms | Tactile Feedback | - | 12.65mm | 12.65mm | - | - | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.1602 Schurter Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | 759.994016mg | Polyphenylene Sulfide (PPS) | - | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | - | Tin (Sn) | - | LOOSE IN BOXES | 8536.50.90.40 | 42V | - | Straight | IP40 | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 4.55mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 11.4mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1614 Schurter Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | - | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | 2 | Tin (Sn) | - | LOOSE IN BOXES | 8536.50.90.40 | 42V | - | Straight | IP40 | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | - | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 7.60mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 12.7mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1612.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyamide | 799.995193mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | - | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | 2 | Tin (Sn) | - | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP40 | 15.9mm | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | - | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | 1e+06 cycles | 7.75mm | 1 | - | 0.15ms | Tactile Feedback | 4.85mm | 11.4mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1601.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | 700.006425mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | J-Lead | EAR99 | - | - | Tin (Sn) | - | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP40 | 11.8mm | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | - | 4.70mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 11.8mm | 3.65mm | - | 1.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1601.23 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | 799.995193mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Tape & Reel (TR) | SMS | e3 | Active | Vendor Undefined | J-Lead | EAR99 | - | - | - | - | TAPED & REELED PACKAGING | 8536.50.90.40 | 42V | TAPE AND REEL | Straight | IP40 | 11.8mm | 50mA | J Lead | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | - | 4.70mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | - | 3.65mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1241.1032.8 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 1.000001g | Polycarbonate (PC) | - | - | - | - | - | Gold | 1000000 Cycle(s) | POLYSULFONE | - | -25°C~85°C | Bulk | MTG Green | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | 8536.50.90.40 | 48V | - | Straight | IP40 | 12.65mm | 125mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.05A | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | - | Top Actuated | .05A@24VDC | 12.65mm x 12.65mm | 0.05A @ 24VDC | 4 | OFF-(ON) | 0.45mm | - | 13.75mm | 1 | 0.48VA@24VDC | 0.1ms | Tactile Feedback | - | 12.65mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.1624.3 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | 1.400013g | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | PMS | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | - | Tin (Sn) | - | RED COLOR BUTTON | 8536.50.90.40 | 42V | - | Straight | IP40 | 11.4mm | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 180gf | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 9.85mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | - | 3.5mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1301.9315.24 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | -20°C~70°C | Tape & Reel (TR) | LSH | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | 2 | Tin (Sn) | - | TAPE AND REEL PACKAGING | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | IP40 | 10mm | 50mA | Gull Wing | 12V | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 5.00mm | 1 | - | 0.1ms | Tactile Feedback | - | 6mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1301.9316 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | 299.994654mg | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | -20°C~70°C | Bulk | LSH | - | Active | Vendor Undefined | Gull Wing | EAR99 | - | 2 | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | 10mm | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | - | 7.00mm | 1 | - | 0.1ms | Tactile Feedback | - | 6mm | 6mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1241.1082.8 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | PC | - | 1.000001g | Polycarbonate (PC) | - | - | - | - | - | CuZn, Silver | 1000000 Cycle(s) | - | 48V | -25°C~85°C | Bulk | MTG Green | e3 | Active | Vendor Undefined | PC Pins | EAR99 | - | - | Tin (Sn) | White | HEIGHT= 13.75MM | 8536.50.90.40 | 24V | - | Straight | IP40 | 12.65mm | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | 125mA | 250gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | OFF-(ON) | 0.45mm | - | - | 1 | 2.4VA@48VDC | 0.1ms | Tactile Feedback | 13.75mm | 12.65mm | 12.65mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1241.1606.11 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Gold | 1000000 Cycle(s) | POLYAMIDE | - | -40°C~85°C | Bulk | SMS | e3 | Active | Vendor Undefined | Gull Wing | EAR99 | - | - | Tin (Sn) | - | LOOSE IN BOXES | 8536.50.90.40 | 42V | BOX | Straight | IP67 - Dust Tight, Waterproof | 15.9mm | 50mA | Gull Wing | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | 30V | 50mA | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | OFF-(ON) | 0.35mm | - | 4.95mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | 11.4mm | 3.65mm | - | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1301.9303 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | 4 | - | - | 299.994654mg | - | - | - | - | - | - | Copper, Silver | 100000 Cycle(s) | - | 12V | -20°C~70°C | Bulk | LPH | - | Active | Vendor Undefined | PC Pins | EAR99 | 100mOhm | 2 | - | - | LOOSE IN BOXES PACKAGING | - | 12V | - | Straight | IP40 | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | 7.00mm | 1 | - | 0.1ms | Tactile Feedback | - | 6mm | 6mm | - | - | 3.5mm | No | No SVHC | ROHS3 Compliant | - | - |