- Operating Force
- Throw Configuration
- Mount
- Contact Resistance
- Actuator Orientation
- Illumination
- Max Current Rating
- Part Status
- RoHS Status
- Termination
- Actuator Type
- Max Voltage Rating (DC)
Attribute column
Manufacturer
Schurter Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | Actuator Material | Terminal Material | Actuator Length (mm) | Actuator Style | Base Material | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Switch Configuration | Switching Function | Terminal Pitch (mm) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Features | Circuit Configuration | Electrical Life Cycles | IP Rating | Product Length (mm) | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1112.7.97 Schurter | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 1301.9315 Schurter Inc. | In Stock | - | - | 14 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | 249.986095mg | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | LSH | - | - | Active | Vendor Undefined | Gull Wing | EAR99 | 2 | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | 10mm | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | - | 5.00mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | 6mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() 1301.9308 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | BRASS | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | -20°C~70°C | Bulk | LPS | e4 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Silver (Ag) | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | 6.5mm | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | 7.40mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | 6mm | 3.5mm | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() 1301.9309 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | - | 219.992299mg | - | - | BRASS | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | LPS | e4 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Silver (Ag) | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | 6.5mm | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | 7.40mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | 6mm | 3.5mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() 1301.9316.24 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | LSH | e3 | - | Active | Vendor Undefined | Gull Wing | EAR99 | 2 | Tin (Sn) | - | - | TAPE AND REEL PACKAGING | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | IP40 | 10mm | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 7.00mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1241.1082.61 Schurter Inc. | In Stock | - | - | 13 Weeks | Silver | Through Hole | Through Hole | - | - | - | 1.000001g | - | Polycarbonate (PC) | - | - | - | - | - | CuZn, Silver | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | -25°C~85°C | Bulk | MTG Green | e3 | - | Active | Vendor Undefined | Solder | EAR99 | - | Tin (Sn) | - | - | - | 8536.50.90.40 | 48V | - | - | IP40 | - | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | - | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | 125mA | 250gf | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | - | 0.45mm | - | 18.25mm | 1 | 2.4VA@48VDC | - | 0.1ms | Tactile Feedback | - | - | - | - | 12.65mm | 12.65mm | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1241.1082.1 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | 839.99637mg | - | Polycarbonate (PC) | - | - | - | - | - | Silver | - | 1000000 Cycle(s) | - | POLYSULFONE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MTG Green | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | 8536.50.90.40 | 24V | - | Straight | IP40 | 12.65mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | - | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | OFF-(ON) | 0.45mm | - | 8.50mm | 1 | 2.4VA@48VDC | - | 0.1ms | Tactile Feedback | - | - | - | - | 12.65mm | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1301.9318 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | 299.994654mg | - | - | - | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | -20°C~70°C | Bulk | LSH | - | - | Active | Vendor Undefined | Gull Wing | EAR99 | 2 | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | 10mm | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | - | 8.00mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | 6mm | - | - | 4.4mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() 1241.1057.6022 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | Silver | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | Active | Vendor Undefined | PC Pins | EAR99 | - | Matte Tin (Sn) | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.125A | IP40 | - | - | 125mA | SPST | - | 48V | - | KEYPAD SWITCH | - | 2.3 N | - | - | 0.125A@48VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 2.4VA@48VDC | - | 0.1ms | - | 1X1 | - | - | - | - | - | 3.8mm | 0.126 inch | - | - | No | - | ROHS3 Compliant | ||
![]() 1241.1082.81 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | 99.988768mg | - | Polycarbonate (PC) | - | - | - | - | - | Silver | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MTG Green | e3 | - | Active | Vendor Undefined | PC Pin | EAR99 | - | Tin (Sn) | - | - | - | 8536.50.90.40 | 24V | - | - | IP40 | - | - | 50mA | PC Pin | - | 12.65mm | 12.65 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | - | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | - | 0.45mm | - | 19.75mm | 1 | 2.4VA@48VDC | - | 0.1ms | Tactile Feedback | - | - | - | - | - | - | 12.65mm | 0.126 inch | - | - | No | - | ROHS3 Compliant | ||
![]() 1241.1082.71 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | 99.988768mg | - | Polycarbonate (PC) | - | - | - | - | - | Silver | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MTG Green | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | 8536.50.90.40 | 24V | - | Straight | IP40 | 12.65mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | - | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | - | 0.45mm | - | 19.00mm | 1 | 2.4VA@48VDC | - | 0.1ms | Tactile Feedback | - | - | - | - | 12.65mm | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1241.1032.7 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | - | - | 749.986634mg | - | Polycarbonate (PC) | - | - | - | - | - | Gold | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MTG Green | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | 8536.50.90.40 | 48V | - | Straight | IP40 | 12.65mm | - | 125mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.05A | - | - | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | Top Actuated | 0.05A@24VDC | 12.65mm x 12.65mm | 0.05A @ 24VDC | 4 | - | 0.45mm | - | 13.00mm | 1 | 0.48VA@24VDC | - | 0.1ms | Tactile Feedback | - | - | - | - | 12.65mm | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1301.9305 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | - | 299.994654mg | - | - | - | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | -20°C~70°C | Bulk | LPH | - | - | Active | Vendor Undefined | PC Pins | EAR99 | - | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | 8.00mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | 6mm | 3.5mm | - | 4.5mm | - | No | - | ROHS3 Compliant | ||
![]() 1301.9301 Schurter Inc. | In Stock | - | - | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | LPH | - | - | Active | Vendor Undefined | PC Pins | EAR99 | 2 | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | - | - | 50mA | PC Pin | 12V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | 4.30mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | 6mm | 3.5mm | - | 800μm | - | No | - | ROHS3 Compliant | ||
![]() 1301.9302 Schurter Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | - | 259.993477mg | - | - | - | - | - | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | -20°C~70°C | Bulk | LPH | - | - | Active | Vendor Undefined | PC Pins | EAR99 | 2 | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | 12V | - | Straight | IP40 | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | 5.00mm | 1 | - | - | 0.1ms | Tactile Feedback | - | - | - | - | 6mm | 6mm | 3.5mm | - | 1.5mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() 1241.1082.5 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | - | - | 99.988768mg | - | Polycarbonate (PC) | - | - | - | - | - | Silver | - | 1000000 Cycle(s) | - | POLYSULFONE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | MTG Green | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | 8536.50.90.40 | 24V | - | Straight | IP40 | 12.65mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.125A | - | - | - | 125mA | SPST | Non-Illuminated | 48V | 1,000,000 Cycles | KEYPAD SWITCH | - | 250gf | - | Top Actuated | .125A@48VDC | 12.65mm x 12.65mm | 0.125A @ 48VDC | 4 | OFF-(ON) | 0.45mm | - | 11.50mm | 1 | 2.4VA@48VDC | - | 0.1ms | Tactile Feedback | - | - | - | - | 12.65mm | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1241.1055.8000 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | PC Pins | - | - | - | 85°C | -25°C | - | - | 48V | - | Straight | - | 12.65mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mA | SPST | - | 48V | - | - | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.65mm | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1241.1090.7000 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | PC Pins | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mA | SPST | - | 48V | - | - | - | 2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() 1301.9317.24 Schurter | In Stock | - | Datasheet | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | 4 | - | - | 3.7 | Round Button | CuZn | Straight | - | EAR99 | 100000 Cycle(s) | SCHURTER AG | - | Schurter Electronic Components | 1301.9317.24 | 100 | 0.05@12VDC | 70 | >100000 | -20 | Surface Mount | 1.6 | 70 °C | -20 °C | Active | SPST | 10 | 2.31 | - | Yes | 10 | N.O. | Momentary | 4.5 | - | - | Tape and Reel | - | e3 | - | Active | - | - | EAR99 | - | Tin (Sn) | - | - | TAPE AND REEL PACKAGING | 8536.50.90.40 | - | TAPE AND REEL | - | - | - | compliant | - | Gull Wing | - | 6 mm | 6 mm | PUSHBUTTON | - | SPST | 0.1 mΩ | - | 0.05 A | IP40 | 12 V | SOLDER | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | 2.1 N | 0.1 ms | - | 1X1 | >100000 | IP40 | 6 | - | - | 3.6 mm | - | 0.157 inch | 7.3 | - | - | RoHS Compliant | ||
![]() 1301.9320.24 Schurter | In Stock | - | Datasheet | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | 4 | - | - | 8.9 | Round Button | CuZn | Straight | - | EAR99 | 100000 Cycle(s) | SCHURTER AG | - | Schurter Electronic Components | 1301.9320.24 | 100 | 0.05@12VDC | 70 | >100000 | -20 | Surface Mount | 1.6 | 70 °C | -20 °C | Active | SPST | 10 | 1.71 | - | Yes | 10 | N.O. | Momentary | 4.5 | - | - | Tape and Reel | - | e3 | - | Active | - | - | EAR99 | - | Tin (Sn) | - | - | TAPE AND REEL PACKAGING | 8536.50.90.40 | - | TAPE AND REEL | - | - | - | compliant | - | Gull Wing | - | 6 mm | 6 mm | PUSHBUTTON | - | SPST | 0.1 mΩ | - | 0.05 A | IP40 | 12 V | SOLDER | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | 2.1 N | 0.1 ms | - | 1X1 | >100000 | IP40 | 6 | - | - | 3.6 mm | - | 0.35 inch | 12.5 | - | - | RoHS Compliant |