- Operating Force
- Throw Configuration
- Mount
- Contact Resistance
- Actuator Orientation
- Illumination
- Max Current Rating
- Part Status
- RoHS Status
- Termination
- Actuator Type
- Max Voltage Rating (DC)
Attribute column
Manufacturer
Schurter Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Bushing Length | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Contact Bounce Time-Max | Bushing Type | Circuit Configuration | Body Height | Length - Termination | Actuator Length, Right Angle | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.1722.930 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole, Right Angle | - | - | Polyethersulfone (PES) | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | CLEAR | - | 500000 Cycle(s) | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | HDT | e3 | yes | Obsolete | Vendor Undefined | PC Pin | EAR99 | Matte Tin (Sn) | - | - | LUMINOUS, YELLOW LED | - | IP40 | - | PC Pin | 9.4996mm | 7.493 mm | Standard | DPST-NO | Off-Mom | 0.05mOhm | 10000000000Ohm | 0.2A | 2VDC | LED, Yellow | - | - | - | - | DPST | Illuminated | - | 50,000 Cycles | PUSHBUTTON SWITCH | 150gf | Illuminated, LED | 0.2A | 0.2A@60VAC | Side Actuated | 0.2A@50VDC | 7.50mm x 20.50mm | 0.2A @ 50VDC | 7 | OFF-(ON) | 1.20mm | - | 0.118 inch | - | - | - | 0.295 inch | - | UNTHREADED | - | 20.4978mm | - | 15.40mm | - | ROHS3 Compliant | ||
![]() 1241.1005.7042 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP40 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1040.6031 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1055.4000 Schurter Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1241.1104.8013 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mA | SPST | - | 48 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1005.5048 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | - | 24 V | - | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1106.1027 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | - | 24 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1106.5021 Schurter | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 60 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | SPST | - | 24 V | - | - | 3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1005.3012 Schurter | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | SPST | - | 24 V | - | - | 2.3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 1241.1005.7027 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP40 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1702.600 Schurter Inc. | In Stock | - | Datasheet | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | SILVER | BERYLLIUM COPPER | BRASS | BERYLLIUM COPPER | SILVER | GRAY | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | HDT | e3 | yes | Obsolete | Vendor Undefined | PC Pin | EAR99 | Matte Tin (Sn) | - | - | NON LUMINOUS, SMALL BUTTON | - | IP40 | - | PC Pin | 9.4996mm | 7.493 mm | Standard | DPST-NO | Off-Mom | 0.05mOhm | 10000000000Ohm | 0.2A | - | - | - | - | - | - | DPST | Non-Illuminated | - | 50,000 Cycles | PUSHBUTTON SWITCH | 150gf | - | 0.2A | 0.2A@60VAC | Side Actuated | 0.2A@50VDC | 7.50mm x 20.50mm | 0.2A @ 50VDC | 7 | OFF-(ON) | 1.20mm | - | 0.118 inch | - | - | - | 0.295 inch | - | UNTHREADED | - | 20.4978mm | - | 15.40mm | - | ROHS3 Compliant | ||
![]() 1241.1032.31 Schurter Inc. | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | - | Obsolete | Not Applicable | - | EAR99 | Tin (Sn) | - | - | - | 8536.50.90.40 | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | SPST | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP40 | 24V | SOLDER | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | 3 N | - | 0.1ms | - | 1X1 | 12.65mm | 0.126 inch | - | - | Non-RoHS Compliant | ||
![]() 1241.1040.7042 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1040.6029 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1005.7036 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP40 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2.3 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1113.6095 Schurter | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | SCHURTER AG | - | Schurter Electronic Components | 1241.1113.6095 | 1241 | - | - | 60 °C | -25 °C | Active | 5.66 | - | - | - | - | e3 | - | - | - | - | EAR99 | TIN | - | - | - | 8536.50.90.40 | - | compliant | - | 18 mm | - | ROUND TYPE | - | SPST | - | - | 0.125 A | - | - | IP65 | 48 V | SOLDER | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | 4 N | - | 0.1 ms | - | 1X1 | 12 mm | - | - | - | - | ||
![]() 1241.1040.7050 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1040.6035 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1040.6033 Schurter Inc. | In Stock | - | - | Through Hole | - | - | - | THERMOPLAST PC | GOLD OVER NICKEL | BRASS | - | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 12.65mm | 12.65 mm | KEYPAD | - | - | 0.05mOhm | 100000000Ohm | 0.05A | - | - | IP65 | - | - | 50mA | SPST | - | 24V | - | KEYPAD SWITCH | 2 N | - | - | - | - | 0.05A@24VDC | - | - | 4 | - | - | MOMENTARY | - | 1 | 0.48VA@24VDC | - | - | 0.1ms | - | 1X1 | 3.8mm | 0.126 inch | - | No | RoHS Compliant | ||
![]() 1241.1100.3093 Schurter | In Stock | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | SCHURTER AG | - | Schurter Electronic Components | 1241.1100.3093 | 1241 | - | - | 60 °C | -25 °C | Active | 5.69 | - | - | - | - | e3 | - | - | - | - | EAR99 | TIN | - | - | - | 8536.50.90.40 | - | compliant | - | 18 mm | 18 mm | SQUARE TYPE | - | SPST | - | - | 0.125 A | - | - | IP65 | 48 V | SOLDER | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | 4 N | - | 0.1 ms | - | 1X1 | 12 mm | - | - | - | - |