- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Published
- RoHS Status
- Series
- Transformer Type
- Weight
- Height Seated (Max)
- Inductance
- Length
Attribute column
Manufacturer
Schurter Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISNB-0239-D202 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.878Lx0.894W 22.30mmx22.70mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L22.7XB22.3XH14.0 (mm) | 1.8mH | 800mOhm | - | 3500V | SCR and Triac Trigger (Encapsulated) | 2:01 | - | 350VμS | 350 V-us | 1500ns | 0.551 14.00mm | 22.7mm | 22.3mm | No | ROHS3 Compliant | ||
![]() ISNF-0249-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.701Lx0.717W 17.80mmx18.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L18.2XB17.8XH13.5 (mm) | 1.4mH | - | - | 3500V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 250VμS | 250 V-us | 1000ns | 0.532 13.50mm | 18.2mm | 17.8mm | - | ROHS3 Compliant | ||
![]() ISNA-0239-D202 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.352oz 9.97g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.878Lx0.894W 22.30mmx22.70mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L22.3XB22.7XH14.0 (mm) | 2.2mH | 400mOhm | - | 3500V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 400VμS | 400 V-us | 1000ns | 0.551 14.00mm | 22.3mm | 22.7mm | No | ROHS3 Compliant | ||
![]() ITRB-0249-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 0.32oz 9.12g | -25°C~100°C | Bulk | 2014 | IT | 0.701Lx0.717W 17.80mmx18.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | 1 | - | VDE | L18.2XB17.8XH13.0 (mm) | 1.4mH | 1Ohm | - | 3200V | SCR and Triac Trigger (Encapsulated) | 2:01 | - | 250VμS | 250 V-us | 50ns | 0.512 13.00mm | 18.2mm | 17.8mm | No | ROHS3 Compliant | ||
![]() IL-10-0002 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 0.24oz 6.84g | -25°C~70°C | Bulk | 2014 | IL | 0.689Lx0.728W 17.50mmx18.50mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | 1 | - | UL; VDE | L18.5XB17.5XH11.1 (mm) | 16.5mH | 2.3Ohm | - | 3500V | SCR and Triac Trigger (Encapsulated) | 3:1 | - | 200VμS | 200 V-us | 700ns | 0.453 11.50mm | 18.5mm | 17.5mm | No | ROHS3 Compliant | ||
![]() ITRF-0249-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | 6 | 0.32oz 9.12g | -25°C~100°C | Bulk | 2014 | ITRF | 0.701Lx0.717W 17.80mmx18.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | 1 | 17.8mm | VDE | L18.2XB17.8XH13.0 (mm) | 1.2mH | 400mOhm | PC Pin | 3200V | Isolation and Data Interface (Encapsulated) | 1:01 | - | - | 250 V-us | 50ns | 0.512 13.00mm | 18.2mm | - | No | ROHS3 Compliant | ||
![]() IL-21-0001 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 0.53oz 15.1g | -25°C~70°C | Bulk | 2014 | IL | 1.102Lx0.906W 28.00mmx23.00mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | 1 | - | UL; VDE | L28.0XB23.0XH14.5 (mm) | 3mH | 600mOhm | - | 4000V | SCR and Triac Trigger (Encapsulated) | 1:1 | 1:1 | 300VμS | 300 V-us | 1000ns | 0.571 14.50mm | 28mm | 23mm | No | ROHS3 Compliant | ||
![]() ISRF-0249-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | 6 | 0.21oz 6g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.701Lx0.717W 17.80mmx18.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | 23.5mm | VDE | L18.2XB17.8XH13.5 (mm) | 1.2mH | 400mOhm | Gull Wing | 3200V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 250VμS | 250 V-us | 50ns | 0.532 13.50mm | 18.2mm | 17.8mm | No | ROHS3 Compliant | ||
![]() ISNF-0135-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | 6 | 0.29oz 8.22g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.512Lx0.598W 13.00mmx15.20mm | e3 | Active | Vendor Undefined | - | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | 19mm | VDE | L15.2XB13.0XH11.0 (mm) | 1.1mH | 500mOhm | Gull Wing | 3500V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 150VμS | 150 V-us | 900ns | 0.433 11.00mm | 15.2mm | 13mm | No | ROHS3 Compliant | ||
![]() ITRB-0239-D502 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | - | 0.32oz 9.12g | -25°C~100°C | Bulk | 2010 | IT | 0.878Lx0.894W 22.30mmx22.70mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | 1 | - | VDE | L22.7XB22.3XH13.6 (mm) | 1.8mH | 800mOhm | - | 3200V | SCR and Triac Trigger (Encapsulated) | 2:01 | - | 350VμS | 350 V-us | 500ns | 0.535 13.60mm | 22.7mm | 22.3mm | No | ROHS3 Compliant | ||
![]() ISRB-0239-D502 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.878Lx0.894W 22.30mmx22.70mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L22.7XB22.3XH14.0 (mm) | 1.8mH | 800mOhm | - | 3200V | SCR and Triac Trigger (Encapsulated) | 2:01 | - | 350VμS | 350 V-us | 500ns | 0.551 14.00mm | 22.7mm | 22.3mm | No | ROHS3 Compliant | ||
![]() ITRF-0239-D502 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | - | 6 | 0.352oz 9.97g | -25°C~100°C | Bulk | 2014 | IT | 0.878Lx0.894W 22.30mmx22.70mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | 1 | 22.3mm | VDE | - | 1.6mH | 400mOhm | PC Pin | 3200V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 350VμS | 350 V-us | 500ns | 0.535 13.60mm | 22.7mm | - | No | ROHS3 Compliant | ||
![]() ISNB-0249-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.701Lx0.717W 17.80mmx18.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L18.2XB17.8XH13.5 (mm) | 1.6mH | 1Ohm | - | 3500V | SCR and Triac Trigger (Encapsulated) | 2:01 | - | 250VμS | 250 V-us | 1000ns | 0.532 13.50mm | 18.2mm | 17.8mm | No | ROHS3 Compliant | ||
![]() ISRF-0239-D502 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | - | 6 | 0.352oz 9.97g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.878Lx0.894W 22.30mmx22.70mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | 28.5mm | VDE | L22.7XB22.3XH14.0 (mm) | 1.6mH | 400mOhm | Gull Wing | 3200V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 350VμS | 350 V-us | 500ns | 0.551 14.00mm | 22.7mm | 22.3mm | No | ROHS3 Compliant | ||
![]() ISRA-0235-D103 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.28oz 7.98g | -25°C~100°C | Bulk | 2012 | ISRA | 0.512Lx0.598W 13.00mmx15.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | - | VDE | L15.2XB13.0XH11.0 (mm) | 2.8mH | 1.5Ohm | - | 3200V | Isolation and Data Interface (Encapsulated) | 1:01 | - | - | 200 V-us | 50ns | 0.433 11.00mm | 15.2mm | 13mm | No | ROHS3 Compliant | ||
![]() ILR-11-0003 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | DIP | 4 | 0.24oz 6.84g | -25°C~70°C | Bulk | 2014 | ILR | 0.689Lx0.728W 17.50mmx18.50mm | - | Active | Vendor Undefined | - | - | 70°C | -25°C | - | - | - | - | 17.5mm | - | - | 5mH | 1.2Ohm | PC Pin | - | SCR and Triac Trigger (Encapsulated) | 3:1 | - | 200VμS | - | - | 0.453 11.50mm | 17.5mm | 18.5mm | No | ROHS3 Compliant | ||
![]() ISRF-0235-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | 6 | 0.29oz 8.22g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.512Lx0.598W 13.00mmx15.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | 19mm | VDE | L15.2XB13.0XH11.0 (mm) | 1.1mH | 1Ohm | Gull Wing | 3200V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 150VμS | 150 V-us | 50ns | 0.433 11.00mm | 15.2mm | 13mm | No | ROHS3 Compliant | ||
![]() ISNA-0235-D103 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.112oz 3.18g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.512Lx0.748W 13.00mmx19.00mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L13.0XB15.2XH11.0 (mm) | 2.8mH | 1Ohm | - | 3500V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 200VμS | 200 V-us | 900ns | 0.433 11.00mm | 13mm | 15.2mm | No | ROHS3 Compliant | ||
![]() ISNA-0249-D104 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.21oz 6g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.701Lx0.717W 17.80mmx18.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L17.8XB18.2XH13.5 (mm) | 3.5mH | 700mOhm | - | 3500V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 300VμS | 300 V-us | 1000ns | 0.532 13.50mm | 17.8mm | 18.2mm | No | ROHS3 Compliant | ||
![]() ISRA-0249-D104 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.701Lx0.717W 17.80mmx18.20mm | e3 | Active | Vendor Undefined | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | VDE | L18.2XB17.8XH13.5 (mm) | 3.5mH | 700mOhm | - | 3200V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 300VμS | 300 V-us | 50ns | 0.532 13.50mm | 18.2mm | 17.8mm | No | ROHS3 Compliant |