- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Published
- RoHS Status
- Series
- Transformer Type
- Weight
- Height Seated (Max)
- Inductance
- Length
Attribute column
Manufacturer
Schurter Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ITRF-0235-D101 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | - | 6 | 0.29oz 8.22g | -25°C~100°C | Bulk | 2014 | IT | 0.512Lx0.598W 13.00mmx15.20mm | e3 | Active | Vendor Undefined | - | EAR99 | Tin (Sn) | GENERAL PURPOSE | 1 | 13mm | VDE | - | 1.1mH | 1Ohm | PC Pin | 3200V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | 150VμS | 150 V-us | 50ns | - | 0.417 10.60mm | 15.2mm | - | No | ROHS3 Compliant | ||
![]() ITRA-0235-D103 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | - | - | 0.28oz 7.98g | -25°C~100°C | Bulk | 2014 | ITRA | 0.512Lx0.598W 13.00mmx15.20mm | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | 2.8mH | 1.5Ohm | - | - | Isolation and Data Interface (Encapsulated) | 1:01 | - | - | - | - | - | 0.417 10.60mm | 13mm | 15.2mm | No | ROHS3 Compliant | ||
![]() IL-10-0001 Schurter Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | DIP | 6 | 0.24oz 6.84g | -25°C~70°C | Bulk | 2014 | IL | 0.689Lx0.728W 17.50mmx18.50mm | e3 | Active | Vendor Undefined | - | - | Tin (Sn) | GENERAL PURPOSE | 1 | 17.5mm | UL; VDE | L18.5XB17.5XH11.1 (mm) | 2.5mH | 600mOhm | PC Pin | 3500V | SCR and Triac Trigger (Encapsulated) | 1:1.1 | - | 250VμS | 250 V-us | 500ns | - | 0.453 11.50mm | 18.5mm | - | No | ROHS3 Compliant | ||
![]() ILR-11-0001 Schurter Inc. | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | DIP | 4 | 0.24oz 6.84g | -25°C~70°C | Bulk | 2014 | ILR | 0.689Lx0.728W 17.50mmx18.50mm | e3 | Active | Vendor Undefined | Through Hole | - | - | GENERAL PURPOSE | 1 | 17.5mm | VDE | L18.5XB17.5XH11.5 (mm) | 2.5mH | 700mOhm | PC Pin | 3200V | SCR and Triac Trigger (Encapsulated) | 1:1 | 1:1 | 300VμS | 300 V-us | 200ns | 11.5mm | 0.453 11.50mm | 18.5mm | - | No | ROHS3 Compliant |