- Colour outer sheath
- Conductor category
- Conductor surface
- Core identification
- Flame retardant
- Halogen free according to IEC 60754-2
- Low smoke (according to EN 61034-2)
- Low smoke according to IEC 61034-2
- Material core insulation
- Material outer sheath
- Min. permitted bending radius, stationary application/permanent installation
- Nominal cross section conductor
Attribute column
Manufacturer
SCS Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Screen over stranding | Screen over stranding element | Stranding element |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100324 SCS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100524 SCS | In Stock | - | - | Grey | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-3-24 | No | Yes | Yes | Other | Other | 88.8 | 0.75 | 500 | 14.8 | -40 - 80 | -30 - 70 | Braiding | None | No |