- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
Attribute column
Manufacturer
SECOS Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Pbfree Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Rated voltage | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Profile | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SR5200 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SM3200AF Secos Corporation | In Stock | - | Datasheet | gold-plated | YES | 44 | SILICON | 2 | 1 | socket | 2x22 | 2.54mm | THT | 0.9 V | 2.38 g | SECOS CORP | female | - | 150 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMAF, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | - | EAR99 | - | - | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | compliant | 1.5A | NOT SPECIFIED | 2 | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 200 V | - | 80 A | 200 μA | 60V | - | - | - | GENERAL PURPOSE | beryllium copper | 0.75µm | UL94V-0 | ||
SCS0560V Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
FDB104S Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SCS0540V Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SCS230P Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SEF205A Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 1.7 V | - | SECOS CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | EAR99 | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | DO-214AC | 50 A | 5 µA | - | - | 0.075 µs | - | - | - | - | - | ||
SMF201A Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 1.3 V | - | SECOS CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | Yes | EAR99 | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 50 V | - | 50 A | 5 µA | - | - | 0.15 µs | - | - | - | - | - | ||
SM140N Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SUF501C Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
QG305C Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 1.15 V | - | SECOS CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 600 V | DO-214AB | 100 A | 10 µA | - | - | - | - | - | - | - | - | ||
SP1040 Secos Corporation | In Stock | - | Datasheet | - | NO | - | SILICON | 3 | - | - | - | - | - | 0.55 V | - | SECOS CORP | - | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 5 A | 1 | 40 V | TO-220AB | 130 A | 800 µA | - | - | - | - | - | - | - | - | ||
SCS220P-C Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 0.65 V | - | SECOS CORP | - | 1 | 125 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | GULL WING | - | compliant | - | - | - | MIL-STD-202 | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 20 V | - | 10 A | 1000 µA | - | 20 V | - | 20 V | - | - | - | - | ||
SM4004A Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 1.1 V | - | SECOS CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | - | - | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 400 V | DO-214AC | 30 A | - | - | - | - | - | - | - | - | - | ||
SMF504C Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 1.3 V | - | SECOS CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | EAR99 | FAST RECOVERY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 400 V | DO-214AB | 100 A | 10 µA | - | - | 0.15 µs | - | - | - | - | - | ||
SM8200C Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 0.91 V | - | SECOS CORP | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 8 A | 1 | 200 V | - | 125 A | 50 µA | - | - | - | - | - | - | - | - | ||
SM1100MH Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMF301C Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 1.3 V | - | SECOS CORP | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | EAR99 | FAST RECOVERY | - | - | DUAL | C BEND | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 50 V | - | 80 A | 5 µA | - | 50 V | 0.15 µs | 50 V | - | - | - | - | ||
SM820B Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMF103B Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | 1.3 V | - | SECOS CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 200 V | DO-214AA | 30 A | - | - | - | 0.15 µs | - | - | - | - | - |


Product
Brand
Articles
Tools