- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
Attribute column
Manufacturer
SECOS Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SBR20200F Secos Corporation | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.92 V | SECOS CORP | 2 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 200 V | TO-220AB | 180 A | 20 µA | - | - | - | - | - | ||
SUF201B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.98 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 50 V | - | 50 A | 10 µA | - | 0.035 µs | - | - | - | ||
SS3040 Secos Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.52 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | MIL-STD-202 | R-PSFM-T2 | SINGLE | RECTIFIER DIODE | CATHODE | 30 A | 1 | 40 V | TO-220AC | 250 A | 15000 µA | 40 V | - | 40 V | - | - | ||
SP2030 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SCS521S Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | SECOS CORP | 1 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | DUAL | FLAT | - | compliant | - | 2 | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | 30 V | - | - | - | - | - | - | - | - | ||
SCS0560P Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SM4004FL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 400 V | - | - | - | - | - | - | - | - | ||
SK14LL Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ||
QG205A Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.1 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | - | 50 A | 5 µA | - | - | - | - | - | ||
SCS751S Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | SECOS CORP | 1 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | DUAL | FLAT | - | compliant | - | 2 | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 0.03 A | 1 | 40 V | - | - | - | - | - | - | - | - | ||
SM380B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.83 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 80 V | DO-214AA | 80 A | 200 µA | - | - | - | - | - | ||
SUF205B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.7 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | - | 50 A | 10 µA | - | 0.035 µs | - | - | - | ||
QG505C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.15 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 600 V | DO-214AB | 125 A | 5 µA | - | - | - | - | - | ||
QG204A Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.1 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 400 V | - | 50 A | 5 µA | - | - | - | - | - | ||
SS2060 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAW56W Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAV74 Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | 2 | 1 V | SECOS CORP | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | - | - | 8541.10.00.70 | DUAL | GULL WING | - | compliant | - | - | - | R-PDSO-G3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.2 A | 1 | 50 V | - | 1 A | 0.1 μA | 50 V | 0.004 μs | 50 V | 0.225 W | FAST RECOVERY | ||
SMF106B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.3 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 800 V | DO-214AA | 30 A | - | - | 0.5 μs | - | - | - | ||
SM520B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.55 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 20 V | - | 125 A | 200 μA | - | - | - | - | - | ||
SM640D Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools