- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
Attribute column
Manufacturer
SECOS Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SUF505C Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | ||
SCD14 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MSCD106 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | ||
SM260MH Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SM840C Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
RS501 Secos Corporation | In Stock | - | Datasheet | NO | SILICON | 4 | 1 V | SECOS CORP | 4 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | EAR99 | - | - | 8541.10.00.80 | SINGLE | WIRE | - | compliant | - | - | R-PSIP-W4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 4 A | 1 | 100 V | - | 30 A | 10 μA | 65 V | - | 100 V | ||
SCS551V-30 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAV99-C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | - | SECOS CORP | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | HALOGEN AND LEAD FREE PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | 0.225 W | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-G3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | 0.215 A | - | 70 V | - | - | - | - | 0.006 µs | - | ||
SM4004FL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | 1 A | 1 | 400 V | - | - | - | - | - | - | ||
SCS751S Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | SECOS CORP | 1 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | DUAL | FLAT | - | compliant | - | 2 | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | 0.03 A | 1 | 40 V | - | - | - | - | - | - | ||
BAV20P Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | ||
SCS130V Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SEF102B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 1 A | 1 | 100 V | DO-214AA | 30 A | - | - | 0.05 µs | - | ||
SS2020 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SM340FL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.52 V | SECOS CORP | 1 | 125 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | 3 A | 1 | 40 V | - | 80 A | 500 µA | - | - | - | ||
QG807C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1.1 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 8 A | 1 | 1000 V | - | 200 A | 5 µA | - | - | - | ||
SM5150B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.83 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 5 A | 1 | 150 V | - | 150 A | 50 µA | - | - | - | ||
SBR3060R Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | ||
SM3200C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.85 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 3 A | 1 | 200 V | - | 90 A | 5 µA | - | - | - | ||
SK32LL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.38 V | SECOS CORP | 1 | 100 °C | -25 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | 3 A | 1 | 20 V | - | 90 A | 1500 µA | - | - | - |


Product
Brand
Articles
Tools