- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
Attribute column
Manufacturer
SECOS Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SS3040 Secos Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 0.52 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | MIL-STD-202 | R-PSFM-T2 | SINGLE | RECTIFIER DIODE | CATHODE | 30 A | 1 | 40 V | TO-220AC | 250 A | 15000 µA | 40 V | - | 40 V | ||
SM10100D1-C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.83 V | SECOS CORP | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | - | R-PSSO-G2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 100 V | TO-252 | 125 A | 50 µA | - | - | - | ||
SUF304B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1.25 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 400 V | - | 80 A | 10 µA | - | 0.035 µs | - | ||
QG204A Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1.1 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 400 V | - | 50 A | 5 µA | - | - | - | ||
SK14SL Secos Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SK14LL Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | ||
QG205A Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1.1 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | - | 50 A | 5 µA | - | - | - | ||
SCS501V-40 Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | SECOS CORP | 1 | 125 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, ULTRA THIN, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | compliant | - | 2 | - | R-PDSO-G2 | SINGLE | RECTIFIER DIODE | - | 0.1 A | 1 | 45 V | - | - | - | - | - | - | ||
SUF205A-C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1.7 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | - | 50 A | 5 µA | - | 0.035 µs | - | ||
SSCD104S Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SM4001FL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 50 V | - | - | - | - | - | - | ||
SK14BL Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SS2060 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SM380B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.83 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 80 V | DO-214AA | 80 A | 200 µA | - | - | - | ||
SUF205B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1.7 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | - | 50 A | 10 µA | - | 0.035 µs | - | ||
SK34LL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.4 V | SECOS CORP | 1 | 125 °C | -25 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 40 V | - | 90 A | 1500 µA | - | - | - | ||
SM350B Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.65 V | SECOS CORP | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 50 V | DO-214AA | 80 A | 200 µA | - | - | - | ||
RGL34G Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SEF105FL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1.7 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 600 V | - | 30 A | - | - | 0.75 µs | - | ||
SK34CL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 0.42 V | SECOS CORP | 1 | 125 °C | -25 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 40 V | - | 90 A | 500 µA | - | - | - |


Product
Brand
Articles
Tools