- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Diode Type
- Rohs Code
- Diode Element Material
- Configuration
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
SECOS Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Surface Mount | Material | Diode Element Material | Number of Terminals | Body diameter | Breakdown Voltage-Nom | Colour | Gross weight | Heatsink shape | Heatsinks features | Ihs Manufacturer | Material finishing | Maximum current | Mounting | Noal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Power Dissipation (Max) | Rohs Code | Transport packaging size/quantity | Type of heatsink | ECCN Code | Connector type | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Conductor diameter | Clamping Voltage-Max | 2nd Connector Number of Positions Loaded | Breakdown Voltage-Max | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SFS9.0A Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | 10.6 V | - | - | - | - | SECOS CORP | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | FLAT | - | - | compliant | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 9 V | 200 W | 10 V | - | 15.4 V | - | 11.1 V | - | - | - | ||
SSESD05C Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | SECOS CORP | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | FLAT | - | - | compliant | - | IEC-61000-4-2, 4-4 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 5 V | 150 W | 5.6 V | - | - | - | - | - | - | - | ||
STESD03 Secos Corporation | In Stock | - | Datasheet | - | - | - | SILICON | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | ||
P4SMAJ6.5CA Secos Corporation | In Stock | - | Datasheet | screw type | - | insulator - PVC; terminal - nickel-plated brass | - | - | ø11 mm | - | aluminium | 4.27 | grilled | hollow fin geometry | SECOS CORP | raw | 24 A | for back plate | 30 (AC/ DC) Vmin | - | - | - | - | - | - | - | Contact Manufacturer | 20mm | - | - | 48*31.5*27/1000 | extruded | EAR99 | 4mm cable jack, red insulator color | - | 8541.10.00.50 | - | - | - | 47.5 mm | compliant | - | - | - | - | - | - | - | - | - | ø5 max mm | - | for fan motors | - | 23mm | 0.4m | 112mm | ||
ESD12R Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | - | - | - | - | - | SECOS CORP | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | - | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | FLAT | - | - | compliant | - | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 12 V | 240 W | 14.1 V | - | - | - | - | - | - | - | ||
SSESD03 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MM3Z36V Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
SD36L Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | ||
SZMD03C Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | ||
SMA4754 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4762 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SZMD05C Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMBJ12A-C Secos Corporation | In Stock | - | Datasheet | - | YES | - | SILICON | 2 | - | 14.3 V | - | - | - | - | SECOS CORP | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 5 W | Yes | - | - | EAR99 | - | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 12 V | 600 W | 13.3 V | - | 19.9 V | - | 15.3 V | - | - | - | ||
SMA4742 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4749 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ZMM55C51 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4745 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4755 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4739 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UDZS12VB Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools