- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Diode Type
- Rohs Code
- Diode Element Material
- Configuration
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
SECOS Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SMA4745 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4755 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4762 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4744 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4758 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMAJ5.0A-C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 400 W | 6.4 V | - | 7 V | ||
STESD07 Secos Corporation | In Stock | - | Datasheet | - | SILICON | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | Yes | EAR99 | - | 8541.10.00.50 | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | ||
GLZ22D Secos Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SDL15C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | EAR99 | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | FLAT | - | compliant | - | IEC-61000-4-2 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 15 V | - | 350 W | 17.39 V | - | 19.22 V | ||
MM3Z3V3BW Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | ||
MMSZ5264B Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Contact Manufacturer | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4761 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMA4759 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MM3Z5V6CW-C Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | ||
SD08CL Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 8.5 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | Yes | EAR99 | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | - | compliant | - | IEC-61000-4-2, 4-4 | R-PDSO-G2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 8 V | - | 250 W | 8.5 V | 18.5 V | - | ||
SDL03 Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | - | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | EAR99 | ULTRA LOW CAPACITANCE | 8541.10.00.50 | DUAL | FLAT | - | compliant | - | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 3 V | - | 350 W | 4.75 V | - | 5.25 V | ||
SSESDL05-C Secos Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 5.4 V | SECOS CORP | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.15 W | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | FLAT | - | compliant | - | IEC-61000-4-2 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | - | 5.4 V | - | - | ||
SMA4737 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
P6KE130A-C Secos Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | 130.5 V | SECOS CORP | 1 | 150 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | 5 W | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | AXIAL | WIRE | - | compliant | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 111 V | DO-15 | 600 W | 124 V | 179 V | 137 V | ||
SMA4740 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools