- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Polarity/Channel Type
- Surface Mount
- Configuration
- FET Technology
- Operating Mode
- Drain Current-Max (ID)
- Number of Elements
- Package Description
Attribute column
Manufacturer
SECOS Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Weight | Number of Terminals | Transistor Element Material | Exterior Housing Material | Design features | Dielectric strength | Drain Current-Max (ID) | Expansion range | Gross weight | Gross Weight | Ihs Manufacturer | Maximum current | Name | Nominal Current | Nominal voltage | Nominal Voltage | Number of Elements | Number of switching cycles (electrical) | Number of switching cycles (mechanical) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Protected wire (cable) diameter | Purpose | Related products/materials | Rohs Code | Switching Scheme | Thermal contact resistance | Transport packaging size/quantity | Wire section | Packaging | ECCN Code | Type | Color | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Contact resistance | Configuration | Insulation resistance | Operating Mode | Case Connection | Switch Type | Transistor Application | Polarity/Channel Type | Operating temperature range | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Feedback Cap-Max (Crss) | Power Dissipation Ambient-Max | Diameter | Height | Width | Wall thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
2SA1797P Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N7002KW Secos Corporation | In Stock | - | Datasheet | YES | - | - | - | 3 | SILICON | 1 | - | - | 0.115 A | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | - | compliant | - | R-PDSO-G3 | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | SWITCHING | N-CHANNEL | - | - | 3 Ω | - | 60 V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | 5 pF | - | - | - | - | - | ||
MMBTH10 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | SOT-23, 3 PIN | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | 8541.21.00.75 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
FMMT591 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCV27 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2-7 mm | 491.80 | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 2 mm | - | - | Yes | - | - | 60*32.5*43.5/10 | - | coil, 200 m | EAR99 | Black PET protective braid | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0 mm | - | - | 0.5 mm | ||
BC857S Secos Corporation | In Stock | - | Datasheet | - | housing - PA66, UL94V-2/UL94V-0 | PA66 UL94V-0 | - | - | - | - | - | - | - | - | 22.55 | - | SECOS CORP | 32 A | 3x3 pass-through branching terminal block for 3 poles | - | (AC) 250 V | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 47*39*35/1000 | 0.08...2.5 (4.0 for multi-core wire) mm2 | - | EAR99 | - | markings: red/blue/yellow | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC847BV Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCX52 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | lever extension FP/ OP - 15.3/ 12.1 ±1.5 mm | 1000 (50 Hz, 1 min.) V | - | - | 2.57 | - | SECOS CORP | - | - | 3 A | - | AC: 250/ 125 V | - | 100,000 min | 5,000,000 min | - | - | - | - | - | Active | - | - | - | - | ON-(ON) SPDT 3P | - | 42*28*18.5/2800 | - | - | EAR99 | - | - | - | - | - | - | 19.8 (body) mm | compliant | - | - | 50 mOhm max | - | 100 (at Uinsp.dc=500 V) MOhm min | - | - | Lever type microswitch SM5 series | - | - | -25...+120 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6 (body) mm | 6.3 mm | - | ||
BCX53 Secos Corporation | In Stock | - | Datasheet | - | aluminum | - | 0.635 kg | - | - | - | - | - | - | - | - | 697.50 | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | cooling of semiconductor devices in a housing with thread M16 x 1.5 | thermal paste KPT-8 10 g (Art. 85600) | Yes | - | 1.12 °C/ W | 49*27*17.5/40 | - | - | EAR99 | air-cooled double-sided pin-type radiator | - | - | - | - | NOT SPECIFIED | 80 mm | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | 70 mm | - | ||
BCW31 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC857CW Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BD137-16 Secos Corporation | In Stock | - | Datasheet | NO | - | - | - | 3 | SILICON | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | 1 | - | - | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | SINGLE | THROUGH-HOLE | - | - | compliant | - | R-PSFM-T3 | - | SINGLE | - | - | - | - | - | NPN | - | TO-126 | - | - | - | - | 1.25 W | 1.5 A | 100 | 60 V | 0.5 V | - | 1.25 W | - | - | - | - | ||
SST2623 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
S2N7002DW Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SMG5409 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SSRF30N20-400 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SGM2305A Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SGM3055 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SSD30N06-39D Secos Corporation | In Stock | - | Datasheet | YES | - | - | - | 2 | SILICON | - | - | - | 19 A | - | - | - | SECOS CORP | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | SINGLE | GULL WING | - | - | compliant | - | R-PSSO-G2 | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-252 | 0.038 Ω | 40 A | 60 V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | ||
S2N7002KW Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools