- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Crystal/Resonator Type
- Rohs Code
- Manufacturer
- Load Capacitance
- Frequency Stability
- Frequency Tolerance
- Drive Level
- Mounting Feature
- Operating Frequency-Nom
Attribute column
Manufacturer
SEIKO Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | HTS Code | Reach Compliance Code | Frequency Stability | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q22FA23V0002214 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 12 MHz | 70 °C | -20 °C | Active | Yes | - | - | 8541.60.00.50 | unknown | 0.003% | 3.2mm x 2.5mm x 0.7mm | 10 pF | 30 ppm | 10 µW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 100 Ω | ||
![]() Q13MC3062006200 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 0.032768 MHz | 85 °C | -40 °C | Active | Yes | e3 | TIN | 8541.60.00.10 | unknown | 0.0144% | 8.0mm x 3.2mm x 2.54mm | 15 pF | 100 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 35000 Ω | ||
![]() Q22FA1280031514 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 27.12 MHz | 85 °C | -40 °C | Active | Yes | e4 | GOLD | 8541.60.00.60 | unknown | 0.002% | 2mm x 1.6mm x 0.5mm | 10 pF | 10 ppm | 10 µW | 1 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | ||
![]() X1E000021093414 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 25 MHz | 105 °C | -40 °C | Active | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | 0.003% | 3.2mm x 2.5mm x 0.6mm | 12 pF | 30 ppm | 10 µW | 1 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | ||
![]() Q22FA23V0017000 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 12 MHz | 70 °C | -20 °C | Active | Yes | - | - | - | unknown | 0.003% | 3.2mm x 2.5mm x 0.7mm | 12 pF | 30 ppm | 10 µW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 100 Ω | ||
![]() X1E000021057400 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 26.6353 MHz | 75 °C | -20 °C | Active | Yes | e4 | GOLD OVER NICKEL | - | unknown | 0.001% | 3.2 mm x 2.5mm x 0.6mm | 20 pF | 10 ppm | 10 µW | 1 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | ||
![]() SC20S-7PF5PPM Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q22FA2380168712 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 25 MHz | 85 °C | -40 °C | Active | Yes | - | - | - | unknown | 0.003% | 3.2mm x 2.5mm x 0.7mm | 18 pF | 50 ppm | 10 µW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | ||
![]() TSX-3225-25M12PF10PM Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q13MC3062010800 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 0.032768 MHz | 85 °C | -40 °C | Active | Yes | e3 | TIN | 8541.60.00.10 | unknown | 0.0144% | 8.0mm x 3.2mm x 2.54mm | 5.4 pF | 20 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 35000 Ω | ||
![]() TSX-3225 26MHZ Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-405-32.768 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q22FA1280053000 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 32 MHz | 75 °C | -20 °C | Active | Yes | e4 | GOLD OVER NICKEL | - | unknown | 0.001% | 2mm X 1.6mm X 0.5 mm | 10 pF | 10 ppm | 10 μW | 1 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | ||
![]() X1E000021017800 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 40 MHz | 85 °C | -40 °C | Active | Yes | e4 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | 0.002% | 3.2mm x 2.5mm x 0.6mm | 10 pF | 10 ppm | 10 μW | 2 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | ||
![]() Q22FA2380013314 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 16 MHz | 70 °C | -20 °C | Active | Yes | - | - | 8541.60.00.50 | unknown | 0.003% | 3.2mm x 2.5mm x 0.7mm | 12 pF | 50 ppm | 10 μW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 80 Ω | ||
![]() Q14MC3062001300 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 0.032 MHz | 85 °C | -40 °C | Active | - | e3 | Tin (Sn) | 8541.60.00.10 | unknown | 0.0144% | 8.0mm x 3.2mm x 2.54mm | 20 pF | 100 ppm | 1 μW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | - | ||
![]() Q22FA1280047000 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 26 MHz | 85 °C | -40 °C | Active | - | e4 | Gold (Au) | 8541.60.00.60 | unknown | 0.002% | 2mm x 1.6mm x 0.5mm | 12 pF | 10 ppm | 10 μW | 1 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | ||
![]() Q22FA2380012700 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 18.432 MHz | 70 °C | -20 °C | Active | Yes | - | - | - | unknown | 0.003% | 3.2mm x 2.5mm x 0.7mm | 16 pF | 50 ppm | 10 μW | 5 PPM/ FIRST YEAR | PARALLEL - FUNDAMENTAL | 80 Ω | ||
![]() Q22FA2380009500 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 25 MHz | 70 °C | -20 °C | Active | Yes | - | - | - | unknown | 0.003% | 3.2mm x 2.5mm x 0.7mm | 12 pF | 50 ppm | 10 μW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | ||
![]() Q22FA23V0052114 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | SEIKO EPSON CORP | 12 MHz | 70 °C | -20 °C | Active | Yes | e4 | Gold (Au) | - | unknown | 0.003% | 3.2mm x 2.5mm x 0.7mm | 20 pF | 20 ppm | 10 μW | 5 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 100 Ω |