- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Crystal/Resonator Type
- Rohs Code
- Manufacturer
- Load Capacitance
- Frequency Stability
- Frequency Tolerance
- Drive Level
- Mounting Feature
- Operating Frequency-Nom
Attribute column
Manufacturer
SEIKO Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSPT7F-7PF20-R Seiko Instruments | 3624 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SSP-T | 0.264Lx0.059W 6.70mmx1.50mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 65kOhms | 7pF | Fundamental | ±20ppm | - | - | 1.397mm | 0.055 1.40mm | 6.7056mm | 1.4986mm | - | ROHS3 Compliant | - | ||
![]() VT200F-6PF20PPM Seiko Instruments | 4000 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Industrial grade | -10°C~60°C | Bulk | - | VT-200-F | 0.074Diax0.236L 1.88mmx6.00mm | 0.002% | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | 60°C | -10°C | - | 32.768kHz | 50kOhms | 6pF | Fundamental | ±20ppm | - | 2mm | 5.9944mm | 0.240 6.10mm | 5.9944mm | - | - | ROHS3 Compliant | - | ||
![]() SSPT7F-12.5PF5PPM Seiko Instruments | 4000 |
| - | - | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SSP-T | 0.264Lx0.059W 6.70mmx1.50mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 65kOhms | 12.5pF | Fundamental | ±5ppm | - | - | 1.397mm | 0.055 1.40mm | 6.7056mm | 1.4986mm | - | ROHS3 Compliant | - | ||
![]() SC20S-7PF20PPM Seiko Instruments | 6000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | SC20S | 0.081Lx0.047W 2.05mmx1.20mm | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 70kOhms | 7pF | Fundamental | ±20ppm | - | - | 609.6μm | 0.024 0.60mm | 2.0574mm | 1.1938mm | - | ROHS3 Compliant | - | ||
![]() SC32S-12.5PF20PPM Seiko Instruments | 18330 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SC32S | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | 12.5pF | 32.768kHz | 70kOhms | 12.5pF | Fundamental | ±20ppm | - | - | 838.2μm | 0.033 0.85mm | 3.2004mm | 1.4986mm | - | ROHS3 Compliant | - | ||
![]() SSPT7F-12.5PF20-R Seiko Instruments | 20000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SSP-T | 0.264Lx0.059W 6.70mmx1.50mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | - | 1.397mm | 0.055 1.40mm | 6.7056mm | 1.4986mm | - | ROHS3 Compliant | - | ||
![]() SC16S-12.5PF20PPM Seiko Instruments | 1940 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SC16S | 0.063Lx0.039W 1.60mmx1.00mm | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | 90kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() SSPT7F-7PF20PPM Seiko Instruments | 4631 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SSP-T | 0.264Lx0.059W 6.70mmx1.50mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 65kOhms | 7pF | Fundamental | ±20ppm | - | - | 1.397mm | 0.055 1.40mm | 6.7056mm | 1.4986mm | - | ROHS3 Compliant | - | ||
![]() SSPT7F-12.5PF20PPM Seiko Instruments | 4000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SSP-T | 0.264Lx0.059W 6.70mmx1.50mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | - | 1.397mm | 0.055 1.40mm | 6.7056mm | 1.4986mm | - | ROHS3 Compliant | - | ||
![]() SC20S-12.5PF20PPM Seiko Instruments | 6000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SC20S | 0.081Lx0.047W 2.05mmx1.20mm | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 90kOhms | 12.5pF | Fundamental | ±20ppm | 90kOhm | - | 609.6μm | 0.024 0.60mm | 2.0574mm | 1.1938mm | No | ROHS3 Compliant | - | ||
![]() SC16S-7PF20PPM Seiko Instruments | 612 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SC16S | 0.063Lx0.039W 1.60mmx1.00mm | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | 90kOhms | 7pF | Fundamental | ±20ppm | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() VT200F-12.5PF20PPM Seiko Instruments | 631300 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Industrial grade | -10°C~60°C | Bulk | - | VT-200-F | 0.074Diax0.236L 1.88mmx6.00mm | 0.002% | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | 60°C | -10°C | - | 32.768kHz | 50kOhms | 12.5pF | Fundamental | ±20ppm | - | 2mm | 5.9944mm | 0.240 6.10mm | 5.9944mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 75 °C | -20 °C | - | 25 MHz | - | - | - | - | - | - | 500 µm | - | 2 mm | 1.6 mm | - | - | Lead Free | ||
![]() SSPT7F-12.5PF10PPM Seiko Instruments | 4000 | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SSP-T | 0.264Lx0.059W 6.70mmx1.50mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 32.768kHz | 65kOhms | 12.5pF | Fundamental | ±10ppm | - | - | 1.397mm | 0.055 1.40mm | 6.7056mm | 1.4986mm | - | ROHS3 Compliant | - | ||
![]() SC12S-12.5PF20PPM Seiko Instruments | 20211 |
| Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SC12S | 0.050Lx0.041W 1.27mmx1.05mm | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | 90kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() SC12S-7PF20PPM Seiko Instruments | 24921 |
| Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SC12S | 0.050Lx0.041W 1.27mmx1.05mm | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | 90kOhms | 7pF | Fundamental | ±20ppm | - | - | - | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - |