- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Mounting Feature
- Operating Frequency-Nom
- Operating Temperature-Max
- Surface Mount
- Rohs Code
- Supply Voltage-Nom
- Terminal Finish
- JESD-609 Code
- Number of Terminals
Attribute column
Manufacturer
SEIKO Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | Subcategory | Technology | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Aging | Operating Frequency-Min | Output Low Current-Max | Output Impedance | Output Level |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 4 | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2001CA166.0000M-PCHL3 | 170 MHz | 166 MHz | 70 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | 5.57 | Yes | - | - | 3.3 V | e4 | Gold (Au) - with Nickel (Ni) barrier | - | Other Oscillators | - | compliant | - | Not Qualified | - | - | - | - | 3.3 V | SAW OSCILLATOR | 50 mA | - | - | - | 106.25 MHz | 8 mA | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2121CA250.0000M-LHPAB | - | - | - | - | - | - | - | Active | 5.59 | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 6 | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2101CA125.0000M-PCZL0 | 318.75 MHz | 125 MHz | 70 °C | - | CERAMIC | DILCC6,.2 | DILCC6,.2 | Not Recommended | 5 | Yes | - | - | 3.3 V | e4 | Gold (Au) | - | Other Oscillators | HYBRID | compliant | - | Not Qualified | - | - | - | - | 3.3 V | - | 60 mA | - | - | - | 125 MHz | - | - | - | ||
![]() X1G005421030415 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SEIKO EPSON CORP | - | - | - | 26 MHz | 85 °C | -40 °C | CERAMIC | LCC4,.08X.1,82X55 | LCC4,.08X.1,82X55 | Active | - | Yes | 3.465 V | 2.66 V | - | e4 | Gold (Au) | - | - | - | unknown | 0.5% | - | 2.5mm x 2.0mm x 0.8mm | - | - | - | - | CLIPPED SINE | 1.5 mA | - | NO | 0.5 PPM/FIRST YEAR | - | - | 10000 Ω | 0.8 V | ||
![]() X1G005421030416 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA400133 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA405055 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG-2001CA Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SEIKO EPSON CORP | - | - | 166 MHz | 166 MHz | 70 °C | - | CERAMIC | DILCC4,.18,200 | DILCC4,.18,200 | Obsolete | - | No | - | - | 3.3 V | e0 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | Not Qualified | - | - | - | - | - | - | 50 mA | - | - | - | - | 8 mA | - | - | ||
![]() SG-615P20.000000MHZC Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1G005601004714 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | SEIKO EPSON CORP | - | - | - | 100 MHz | 105 °C | -40 °C | - | - | - | Active | - | - | 3.63 V | 1.62 V | - | e4 | GOLD | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | unknown | 50% | - | 2.5mm x 2.0mm x 0.7mm | 3 ns | 3 ns | 55/45 % | - | CMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() Q3309CA500172 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA300127 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA200425 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1G004201001300 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SEIKO EPSON CORP | - | - | - | 16.367667 MHz | 85 °C | -30 °C | CERAMIC | - | LCC4,.1X.12,102/63 | Active | - | Yes | 3.15 V | 2.85 V | 3 V | e4 | Gold (Au) | - | - | - | unknown | 2% | - | 3.2mm x 2.5mm x 0.9mm | - | - | - | - | CLIPPED SINE | 1.5 mA | - | NO | 1 PPM/FIRST YEAR | - | - | 10000 Ω | 0.8 V | ||
![]() SG-8002CA-10M-PCB Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1G003621018712 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | SEIKO EPSON CORP | - | - | - | 36 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | Yes | 3.63 V | 2.7 V | 3.3 V | e4 | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | - | unknown | 20% | - | 2.5mm x 2.0mm x 0.7mm | 4.5 ns | 4.5 ns | 55/45 % | - | CMOS | - | 15 pF | NO | - | - | - | - | - | ||
![]() Q3309CA400352 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5619N5 Seiko NPC Corporation | In Stock | - | Datasheet | - | - | - | SEIKO NPC CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1G004501000600 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | SEIKO EPSON CORP | - | - | - | 20 MHz | 85 °C | -40 °C | - | - | - | Active | - | - | 5.5 V | 4.5 V | 5 V | e4 | GOLD | STANDBY; ENABLE/DISABLE FUNCTION; TR, 10 INCH | - | - | unknown | 50% | - | 7.0mm x 5.0mm x 1.3mm | 5 ns | 5 ns | 60/40 % | - | CMOS | - | 50 pF | NO | - | - | - | - | - |