- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Mounting Feature
- Operating Frequency-Nom
- Operating Temperature-Max
- Surface Mount
- Rohs Code
- Supply Voltage-Nom
- Terminal Finish
- JESD-609 Code
- Number of Terminals
Attribute column
Manufacturer
SEIKO Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Reach Compliance Code | Frequency Stability | Physical Dimension | Oscillator Type | Supply Current-Max | Frequency Adjustment-Mechanical | Aging | Output Impedance | Output Level |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1G005421030415 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SEIKO EPSON CORP | 26 MHz | 85 °C | -40 °C | CERAMIC | LCC4,.08X.1,82X55 | LCC4,.08X.1,82X55 | Active | Yes | 3.465 V | 2.66 V | e4 | Gold (Au) | unknown | 0.5% | 2.5mm x 2.0mm x 0.8mm | CLIPPED SINE | 1.5 mA | NO | 0.5 PPM/FIRST YEAR | 10000 Ω | 0.8 V | ||
![]() X1G005421030416 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |