- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Mounting Feature
- Operating Frequency-Nom
- Operating Temperature-Max
- Surface Mount
- Rohs Code
- Supply Voltage-Nom
- Terminal Finish
- JESD-609 Code
- Number of Terminals
Attribute column
Manufacturer
SEIKO Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Connections | Content | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally open contacts as main contact | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Risk Rank | Rohs Code | RoHS-compliant | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Type | Terminal Finish | Additional Feature | Subcategory | Technology | Depth | Reach Compliance Code | Frequency Stability | Qualification Status | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Durability | Frequency Tolerance | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Aging | Operating Frequency-Min | Output Low Current-Max | Output Impedance | Output Level | Output Compatibility | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q3309CA400900 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1G004501001600 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | - | - | - | 5 MHz | 85 °C | -40 °C | - | - | - | Active | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | e4 | - | GOLD | STANDBY; ENABLE/DISABLE FUNCTION; TR, 10 INCH | - | - | - | unknown | 50% | - | 7.0mm x 5.0mm x 1.3mm | 5 ns | 5 ns | 60/40 % | - | CMOS | - | - | - | 50 pF | NO | - | - | - | - | - | - | - | - | ||
![]() Q3309CA700212 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-615PH66.6670MC:PURESN Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | - | - | - | 66.667 MHz | 70 °C | -20 °C | PLASTIC | - | SMDIP4,.3,200 | Obsolete | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | Pure Tin (Sn) | ENABLE/DISABLE FUNCTION | - | - | - | unknown | 100% | - | 14.0mm x 8.65mm x 4.7mm | 7 ns | 7 ns | 60/40 % | - | CMOS/TTL | - | - | 35 mA | 50 pF | NO | - | - | 4 mA | - | - | - | - | - | ||
![]() Q3309CA300091 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA500125 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF5017ALA-2 Seiko NPC Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | SEIKO NPC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1G003561001012 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | - | - | - | 12.8 MHz | 85 °C | -40 °C | CERAMIC | - | DILCC10,.2,50 | Obsolete | - | - | - | - | - | Yes | - | 3.465 V | 3.135 V | 3.3 V | e4 | - | Gold (Au) | ENABLE/DISABLE FUNCTION; TR, 10 INCH | - | - | - | unknown | 0.28% | - | 7.0mm x 5.0mm x 1.5mm | 8 ns | 8 ns | 55/45 % | - | CMOS | - | - | 5 mA | 13.5 pF | NO | 0.5 PPM/FIRST YEAR | - | - | - | - | - | - | - | ||
![]() X1G004211002700 Seiko Epson Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | - | - | - | 30 MHz | 85 °C | -30 °C | CERAMIC | LCC4, .8X.1, 55/82 | LCC4, .8X.1, 55/82 | Active | - | - | - | - | - | Yes | - | 3.15 V | 2.85 V | 3 V | e4 | - | GOLD | - | - | - | - | unknown | 0.5% | - | 2.5mm x 2.0mm x 0.8mm | - | - | - | - | CLIPPED SINE | - | - | 1.5 mA | - | NO | 1 PPM/FIRST YEAR | - | - | 10000 Ω | 0.8 V | - | - | - | ||
![]() EG-2121CA212.5000M-LGPAL3 Seiko Epson Corporation | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | - | - | 700 MHz | 212.5 MHz | 70 °C | - | CERAMIC | - | DILCC6,.2 | Not Recommended | - | - | - | - | - | Yes | - | 2.625 V | 2.375 V | 2.5 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | compliant | - | Not Qualified | - | - | - | 55/45 % | - | SAW OSCILLATOR | - | 50 ppm | 30 mA | - | - | - | 53.125 MHz | - | - | - | LVDS | - | - | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2102CA212.5000M-PGPNL3 | - | - | - | - | - | - | - | 700 MHz | 212.5 MHz | 70 °C | - | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | - | - | - | - | 5.57 | Yes | - | - | - | 3.3 V | e4 | - | Nickel/Gold (Ni/Au) | - | Other Oscillators | - | - | compliant | - | Not Qualified | - | - | - | - | 3.3 V | SAW OSCILLATOR | - | - | 100 mA | - | - | - | 100 MHz | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | EG-4101CA106.2500M-PGWAL3 | - | - | - | - | - | - | - | - | 106.25 MHz | 85 °C | -40 °C | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | - | - | - | - | 5.57 | Yes | - | 3.63 V | 2.97 V | 3.3 V | e4 | - | Gold (Au) | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT | Other Oscillators | - | - | compliant | - | Not Qualified | 7.0mm x 5.0mm x 1.2mm | 0.4 ns | 0.4 ns | 55/45 % | 3.3 V | SAW OSCILLATOR | - | 50 ppm | 60 mA | - | - | - | - | - | - | - | LVPECL | - | - | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2121CA106.2500M-DGPAL0 | - | - | - | - | - | - | - | 175 MHz | 106.25 MHz | 70 °C | - | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | - | - | - | - | 5.57 | Yes | - | - | - | 2.5 V | e4 | - | Gold (Au) | - | Other Oscillators | - | - | compliant | - | Not Qualified | - | - | - | - | 2.5 V | SAW OSCILLATOR | - | - | 80 mA | - | - | - | 53.125 MHz | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2102CA150.0000M-PHPAB | - | - | - | - | - | - | - | 700 MHz | 150 MHz | 70 °C | - | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | - | - | - | - | 5.57 | Yes | - | 3.6 V | 3 V | 3.3 V | e4 | - | Nickel/Gold (Ni/Au) | OUTPUT ENABLE FUNCTION; BULK | Other Oscillators | - | - | compliant | - | Not Qualified | 7.0mm x 5.0mm x 1.2mm | 0.4 ns | 0.4 ns | 55/45 % | 3.3 V | SAW OSCILLATOR | - | 100 ppm | 100 mA | - | - | - | 100 MHz | - | - | - | LVPECL | - | - | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 4 | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2001CA166.0000M-PCHL3 | - | - | - | - | - | - | - | 170 MHz | 166 MHz | 70 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | Active | - | - | - | - | 5.57 | Yes | - | - | - | 3.3 V | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | Other Oscillators | - | - | compliant | - | Not Qualified | - | - | - | - | 3.3 V | SAW OSCILLATOR | - | - | 50 mA | - | - | - | 106.25 MHz | 8 mA | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | EG-2121CA250.0000M-LHPAB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.59 | Yes | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Screws | 1pc(s) | (W x H x D) 70 x 140 x 152 mm | SEIKO EPSON CORP | Seiko Epson Corporation | VG-4501CA122.8800M-GGCTX | +60°C | -25°C | 3-pin | 1000V AC | 1 | 1 | 3 | - | - | - | - | - | - | - | Not Recommended | 130A | 95A | 80A | 45kW | 5.63 | - | Yes | - | - | - | - | S3 | - | - | - | - | 152mm | unknown | - | - | - | - | - | - | - | CMOS | 1000 0000 | - | - | - | - | - | - | - | - | - | - | 140mm | 70mm | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 4 | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | XG-1000CA100.0000M-EBL3 | - | - | - | - | - | - | - | 170 MHz | 100 MHz | 70 °C | -10 °C | CERAMIC | - | DILCC4,.2,200 | Active | - | - | - | - | 5 | Yes | - | - | - | 1.8 V | e4 | - | Gold (Au) | - | Other Oscillators | CMOS | - | compliant | - | Not Qualified | - | - | - | - | 1.8 V | SAW OSCILLATOR | - | - | 20 mA | - | - | - | 50 MHz | 6 mA | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | YES | SURFACE MOUNT | 6 | - | - | - | SEIKO EPSON CORP | Seiko Epson Corporation | XG-2102CA100.0000M-LGPAL0 | - | - | - | - | - | - | - | 700 MHz | 100 MHz | 70 °C | - | CERAMIC | DILCC6,.2 | DILCC6,.2 | Active | - | - | - | - | 5.57 | Yes | - | - | - | 3.3 V | e4 | - | Gold (Au) | - | Other Oscillators | - | - | compliant | - | Not Qualified | - | - | - | - | 3.3 V | SAW OSCILLATOR | - | - | 30 mA | - | - | - | 100 MHz | - | - | - | - | - | - |