- Crystal/Resonator Type
- Ihs Manufacturer
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Physical Dimension
- Reach Compliance Code
- Surface Mount
- Additional Feature
- Frequency Stability
- Frequency Tolerance (MHz)
Attribute column
Manufacturer
SEIKO Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency Stability | Physical Dimension | Crystal/Resonator Type | Operating Frequency-Min | Frequency Tolerance (MHz) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q25NS32R0001014 Seiko Epson Corporation | In Stock | - | - | YES | SURFACE MOUNT | SEIKO EPSON CORP | - | 471.08 MHz | 85 °C | -40 °C | - | Obsolete | - | - | - | TR, 13 INCH | unknown | 0.0058% | L3.8XB3.8XH0.98 (mm)/L0.15XB0.15XH0.039 (inch) | 1-PORT | - | - | ||
![]() NS-21R Seiko Epson Corporation | In Stock | - | - | YES | SURFACE MOUNT | SEIKO EPSON CORP | 500 MHz | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-4 | Obsolete | Yes | e4 | Gold (Au) | - | compliant | - | L2.5XB2.0XH0.86 (mm)/L0.098XB0.079XH0.034 (inch) | 1-PORT | 300 MHz | 150 |