- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Tolerance
- Lead Free
- Resistance
- Composition
- Mount
- Temperature Coefficient
- Contact Plating
- Width
Attribute column
Manufacturer
SEIKO Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Fastening Type | Power Rating | Max Power Dissipation | Orientation | Current Rating | Military Standard | Number of Contacts | Contact Style | Features | Diameter | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCPX20 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP305CE SEIKO | In Stock | - | - | Copper, Silver, Tin | Through Hole | - | - | - | Non-Compliant | - | 1 % | - | - | 25 ppm/°C | - | 56 Ω | - | 275 °C | -55 °C | Wirewound | - | - | - | 10 W | - | - | - | - | - | - | - | 10.32 mm | 46.78 mm | - | No | - | - | ||
![]() UCP213E SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP211 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP217C SEIKO | In Stock | - | - | Gold | Flanges, Panel, Wall | 22 | - | Aluminium | Non-Compliant | Bulk | - | - | Crimp | - | Receptacle | - | 22 | 200 °C | -65 °C | - | Silver | Female | Bayonet | - | - | Straight | 5 A | - | 22 | Pin | Shielded | - | - | - | No | - | Environment Resistant | ||
![]() CUCP206CE SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP205CE SEIKO | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | Compliant | - | 1 % | - | - | 100 ppm/°C | - | 2.26 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | 2.29 mm | 7.62 mm | - | - | - | - | ||
![]() CUCP206C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP204C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP322C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP209 H SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKPX08 H SEIKO | In Stock | - | - | Tin | Through Hole | - | - | - | Compliant | - | 1 % | - | - | 50 ppm/°C | - | 4.99 kΩ | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | 6.5 mm | - | No | Lead Free | - | ||
![]() CUCP201CE SEIKO | In Stock | - | - | - | - | - | - | - | Non-Compliant | Bulk | 1 % | 2 | - | 25 ppm/°C | - | 909 Ω | - | - | - | Metal Film | - | - | - | 50 mW | 50 mW | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | - | 3.81 mm | 1.65 mm | - | Contains Lead | - | ||
![]() CUCP203CE SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP204CE SEIKO | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP306C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP309C SEIKO | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP308C SEIKO | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP313C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP312CE SEIKO | In Stock | - | - | - | Cable | - | Polyester | - | Non-Compliant | - | - | - | - | - | - | - | - | 121 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |