- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Tolerance
- Lead Free
- Resistance
- Composition
- Mount
- Temperature Coefficient
- Contact Plating
- Width
Attribute column
Manufacturer
SEIKO Bearings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Body Material | Number of I/Os | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Frequency | Number of Contacts | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CUCP317C SEIKO | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP314C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP328C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP214 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP215 SEIKO | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUCP320C SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP306 SEIKO | In Stock | - | - | Gold | - | - | - | Aluminium | - | Compliant | - | - | - | Solder | - | Circular | - | - | - | - | Receptacle | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() UCP313 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP324 SEIKO | In Stock | - | - | - | Surface Mount | 80 | - | - | 57 | Compliant | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | 65 MHz | - | 5 V | 5.25 V | 4.75 V | 3.4 ns | 295 | 1200 | 295 | 2 | 147 | - | - | - | - | No | - | - | ||
![]() UCP316 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP201E SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP209E SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP210E SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCP212E SEIKO | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP208 H SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP215 H SEIKO | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP313 H SEIKO | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKPX09 H SEIKO | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UKP318 H SEIKO | In Stock | - | - | - | - | - | 1.814369 kg | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 609.6 mm | 76.2 mm | - | - | - | ||
![]() UKP218 H SEIKO | In Stock | - | - | Copper, Silver, Tin | - | - | - | - | - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 25 ppm/°C | - | 12.6 kΩ | 155 °C | -55 °C | Thin Film | - | 400 mW | 400 mW | - | - | 200 V | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | 838.2 µm | 3.2004 mm | 1.6002 mm | No | - | Lead Free |