- Applications
- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- On Chip Memory Type
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
SEIKO Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Seated Height-Max | Consumer IC Type | On Chip Memory Type | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVM7973C Seiko Epson Corporation | In Stock | - | Datasheet | NO | 18 | SEIKO EPSON CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-18 | - | RECTANGULAR | IN-LINE | Obsolete | CLOCKS; MUSIC BOXES; GAMES | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | 3.4 V | COMMERCIAL | 1.2 V | 4 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 22.6 mm | 7.62 mm | ||
![]() SVM7860CSB Seiko Epson Corporation | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 1.5 V | - | 1.5 V | 4.6 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() SVM7571C6P Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | 4.5 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 19 mm | 7.62 mm | ||
![]() SVM7860CSM Seiko Epson Corporation | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 1.5 V | - | 1.5 V | 4.6 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() SVM7571C6H Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | 4.5 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 19 mm | 7.62 mm | ||
![]() SVM7962CEC Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | 1.5 V | - | 1.5 V | 4.5 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 19 mm | 7.62 mm | ||
![]() SVM7860C6N Seiko Epson Corporation | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | 4.6 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() SVM7962MIG Seiko Epson Corporation | In Stock | - | Datasheet | YES | 16 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | SOP | SOP, | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | 5 V | - | 5 V | 2.6 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 10.4 mm | 7.5 mm | ||
![]() SVM7962M0A Seiko Epson Corporation | In Stock | - | Datasheet | YES | 16 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | SOP | 0.375 INCH, PLASTIC, SOP-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | 5 V | - | 5 V | 2.6 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 10.4 mm | 7.5 mm | ||
![]() SVM7860C6M Seiko Epson Corporation | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | 4.6 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() SVM7571C5N Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | MELODY IC | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | 4.5 mm | TONE/MUSIC SYNTHESIZER | MASK ROM | 19 mm | 7.62 mm |