- Boundary Scan
- Clock Frequency-Max
- External Data Bus Width
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Low Power Mode
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
SEIKO Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | ECCN Code | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Boundary Scan | Low Power Mode | External Data Bus Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5841BP Seiko NPC Corporation | In Stock | - | Datasheet | NO | 18 | 19.3 MHz | SEIKO NPC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 4.5 V | 3.2 V | 5 V | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T18 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, DIGITAL FILTER | 40 mA | NO | NO | 1 | ||
![]() SM5841AS Seiko NPC Corporation | In Stock | - | Datasheet | YES | 22 | 19.3 MHz | SEIKO NPC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP22,.3 | SOP22,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 4.5 V | 3.2 V | 5 V | - | 8542.39.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G22 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, DIGITAL FILTER | 40 mA | NO | NO | 1 | ||
![]() SM5847AF Seiko NPC Corporation | In Stock | - | Datasheet | YES | 44 | 50 MHz | SEIKO NPC CORP | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Contact Manufacturer | No | 5.25 V | 3 V | - | 3A991.A.2 | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | INDUSTRIAL | DSP PERIPHERAL, DIGITAL FILTER | 166 mA | NO | NO | 24 |