- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- JESD-30 Code
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
SEIKO Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Characteristics | Seated Height-Max | Input Characteristics | Interface IC Type | fmax-Min | Supply Voltage1-Nom | Number of Segments | Multiplexed Display Capability | Display Mode | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SED1535DAA Seiko Epson Corporation | In Stock | - | Datasheet | YES | 172 | SEIKO EPSON CORP | 85 °C | -40 °C | UNSPECIFIED | DIE | ALUMINUM PAD, DIE-172 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | R-XUUC-N172 | Not Qualified | INDUSTRIAL | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | 0.026 MHz | - | 133 | YES | DOT MATRIX | SERIAL/PARALLEL | 4.5 V | 16 V | - | - | ||
![]() SED1530TAA Seiko Epson Corporation | In Stock | - | Datasheet | YES | - | SEIKO EPSON CORP | - | - | UNSPECIFIED | DIE | - | - | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | R-XUUC-N | Not Qualified | - | - | TOTEM-POLE | - | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | - | 133 | NO | DOT MATRIX | SERIAL/PARALLEL | - | - | - | - | ||
![]() S1D15400F00A Seiko Epson Corporation | In Stock | - | Datasheet | YES | 100 | SEIKO EPSON CORP | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.8X1.0 | QFP100,.8X1.0 | RECTANGULAR | FLATPACK | Active | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | COMMERCIAL EXTENDED | - | - | 3.4 mm | - | LIQUID CRYSTAL DISPLAY DRIVER | 0.021 MHz | -5 V | 77 | NO | DOT MATRIX | PARALLEL | -3.5 V | -11 V | 20 mm | 14 mm | ||
![]() SED1520FAA Seiko Epson Corporation | 450 | - | Datasheet | YES | 100 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | QFP | QFP5-100 | - | RECTANGULAR | FLATPACK | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | - | - | TOTEM-POLE | 3.4 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | 0.002 MHz | - | 77 | NO | DOT MATRIX | PARALLEL | - | - | 20 mm | 14 mm | ||
![]() S1D15705D03B000 Seiko Epson Corporation | In Stock | - | Datasheet | YES | 337 | SEIKO EPSON CORP | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE-337 | - | RECTANGULAR | UNCASED CHIP | Obsolete | - | 3.6 V | 2.4 V | 3 V | - | EAR99 | - | ALSO REQUIRES 1.8V TO 6V BOOSTING REFERENCE POWER SUPPLY | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | R-XUUC-N337 | Not Qualified | INDUSTRIAL | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | 233 | YES | DOT MATRIX | SERIAL/PARALLEL | - | - | - | - | ||
![]() SED1722FOA Seiko Epson Corporation | In Stock | - | Datasheet | YES | 100 | SEIKO EPSON CORP | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | EAR99 | - | DISPLAY DUTY RATIO 1/100 TO 1/500 | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | COMMERCIAL EXTENDED | - | - | 3.4 mm | - | LIQUID CRYSTAL DISPLAY DRIVER | 12 MHz | 30 V | 80 | NO | DOT MATRIX | PARALLEL | 14 V | 40 V | 20 mm | 14 mm | ||
![]() S1D10605D04B000 Seiko Epson Corporation | In Stock | - | Datasheet | YES | 309 | SEIKO EPSON CORP | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE-309 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | Yes | 3.3 V | 2.7 V | 3 V | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | R-XUUC-N309 | Not Qualified | INDUSTRIAL | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | 0.039 MHz | - | 197 | NO | DOT MATRIX | SERIAL/PARALLEL | - | - | - | - | ||
![]() SED1722DOA Seiko Epson Corporation | In Stock | - | Datasheet | YES | 100 | SEIKO EPSON CORP | 75 °C | -20 °C | UNSPECIFIED | DIE | 5.81 X 5.20 MM, ALUMINUM PAD, DIE-100 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | EAR99 | - | DISPLAY DUTY RATIO 1/100 TO 1/500 | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | R-XUUC-N100 | Not Qualified | COMMERCIAL EXTENDED | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | 12 MHz | 30 V | 80 | NO | DOT MATRIX | PARALLEL | 14 V | 40 V | - | - | ||
![]() SED2020FOB Seiko Epson Corporation | In Stock | - | Datasheet | YES | 44 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | QFP44,.7SQ,40 | SQUARE | FLATPACK | Obsolete | - | - | - | 5 V | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 1 mm | unknown | - | S-PQFP-G44 | Not Qualified | - | - | - | 2.6 mm | - | VACUUM FLUORESCENT DISPLAY DRIVER | - | - | 20 | NO | DOT MATRIX | SERIAL | 30 V | 70 V | 14 mm | 14 mm | ||
![]() S1D15707D00B000 Seiko Epson Corporation | In Stock | - | Datasheet | YES | 337 | SEIKO EPSON CORP | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE-337 | - | RECTANGULAR | UNCASED CHIP | Not Recommended | - | 5.5 V | 3.6 V | 5 V | - | EAR99 | - | ALSO REQUIRES 1.8V TO 6V BOOSTING REFERENCE POWER SUPPLY | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | R-XUUC-N337 | Not Qualified | INDUSTRIAL | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | 233 | YES | DOT MATRIX | SERIAL/PARALLEL | - | - | - | - | ||
![]() SED2000FVB Seiko Epson Corporation | In Stock | - | Datasheet | YES | 80 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP5-80 | - | RECTANGULAR | FLATPACK | Obsolete | - | - | - | 5 V | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | R-PQFP-G80 | Not Qualified | - | - | - | 3.4 mm | - | VACUUM FLUORESCENT DISPLAY DRIVER | - | - | 60 | NO | - | SERIAL | 30 V | 70 V | 20 mm | 14 mm | ||
![]() S1D10606D03B000 Seiko Epson Corporation | In Stock | - | Datasheet | YES | 309 | SEIKO EPSON CORP | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE-309 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Active | Yes | 3.3 V | 2.7 V | 3 V | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | R-XUUC-N309 | Not Qualified | INDUSTRIAL | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | 0.039 MHz | - | 181 | NO | DOT MATRIX | SERIAL/PARALLEL | - | - | - | - | ||
![]() SM8141AV Seiko NPC Corporation | In Stock | - | Datasheet | YES | 8 | SEIKO NPC CORP | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | No | - | - | 3 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8142AV Seiko NPC Corporation | In Stock | - | Datasheet | YES | 8 | SEIKO NPC CORP | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | No | - | - | 3 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SED1752T0A Seiko Epson Corporation | In Stock | - | Datasheet | YES | 240 | SEIKO EPSON CORP | 85 °C | -30 °C | UNSPECIFIED | DIE | - | TAB240PINS,.02 | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | 0.5 mm | unknown | - | R-XUUC-N | Not Qualified | OTHER | 1.7 mA | TOTEM-POLE | - | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | - | 240 | NO | DOT MATRIX | PARALLEL | - | - | - | - | ||
![]() SED2032FOB Seiko Epson Corporation | In Stock | - | Datasheet | YES | 60 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | QFP60,.75SQ,32 | SQUARE | FLATPACK | Obsolete | - | - | - | 5 V | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | S-PQFP-G60 | Not Qualified | - | - | - | 2.6 mm | - | VACUUM FLUORESCENT DISPLAY DRIVER | - | - | 32 | NO | DOT MATRIX | SERIAL | 30 V | 70 V | 14 mm | 14 mm | ||
![]() SED1560B0A Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SED1520F0A Seiko Epson Corporation | In Stock | - | Datasheet | YES | 100 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | QFP | QFP5-100 | - | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | - | - | TOTEM-POLE | 3.4 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | 0.018 MHz | - | 77 | NO | DOT MATRIX | PARALLEL | - | - | 20 mm | 14 mm | ||
![]() SED1733F0A Seiko Epson Corporation | In Stock | - | Datasheet | YES | 128 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP5-128 | QFP128,.67X.93,20 | RECTANGULAR | FLATPACK, FINE PITCH | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | R-PQFP-G128 | Not Qualified | - | - | TOTEM-POLE | 3 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | - | 100 | NO | DOT MATRIX | - | - | - | 20 mm | 14 mm | ||
![]() S1D15600B00A1 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |