- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
SEIKO Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Seated Height-Max | Telecom IC Type | Crystal Frequency | Repertory | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC9492MID Seiko Epson Corporation | In Stock | - | Datasheet | YES | 28 | SEIKO EPSON CORP | 70 °C | -10 °C | PLASTIC/EPOXY | SOP | - | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Active | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | COMMERCIAL | 35 mA | - | - | MODEM | - | - | - | - | ||
![]() STC9120C Seiko Epson Corporation | In Stock | - | Datasheet | NO | 24 | SEIKO EPSON CORP | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Active | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | OTHER | 12 mA | - | - | MODEM | - | - | - | - | ||
![]() SM8220S Seiko NPC Corporation | In Stock | - | Datasheet | YES | 16 | SEIKO NPC CORP | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | OTHER | 3 mA | - | - | - | - | - | - | - | ||
![]() SM8224CM-G-E2 Seiko NPC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM9103M Seiko NPC Corporation | In Stock | - | Datasheet | YES | 36 | SEIKO NPC CORP | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP36,.4,32 | SOP36,.4,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Contact Manufacturer | No | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.8 mm | unknown | R-PDSO-G36 | Not Qualified | COMMERCIAL | 30 mA | - | - | - | - | - | - | - | ||
![]() STC2586C Seiko Epson Corporation | In Stock | - | Datasheet | NO | 22 | SEIKO EPSON CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP22,.4 | DIP22,.4 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T22 | Not Qualified | COMMERCIAL | 8 mA | - | - | - | 3.58 MHz | REPERTORY | - | - | ||
![]() STC9492C1D Seiko Epson Corporation | In Stock | - | Datasheet | NO | 28 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | - | - | 1 Mbps | 4.7 mm | MODEM | - | - | 36.7 mm | 15.24 mm |