- Input Bias Current
- Input Offset Voltage (Vos)
- Number of Circuits
- Number of Pins
- RoHS
- Slew Rate
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
Attribute column
Manufacturer
SEIKO Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Slew Rate | Common Mode Rejection Ratio | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Input Bias Current | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-89431ACNC-HBVTFG Seiko | 564 | - | - | Surface Mount | 5 | Compliant | - | 85 °C | -40 °C | 1 | 1 | 5.5 V | 900 mV | 500 nA | 0.005 V/µs | 45 dB | 6 mA | 3 mV | 4.8 kHz | 80 dB | 70 dB | 1 pA | No | ||
![]() S-89430ACNC-HBUTFG Seiko | 44333 | - | - | Surface Mount | 5 | Compliant | Tape & Reel | 85 °C | -40 °C | 1 | 1 | 5.5 V | 900 mV | 500 nA | 0.005 V/µs | 45 dB | 6 mA | 5 mV | 4.8 kHz | 80 dB | 70 dB | 1 pA | No | ||
![]() S-89120ANC-1A2-TFG Seiko | 9000 | - | - | Surface Mount | 5 | Compliant | Tape & Reel | 85 °C | -40 °C | 1 | 1 | 5.5 V | 1.8 V | 10 µA | 0.015 V/µs | 60 dB | 20 mA | 3 mV | 40 kHz | 80 dB | 60 dB | 1 pA | - | ||
![]() S-89110ANC-1A1-TFG Seiko | 5590 | - | - | Surface Mount | 5 | Compliant | - | 85 °C | -40 °C | 1 | 1 | 5.5 V | 1.8 V | 50 µA | 0.07 V/µs | 60 dB | 20 mA | 3 mV | 180 kHz | 80 dB | 60 dB | 1 pA | No | ||
![]() S-89130BC-K8T2U Seiko | In Stock | - | - | - | 8 | Compliant | - | - | - | - | 2 | - | - | - | 2 V/µs | - | - | 3 mV | - | - | - | 1 pA | - |