- Input Bias Current
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Channels
- Output Current
- Response Time
- RoHS
- Max Power Dissipation
- Input Offset Voltage (Vos)
- Common Mode Rejection Ratio
Attribute column
Manufacturer
SEIKO Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Elements | RoHS | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Response Time | Common Mode Rejection Ratio | Output Current per Channel | Input Offset Voltage (Vos) | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Input Current | Input Bias Current | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-89531ACNC-HCCTFG Seiko | 3000 | - | - | Surface Mount | 5 | 1 | Compliant | General Purpose | 85 °C | -40 °C | 350 mW | 1 | 5.5 V | 900 mV | 1.3 µA | 700 nA | 6 mA | - | 280 µs | 65 µs | 75 dB | 70 µA | 5 mV | 86 dB | 75 dB | - | 1 pA | No | ||
![]() S-89210ACNC-1C0TFG Seiko | 3977 | - | - | Surface Mount | 5 | 1 | Compliant | General Purpose | 85 °C | -40 °C | 350 mW | 1 | 5.5 V | 1.8 V | - | - | 9 mA | 120 µA | 45 µs | 9 µs | 70 dB | - | 4 mV | - | 70 dB | - | 1 pA | - | ||
![]() S-89530ACNC-HCBTFG Seiko | 48500 | - | - | Surface Mount | 5 | 1 | Compliant | General Purpose | 85 °C | -40 °C | 350 mW | 1 | 5.5 V | 900 mV | 1.3 µA | - | 6 mA | - | 280 µs | 65 µs | 75 dB | 70 µA | 10 mV | 86 dB | - | 1 pA | 1 pA | - | ||
![]() S-89531ACNC-HCC-TF Seiko | In Stock | - | - | - | - | - | Non-Compliant | - | 85 °C | -40 °C | 350 mW | 1 | 5.5 V | 900 mV | - | 700 µA | 70 µA | 1.3 µA | - | 65 µs | - | - | - | - | - | - | 1 pA | - | ||
![]() S-89531BCPN-HFC-TF Seiko | In Stock | - | - | - | - | - | Non-Compliant | - | 85 °C | -40 °C | - | 1 | 5.5 V | 900 mV | - | 700 µA | 70 µA | 1.3 µA | - | 65 µs | - | - | - | - | - | - | 1 pA | - | ||
![]() S-89210ACNC-1C0-TF Seiko | In Stock | - | - | - | - | - | Non-Compliant | - | 85 °C | -40 °C | 350 mW | 1 | 5.5 V | 1.8 V | 120 µA | - | 9 mA | - | - | 9 µs | - | 9 mA | 4 mV | - | - | - | 1 pA | - |