- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
- Package Body Material
- Package Code
Attribute column
Manufacturer
SEIKO Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Max Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Output Enable | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-93C66BD0I-J8T1G Seiko Instruments, Inc. | 1039 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-24C02CI-J8T1U Seiko | 2530 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | 2-Wire, I2C, Serial | 6.5 V | -300 mV | 256 B | - | - | - | - | 20 ns | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() S-24C16CI-J8T1U3 Seiko | 10978 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-93C46BD0I-J8T1G Seiko | 46 | - | - | Surface Mount | - | 8 | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2 MHz | - | - | - | - | - | - | Serial | 5.5 V | 1.8 V | 128 B | - | - | 2 mA | - | - | - | - | - | - | 1 kb | - | - | 2 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S-24C04CI-J8T1U Seiko | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE5516A-250 Seiko Instruments, Inc. | In Stock | - | - | - | NO | - | 24 | 250 ns | - | SEEQ TECHNOLOGY INC | DE5516A-250 | - | 2048 words | 2000 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | NOT SPECIFIED | 5.82 | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | R-GDIP-T24 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | - | 2KX8 | - | - | 8 | - | - | 16384 bit | - | PARALLEL | - | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 10 ms | - | - | YES | NO | NO | - | - | - | - | - | - | ||
![]() S-24C04CI-I8T1U SEIKO | 180000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 1.7 V | 512 B | - | - | 2.5 mA | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-25C160A0I-K8T3U3 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SRM2264LMT10 Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 28 | 100 ns | - | SEIKO EPSON CORP | - | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5 V | - | - | EAR99 | - | - | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | - | 1 | ASYNCHRONOUS | - | - | - | 8KX8 | 3-STATE | 2.85 mm | 8 | - | - | 65536 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 2 V | - | - | - | YES | 17.8 mm | 8.4 mm | - | - | - | ||
![]() SM5840AP Seiko NPC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2939CIF10 Seiko Instruments Inc | 1800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-2900AFE Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.5 MHz | SEIKO EPSON CORP | - | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | DATA RETENTION = 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 1.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 64X8 | 3-STATE | 1.7 mm | 8 | - | - | 512 bit | - | SERIAL | - | EEPROM | - | I2C | - | 10 ms | 10 | - | - | - | - | - | 5.2 mm | 4.4 mm | - | - | - | ||
![]() S93C56 Seiko Instruments Inc | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-24C01BFJ Seiko Instruments Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-93C56BD0H-T8T2G Seiko Instruments Inc | 1860 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-29530ADFJA Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.5 MHz | SEIKO EPSON CORP | - | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | DATA RETENTION 10 YEARS; 1000K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 1KX16 | - | 1.75 mm | 16 | - | - | 16384 bit | - | SERIAL | - | EEPROM | - | 3-WIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() S-93A86AD0A-J8T2GD Seiko Instruments Inc | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRM2B256SLCX70 Seiko Epson Corporation | In Stock | - | Datasheet | - | NO | - | 28 | 70 ns | - | SEIKO EPSON CORP | - | - | 32768 words | 32000 | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP2-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | - | AT SUPPLY VOLTAGE 3V, ACCESS TIME=120NANO SECOND | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | 5.5 V | - | OTHER | 4.5 V | - | - | - | - | 1 | ASYNCHRONOUS | - | 0.045 mA | - | 32KX8 | 3-STATE | 4.7 mm | 8 | - | 0.000025 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | - | - | - | YES | 36.7 mm | 15.24 mm | - | - | - | ||
![]() S-93C46BD0I-I8T1G Seiko Instruments Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-29L294AFS Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.5 MHz | SEIKO EPSON CORP | - | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 128X16 | - | 1.3 mm | 16 | - | - | 2048 bit | - | SERIAL | - | EEPROM | - | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | - | - | - | 4.4 mm | 3.12 mm | - | - | - |